- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Shell Material | Housing Material | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | UL Flammability Code | Empty Shell | Contact Resistance | Wire Gauge | Insulation Resistance | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Positions/Contacts | Features | Height | Length | Width | Contact Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0900750141 Molex | In Stock | - | Datasheet | - | - | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | - | Phosphor Bronze | 125V | Bulk | - | 90075 | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | Translucent - Clear | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.524 13.30mm | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat3 | ||
![]() 09451001561 HARTING | 45 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1422677 Phoenix Contact | 45 |
| Datasheet | 8 Weeks | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | Bulk | 2018 | - | - | - | Active | - | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | not_compliant | - | Gold | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Angled | - | - | - | - | - | RoHS Compliant | - | Cat5 | ||
![]() 1422667 Phoenix Contact | 32 |
| Datasheet | 8 Weeks | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2018 | - | - | - | Active | - | IDC | EAR99 | Plug | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Angled | - | - | - | - | - | RoHS Compliant | - | Cat5 | ||
![]() 21700605 LAPP | 427 |
| - | 11 Weeks | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | RoHS Compliant | - | Cat5e | ||
![]() N030-010 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Gold | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | 10 per Pkg | 2013 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Gold | - | 8 | - | - | - | - | - | Round | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 50.0μin 1.27μm | - | RoHS Compliant | - | Cat5e | ||
![]() 1963600000 Weidmüller | 184 | - | Datasheet | 6 Weeks | - | Cable | - | ZINC ALLOY | Polyamide (PA), Nylon | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | Bulk | 2010 | IE-Line | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 70°C | -40°C | Black | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | IP20 | 51.23mm | - | - | 1A | Gold | - | 8 | - | NO | 20mOhm | 22-26 AWG | - | Round | 1 | 26 AWG | 22 AWG | - | 8p8c (RJ45, Ethernet) | Strain Relief | - | 9.45mm | 12.9mm | - | No SVHC | RoHS Compliant | - | Cat6a | ||
![]() 937-SP-3066R-OST Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Gold | Cable | - | - | Polycarbonate (PC) | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | Bulk | 1998 | 30 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 125°C | -40°C | Translucent - Clear | Male | - | - | 42V | - | - | - | - | - | - | - | 1.02mm | - | Straight | Unshielded | - | - | - | - | 1.5A | - | 30V | 6 | - | - | 10mOhm | - | 500MOhm | Round | 1 | - | - | 26 AWG | 6p6c (RJ11, RJ12, RJ14, RJ25) | Offset Latch | 13.3mm | 0.525 13.34mm | 9.6mm | 50.0μin 1.27μm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10135752-101LF Amphenol ICC (FCI) | 22 | - | - | 10 Weeks | - | - | 2 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Copper Alloy | - | Bulk | - | Octis™ | - | - | Active | - | Crimp | - | Plug | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 32-5954UL Cinch Connectivity Solutions AIM-Cambridge | 100 |
| - | 11 Weeks | - | Cable | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | Bulk | 2005 | Aim | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | Translucent - Clear | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Straight | Unshielded | - | 13.34mm | - | - | - | Gold | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 6p4c (RJ11, RJ14) | - | - | 0.525 13.34mm | 9.37mm | 50.0μin 1.27μm | - | RoHS Compliant | - | Cat5 | ||
![]() 09451511500 HARTING | In Stock | - | Datasheet | - | - | Cable | - | POLYAMIDE | Thermoplastic | - | Round Cable, Stranded Wires | - | Nickel | - | Bulk | - | RJ Industrial® | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | 70°C | -40°C | Black | Male | STANDARD: IEC 60603-7, RJ45 | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | 8 | Straight | Shielded | IP20 | 52.6mm | 8 | - | - | Gold | - | - | 94V-0 | NO | - | 24-28 AWG | - | Round | 1 | 28 AWG | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | - | 2.071 52.60mm | - | 50.0μin 1.27μm | No SVHC | RoHS Compliant | - | Cat6 | ||
![]() 1406333 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | Round | - | 26 AWG | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | - | 2.087 53.02mm | - | - | - | RoHS Compliant | - | - | ||
![]() RJF6B-PMA17 Amphenol PCD | In Stock | - | Datasheet | - | - | - | - | - | - | - | Round Cable, Not Specified | - | - | - | Bulk | - | RJF | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | - | - | - | - | - | RoHS Compliant | - | Cat5e | ||
![]() 09451151103 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1422680 Phoenix Contact | 50 |
| Datasheet | 8 Weeks | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | Bulk | 2018 | - | - | - | Active | - | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | not_compliant | - | Gold | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.31' 95.4mm | - | - | - | RoHS Compliant | - | Cat5 | ||
![]() 09451151522 HARTING | 24 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1422663 Phoenix Contact | 47 | - | Datasheet | 8 Weeks | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2018 | - | - | - | Active | - | IDC | EAR99 | Plug | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Angled | - | - | - | - | - | RoHS Compliant | - | Cat5 | ||
![]() 1422679 Phoenix Contact | 45 |
| Datasheet | 8 Weeks | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | Bulk | 2018 | - | - | - | Active | - | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | not_compliant | - | Gold | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Angled | - | - | - | - | - | RoHS Compliant | - | Cat5 | ||
![]() 937-SP-3066 Stewart Connector | 10 |
| Datasheet | 6 Weeks | Gold | Cable | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | - | Phosphor Bronze | - | Bulk | 1998 | 30 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 125°C | -40°C | Translucent - Clear | Male | - | - | 42V | - | - | - | - | - | - | - | 1.02mm | - | Straight | Unshielded | - | - | - | - | 1.5A | - | 30V | 6 | - | - | 10mOhm | - | 500MOhm | Flat | 1 | - | - | 26 AWG | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | 13.3mm | 0.525 13.34mm | 9.6mm | 50.0μin 1.27μm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TM21P-88P(31) Hirose Electric Co Ltd | 45 |
| Datasheet | 10 Weeks | Gold | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | 125V | Bulk | 2010 | TM21P | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | - | - | - | - | 1A | Gold | - | - | - | - | - | 24 AWG | - | Round | - | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | Protective Latch Cover | - | - | - | - | - | RoHS Compliant | - | Cat5e |