- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Shield Material | Cable Types | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | HTS Code | Current Rating (Amps) | Shielding | Ingress Protection | Contact Finish | Number of Contacts | Wire Gauge | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 940-SP-3088R-A286 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2008 | 30 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | 1.5A | Unshielded | - | Gold | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Keyed | 0.885 22.48mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() 943-SP-370808M2-A363 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Copper Alloy | 150V | Bulk | 2014 | 37 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | 1.5A | Unshielded | - | Gold | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS-39100-030 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | 150V | Bulk | 2011 | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | 1.5A | Unshielded | - | Gold | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.890 22.61mm | 50.0μin 1.27μm | - | - | - | Cat6a | ||
![]() 940-SP-361010-A161 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | 1.5A | Shielded | - | Gold | - | - | - | - | - | - | 10p10c (RJ50) | Molded Boot | 1.046 26.57mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() 937-SP-361010-K1-A161 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | 1.5A | Shielded | - | Gold | - | - | - | - | - | - | 10p10c (RJ50) | Molded Boot, Keyed | 1.046 26.57mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() SS-311010-13 Stewart Connector | In Stock | - | Datasheet | 12 Weeks | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | 150V | Bulk | 2012 | 31 | - | Active | 1 (Unlimited) | IDC | - | Plug | Orange | - | - | 1.5A | Shielded | - | Gold | - | - | - | - | - | - | 10p10c (RJ50) | Compu-Shield, Keyed | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() SS-310606-1-60 Stewart Connector | In Stock | - | Datasheet | 12 Weeks | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | 150V | Bulk | 2012 | 31 | - | Active | 1 (Unlimited) | IDC | - | Plug | Blue | - | - | 1.5A | Shielded | - | Gold | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Compu-Shield, Keyed | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() 1406337 Phoenix Contact | In Stock | - | Datasheet | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | Shielded | IP20 | - | - | 22-23 AWG | Round | - | 23 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | - | - | - | - | - | RoHS Compliant | Cat5e | ||
![]() 943-SP-370808SM2-A217 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 37 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | 1.5A | Shielded | - | Gold | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.950 24.13mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | Cat5 | ||
![]() 361010-H-A161 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2014 | 36 | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 10p10c (RJ50) | - | - | - | - | - | - | - | ||
![]() SS-30400-017 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2014 | 30 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | 1.5A | Unshielded | - | Gold | - | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | 0.525 13.34mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() 937-SP-3044-OB Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | - | Flat Oval or Round Cable, Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 30 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | 1.5A | Unshielded | - | Gold | - | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | 0.525 13.34mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() 940-SP-360808-K1-A108 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear; Black Boot | - | - | 1.5A | Shielded | - | Gold | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot, Keyed | 1.046 26.57mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() 940-SP-360808-A217 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | 1.5A | Shielded | - | Gold | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.950 24.13mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() 940-SP-360808-031-A221 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Blue | - | - | 1.5A | Shielded | - | Gold | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.345 34.16mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | ||
![]() 1406336 Phoenix Contact | In Stock | - | Datasheet | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | Shielded | IP20 | - | - | 24-26 AWG | Round | - | 26 AWG | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | - | - | - | RoHS Compliant | Cat6a | ||
![]() 8808380000 Weidmüller | 48 |
| Datasheet | 8 Weeks | - | - | - | Round Cable, Not Specified | - | - | Bulk | - | IE-Line | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | Gold | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | - | - | No | - | RoHS Compliant | Cat6 | ||
![]() 1963130000 Weidmüller | 58 |
| Datasheet | 10 Weeks | Plug-In | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | - | Bulk | 2011 | IE-Line | yes | Active | 1 (Unlimited) | IDC | - | Plug | Black | Male | - | - | Shielded | IP67 - Dust Tight, Waterproof | Gold | 8 | 22-26 AWG | Round | 1 | 26 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | Cable Clamp, Circular Bayonet Coupling, Housing, Strain Relief | - | - | - | No SVHC | RoHS Compliant | Cat6a | ||
![]() 09451151505 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1421608 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | Copper Alloy | 50V | Bulk | 2018 | - | - | Active | - | IDC | EAR99 | Plug | - | - | 8536.69.40.30 | 1.75A | Shielded | IP20 | Gold | - | 24-26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | Shock Resistant, Vibration Resistant | 0.19' 59.0mm | - | - | - | RoHS Compliant | Cat5 |