- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Shield Material | Cable Types | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Environmental Characteristics | Max Current Rating | Dielectric Withstanding Voltage | Coupling Type | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Positions/Contacts | Connector Type A | Wire Size (Max) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS6G-T421-1 Omron Automation and Safety | 46 |
| - | 2 Weeks | Cable | - | Polyamide (PA), Nylon | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | PBT | - | - | - | - | Bulk | 2002 | XS6 | e4 | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | Male | - | 30V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | IP67 - Dust Tight, Waterproof | - | - | - | 3A | 4 | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | 22-24 AWG | - | ENVIRONMENT RESISTANT | - | - | SNAP | Round | 1 | 24 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | RJ45 | - | - | 2.070 52.58mm | - | 55.2μin 1.40μm | - | No | - | RoHS Compliant | - | - | Cat5e | ||
![]() 1422672 Phoenix Contact | 50 |
| Datasheet | 8 Weeks | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | 2018 | - | - | Active | - | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Angled | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() PC4D0024-19NX-1-C TE Connectivity Raychem Cable Protection | 2145 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 940-SP-3046 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Cable | - | Polycarbonate (PC) | - | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | - | 150V | Bulk | 2004 | 30 | - | Active | Not Applicable | IDC | - | Plug | - | 125°C | -40°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | 1.02mm | - | Straight | Unshielded | - | 14.6mm | 4 | - | 1.5A | - | - | Gold | - | CSA, UL | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | Flat | 1 | - | - | 6p4c (RJ11, RJ14) | - | - | - | 0.525 13.34mm | 10.06mm | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() TM21P-88P(62) Hirose Electric Co Ltd | 310 | - | Datasheet | 16 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Not Specified | - | - | - | - | - | - | Bulk | - | TM21P | - | Active | 1 (Unlimited) | Crimp | EAR99 | Plug | - | - | - | Translucent - Clear | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 5010-FU0066-005 CNC Tech | 1316 |
| Datasheet | 18 Weeks | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | Copper Alloy | - | - | - | - | 250V | Bulk | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5010-FU0088-005 CNC Tech | 1786 |
| Datasheet | 18 Weeks | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | Copper Alloy | - | - | - | - | 250V | Bulk | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.891 22.64mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TM11P-66P(54) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RJF6G-PMA17 Amphenol PCD | In Stock | - | Datasheet | - | - | - | - | - | Round Cable, Not Specified | - | - | - | - | - | - | Bulk | - | RJF | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Circular Bayonet Coupling | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Cat5e | ||
![]() 1422674 Phoenix Contact | 45 |
| Datasheet | 8 Weeks | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | 2018 | - | - | Active | - | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Angled | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1422669 Phoenix Contact | 45 |
| Datasheet | 8 Weeks | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | Copper Alloy | - | - | - | - | - | Bulk | 2018 | - | - | Active | - | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | not_compliant | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 21700636 LAPP | 25 |
| - | 11 Weeks | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() SS-39100-031 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | - | - | - | - | 150V | Bulk | 2011 | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Clear Boot | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 18-20 AWG | - | - | - | - | - | Round | - | 20 AWG | 18 AWG | 8p8c (RJ45, Ethernet) | - | - | Molded Boot | 1.730 43.94mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() SS-39100-029 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | - | - | - | - | 150V | Bulk | 2011 | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 18-20 AWG | - | - | - | - | - | Round | - | 20 AWG | 18 AWG | 8p8c (RJ45, Ethernet) | - | - | - | 0.890 22.61mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() MPS64RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Stranded Wires | Copper Alloy | - | STRAIGHT | 85°C | -55°C | 1kV | - | - | MPS | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Shielded | - | - | - | - | 1.5A | - | UL | Gold | COMMERCIAL | - | 0.378 inch | - | - | 94V-2 | - | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | - | 1400VAC V | - | - | 1 | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() MP64RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | - | - | - | - | 1kV | - | - | MP | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1419182 Phoenix Contact | 41 |
| Datasheet | - | - | - | Zinc | - | Round Cable, Stranded Wires | - | - | - | - | - | - | Bulk | 2012 | PLUSCON VS | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 8 | 70°C | -40°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | IP67 - Dust Tight, Waterproof | 30mm | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | 1.75A | - | - | Round | 1 | 27 AWG | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | Circular Bayonet Coupling | 2.978 75.63mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat5e | ||
![]() TM31P-TM-88P(02) Hirose Electric Co Ltd | 9537 |
| Datasheet | 10 Weeks | - | PC | - | - | Round Cable, Stranded Wires | Bronze | - | - | - | - | - | Bulk | 2008 | TM31P | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | Yellow | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | - | - | Round | 1 | 27 AWG | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | Cat6a | ||
![]() 130E405042PE METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | Tin Bronze | - | - | - | - | 50V | Bulk | - | - | - | Active | - | IDC | - | Plug | - | - | - | Green | - | Male | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | - | - | - | - | 8p4c (RJ45, Ethernet) | - | - | Angled - 90°, Housing, Locking Hook, Strain Relief | 1.961 49.80mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | Cat5 | ||
![]() MP88RX-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | - | STRAIGHT | - | -55°C | 1kV | - | - | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Unshielded | - | - | - | - | 1.5A | - | UL | Gold | COMMERCIAL | - | - | - | 0.312 inch | 94V-2 | - | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | - | 1400VAC V | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | - | 26 AWG | - | 0.886 22.50mm | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - |