- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Shell Material | Housing Material | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Contact Finish | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Positions/Contacts | Features | Length | Width | Contact Finish Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1422662 Phoenix Contact | 32 |
| Datasheet | 8 Weeks | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2018 | - | - | Active | - | IDC | EAR99 | Plug | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | 1.75A | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | Angled | - | - | - | RoHS Compliant | Cat5 | ||
![]() A-MO 8/8 SFS Assmann WSW Components | 17344 |
| - | 23 Weeks | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | - | Copper Alloy | 250V | Bulk | 2016 | A-MO | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | - | - | - | - | - | - | 2A | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.978 24.84mm | - | 6.00μin 0.152μm | ROHS3 Compliant | - | ||
![]() 940-SP-3066-OB Stewart Connector | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS-39100-028 Stewart Connector | In Stock | - | - | 6 Weeks | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | 150V | Bulk | 2011 | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Molded Boot | 1.740 44.10mm | - | 50.0μin 1.27μm | - | Cat6a | ||
![]() SS-39400-004 Stewart Connector | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | Bulk | 2016 | SealJack™ | - | Active | 1 (Unlimited) | IDC | - | Plug | Clear | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling, Cover, Strain Relief | - | - | 50.0μin 1.27μm | ROHS3 Compliant | Cat6 | ||
![]() 09451251700 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Round Cable, Not Specified | - | - | - | Bulk | - | Han® 3A | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45), 4 Power | Hybrid | 3.695 93.85mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 940-SP-361010-RMK4-A152 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | 150V | Bulk | 2001 | 36 | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear; Black Boot | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 10p10c (RJ50) | Molded Boot, Keyed | 1.046 26.57mm | - | 50.0μin 1.27μm | - | - | ||
![]() A-RJ45M-SR Assmann WSW Components | In Stock | - | Datasheet | - | - | - | - | - | - | Round Cable, Stranded Wires | - | - | - | Bulk | 2006 | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.224 56.50mm | - | - | RoHS Compliant | Cat5e | ||
![]() 1012090000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | Bulk | 2011 | IE-Line | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | 22-26 AWG | Round | 26 AWG | 22 AWG | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing, Strain Relief | - | - | - | RoHS Compliant | Cat6a | ||
![]() 10136589-102LF Amphenol ICC (FCI) | 45 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 32-5956UL Cinch Connectivity Solutions AIM-Cambridge | 92 | - | - | 11 Weeks | Gold | Cable | - | Polycarbonate (PC) | - | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | Bulk | 2009 | Aim | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | Male | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 13.34mm | - | - | Gold | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | 0.525 13.34mm | 9.37mm | 50.0μin 1.27μm | RoHS Compliant | Cat5 | ||
![]() 09451251510 HARTING | In Stock | - | - | 20 Weeks | - | - | POLYETHYLENE | - | - | Round Cable, Stranded Wires | GOLD (50) OVER NICKEL | - | 125V | Bulk | - | Han® 3A | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | WITH CABLE ASSEMBLY | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | MALE | 94V-0 | NO | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 3.846 97.70mm | - | - | ROHS3 Compliant | Cat6 | ||
![]() 1408579 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | RoHS Compliant | - | ||
![]() 09572080501000 HARTING | In Stock | - | - | - | - | Cable | - | - | - | Round Cable, Not Specified | - | - | - | - | - | Han® 3A | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | Hybrid | - | - | - | RoHS Compliant | - | ||
![]() 09572080500000 HARTING | In Stock | - | - | - | - | Cable | - | - | - | Round Cable, Not Specified | - | - | - | - | - | Han® 3A | - | Obsolete | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | Hybrid | - | - | - | RoHS Compliant | - | ||
![]() CE6321 LAPP | 51 |
| - | 11 Weeks | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp | - | - | - | RoHS Compliant | Cat5 | ||
![]() 943-SP-370808SM2-A411 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | 150V | Bulk | 2004 | 37 | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.950 24.13mm | - | 50.0μin 1.27μm | - | Cat5 | ||
![]() SS-37000-007 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | 150V | Bulk | 2004 | 37 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | - | 50.0μin 1.27μm | ROHS3 Compliant | Cat5e | ||
![]() 1300570002 Molex | 45 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Brad Micro-Change 130057 | - | Active | Not Applicable | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TM21P-88P(34) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | 125V | Bulk | 2010 | TM21P | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | Translucent - Clear | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Shielded | - | - | unknown | 1A | Gold | - | - | - | 24 AWG | Round | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | Protective Latch Cover | - | - | - | RoHS Compliant | Cat5e |