- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Reference Standard | Contact Finish | Reliability | Body Breadth | Contact Gender | Body Depth | Contact Style | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | Plating Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09451951500 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | 125V | Bulk | - | Han® PushPull | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 1.5A | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | - | - | - | ROHS3 Compliant | Cat6 | ||
![]() 09451151701 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Round Cable, Not Specified | - | - | - | - | - | - | Bulk | - | Han® 3A | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45), 4 Power | Hybrid | 2.644 67.15mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() A-RJ45M-LR Assmann WSW Components | In Stock | - | - | 20 Weeks | - | - | - | - | - | Round Cable, Stranded Wires | GOLD | NOT SPECIFIED | - | - | - | - | Bulk | 2009 | - | e4 | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.224 56.50mm | - | - | RoHS Compliant | Cat5e | ||
![]() 09454001510 HARTING | In Stock | - | - | 20 Weeks | - | Module | 1 | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | - | RJ Industrial® | - | Active | 1 (Unlimited) | IDC | - | Plug | 70°C | -40°C | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | - | - | - | - | 24-28 AWG | - | - | - | - | 28 AWG | 24 AWG | 8p8c (RJ45, Ethernet) | - | 25.3mm | - | - | ROHS3 Compliant | Cat6 | ||
![]() 09451151510XL HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09451951510 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | 125V | Bulk | - | Han® PushPull | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 1.5A | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | - | - | - | ROHS3 Compliant | Cat6 | ||
![]() 09458511552 HARTING | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 21700615 LAPP | 71 |
| - | 11 Weeks | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Silver | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | RoHS Compliant | Cat6a | ||
![]() A-MO-6/4-SR Assmann WSW Components | 377 |
| - | - | - | - | - | - | - | Round Cable, Stranded Wires | - | - | - | - | - | - | Bulk | 2011 | A-MO | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS-39200-083 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | - | - | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Molded Boot | 1.420 36.07mm | - | - | ROHS3 Compliant | Cat6a | ||
![]() SS-39200-092 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | - | - | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Molded Boot | 1.420 36.07mm | - | - | ROHS3 Compliant | Cat6a | ||
![]() SS-39200-079 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | - | - | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Molded Boot | 1.420 36.07mm | - | - | ROHS3 Compliant | Cat6a | ||
![]() SS-39200-081 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | - | - | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Molded Boot | 1.420 36.07mm | - | - | ROHS3 Compliant | Cat6a | ||
![]() SS-39200-089 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | - | - | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Molded Boot | 1.420 36.07mm | - | - | ROHS3 Compliant | Cat6a | ||
![]() SS-39200-087 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | - | - | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Molded Boot | 1.420 36.07mm | - | - | ROHS3 Compliant | Cat6a | ||
![]() SS-39200-090 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | - | - | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Molded Boot | 1.420 36.07mm | - | - | ROHS3 Compliant | Cat6a | ||
![]() A-MO 4/4 SR Assmann WSW Components | 45 |
| Datasheet | 23 Weeks | - | - | - | Polycarbonate (PC) | - | Round Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | 125°C | -40°C | 250V | Bulk | - | A-MO | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | Translucent - Clear | 1 | ROHS COMPLIANT | 8536.69.40.30 | 2A | 4 | - | Unshielded | - | - | UL | Gold | COMMERCIAL | 0.26 inch | FEMALE | 0.533 inch | TELCOM, MODULAR | - | 500000000Ohm | 500VAC V | - | 1 | - | - | 4p4c (RJ9, RJ10, RJ22) | - | 0.533 13.54mm | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - | ||
![]() A-MO 6/4 F50 Assmann WSW Components | 16 |
| - | 23 Weeks | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | 125°C | -40°C | 250V | Bulk | - | A-MO | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | Translucent - Clear | 1 | ROHS COMPLIANT | 8536.69.40.30 | 2A | 6 | - | Unshielded | - | - | UL | Gold | COMMERCIAL | 0.26 inch | FEMALE | 0.526 inch | TELCOM, MODULAR | - | 500000000Ohm | 500VAC V | - | 1 | - | - | 6p4c (RJ11, RJ14) | - | 0.526 13.35mm | 50.0μin 1.27μm | 50μin | ROHS3 Compliant | - | ||
![]() CAPFMUS-S1 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-39200-012 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 150V | Bulk | 2006 | 39 | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | Translucent - Clear | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp | 1.295 32.90mm | 50.0μin 1.27μm | - | ROHS3 Compliant | Cat6 |