- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Additional Feature | HTS Code | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Reference Standard | Contact Finish | Reliability | Body Breadth | Contact Gender | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Number of Ports | Durability | Number of Positions/Contacts | Length | Contact Finish Thickness | Plating Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAPFMFL-S1 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1300540026 Molex | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A-MO 6/6 SR Assmann WSW Components | 4333 |
| - | 23 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | 125°C | -40°C | 250V | Bulk | - | A-MO | Active | 1 (Unlimited) | IDC | EAR99 | Plug | Translucent - Clear | 1 | ROHS COMPLIANT | 8536.69.40.30 | 2A | 6 | Unshielded | - | UL | Gold | COMMERCIAL | 0.26 inch | FEMALE | 0.533 inch | TELCOM, MODULAR | - | - | 500000000Ohm | 500VAC V | 1 | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | 0.533 13.54mm | 6.00μin 0.152μm | 6μin | ROHS3 Compliant | - | ||
![]() 21700601 LAPP | 481 |
| - | 11 Weeks | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | IDC | - | Plug | Silver | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | RoHS Compliant | Cat6a | ||
![]() 937-SP-3046R-SL Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | 150V | Bulk | 2004 | 30 | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | 1.5A | - | Unshielded | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 6p4c (RJ11, RJ14) | 0.652 16.56mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | ||
![]() MTP-64-G Adam Tech | 697 |
| - | 9 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | - | Copper Alloy | STRAIGHT | 125°C | -65°C | 150V | Bulk | - | MTP | Active | 1 (Unlimited) | IDC | - | Plug | Clear | 1 | OFFSET LATCH, OVAL WIRE TYPE | - | 1.5A | 6 | Unshielded | - | UL, CSA | Gold | COMMERCIAL | - | MALE | 0.525 inch | TELCOM, MODULAR | 20mOhm | - | 500000000Ohm | 1000VAC V | 1 | 750 Cycles | 6p4c (RJ11, RJ14) | 0.525 13.34mm | 50.0μin 1.27μm | 50μin | ROHS3 Compliant | - | ||
![]() NMP-8255-100J Quest Technology International Inc. | In Stock | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 250V | Bulk | - | NMP | Active | - | IDC | - | Plug | Clear | - | - | - | 2A | - | Unshielded | - | - | Gold | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | Cat5e | ||
![]() VDV826-762 Klein Tools, Inc. | In Stock | - | - | 2 Weeks | Polyvinyl Chloride (PVC) | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | - | Pass-Thru™ | Active | Not Applicable | - | - | Plug | Clear | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 0.875 22.23mm | 50.0μin 1.27μm | - | - | - | ||
![]() 0900751033 Molex | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | - | Phosphor Bronze | - | - | - | 125V | Bulk | - | 90075 | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | 1.5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 6p4c (RJ11, RJ14) | - | 50.0μin 1.27μm | - | ROHS3 Compliant | Cat3 | ||
![]() 0936014798 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014799 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014786 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014763 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014762 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014739 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014755 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014811 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014806 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0936014723 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014746 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |