- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Shield Material | Cable Types | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Current Rating | Reference Standard | Contact Finish | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Durability | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | Plating Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936014722 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014754 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014830 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014734 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014787 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014822 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014819 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014732 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936014756 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-39300-001 Stewart Connector | In Stock | - | - | 8 Weeks | Zinc Alloy | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze Alloy | - | - | - | - | Bulk | - | 39 | - | Active | 1 (Unlimited) | IDC | - | Plug | Silver | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | 23-26 AWG | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Strain Relief | 1.736 44.10mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat6 | ||
![]() 09451819001XL HARTING | 166 |
| Datasheet | 15 Weeks | Polyamide (PA), Nylon | Stainless Steel | Round Cable, Not Specified | Copper Alloy | - | - | - | - | Bulk | - | ix Industrial® | - | Active | Not Applicable | IDC | - | Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | 22-28 AWG | - | - | - | - | - | 10p10c (RJ50) | Shielded | 1.126 28.60mm | 7.87μin 0.200μm | - | - | - | - | ||
![]() 130H405032-E METZ CONNECT USA Inc. | In Stock | - | - | 5 Weeks | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | Tin Bronze | - | - | - | 50V | Bulk | - | - | - | Active | Not Applicable | IDC | - | Plug | Blue | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Housing, Locking Hook, Strain Relief | 1.960 49.78mm | - | - | RoHS Compliant | - | Cat8.1 | ||
![]() NMP-8755-100J Quest Technology International Inc. | In Stock | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | - | - | - | 250V | Bulk | - | NMP | - | Active | - | IDC | - | Plug | Clear | - | - | - | - | - | - | - | - | - | 2A | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 50.0μin 1.27μm | - | - | - | Cat6 | ||
![]() SPS626-C Panduit Corp | 131 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DCC-RJ6T-310 Conxall/Switchcraft | In Stock | - | - | 8 Weeks | Thermoplastic | - | Round Cable, Solid or Stranded Wires | Copper Alloy | - | - | - | 1000V | Bulk | - | 310 | - | Active | 1 (Unlimited) | - | - | Plug | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.035 51.70mm | - | - | ROHS3 Compliant | - | Cat6 | ||
![]() A-MO-8/8-SRS Assmann WSW Components | 45 |
| - | - | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | 125°C | -40°C | 250V | Bulk | 2012 | A-MO | e4 | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | Translucent - Clear | 1 | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | 8 | Shielded | - | 2A | UL | Gold | COMMERCIAL | 0.315 inch | FEMALE | - | - | 0.978 inch | 2A | TELCOM, MODULAR | - | - | 500000000Ohm | 500VAC V | Round | 1 | - | 8p8c (RJ45, Ethernet) | - | 0.978 24.84mm | 6.00μin 0.152μm | 6μin | Non-RoHS Compliant | Lead Free | - | ||
![]() 940-SP-3088R-031 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | 150V | Bulk | 2008 | 30 | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Blue | - | - | - | - | - | - | - | - | - | 1.5A | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | ||
![]() A-MO 4/4 F50 Assmann WSW Components | 45 |
| - | 23 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Copper Alloy | - | - | - | 250V | Bulk | - | A-MO | - | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | - | - | - | - | - | - | - | - | - | 2A | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | 0.533 13.54mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | ||
![]() 0950432801 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Bulk | - | 95043 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | ROHS3 Compliant | - | Cat5 | ||
![]() A-MO 8/8 F50 Assmann WSW Components | 72743 |
| - | 23 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Copper Alloy | STRAIGHT | 125°C | -40°C | 250V | Bulk | 2016 | A-MO | e4 | Active | 1 (Unlimited) | IDC | - | Plug | Translucent - Clear | 1 | ROHS COMPLIANT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A | 8 | Unshielded | - | - | UL | Gold | COMMERCIAL | 0.315 inch | MALE | 94V-2 | NO | 0.978 inch | - | TELCOM, MODULAR | 35mOhm | - | 500000000Ohm | 500VAC V | - | 1 | 500 Cycles | 8p8c (RJ45, Ethernet) | - | 0.978 24.84mm | 50.0μin 1.27μm | 50μin | ROHS3 Compliant | - | - |