- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Current Rating (Amps) | Shielding | Ingress Protection | Contact Finish | Wire Gauge | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 943-SP-370808SM2-A380 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | 150V | Bulk | 2004 | 37 | Active | 1 (Unlimited) | IDC | Plug | Translucent - Clear | 1.5A | Shielded | - | Gold | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.030 26.16mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() 1406338 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | 50V | Bulk | 2018 | - | Active | - | IDC | Plug | - | 1.75A | Shielded | IP20 | Gold | 24-26 AWG | 6p6c (RJ11, RJ12, RJ14, RJ25) | Shock Resistant, Vibration Resistant | - | - | RoHS Compliant | Cat5 | ||
![]() PX0894/B Bulgin | 95 |
| Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | Bulk | - | Ethernet Buccaneer® | Active | 1 (Unlimited) | IDC | Plug | - | 1.5A | Shielded | IP68 | Gold | 24-28 AWG | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 3.051 77.50mm | - | ROHS3 Compliant | Cat6a | ||
![]() 1406341 Phoenix Contact | 21 |
| Datasheet | 10 Weeks | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | 50V | Bulk | 2018 | - | Active | - | IDC | Plug | - | 1.75A | Shielded | IP20 | Gold | 24-26 AWG | 6p6c (RJ11, RJ12, RJ14, RJ25) | Shock Resistant, Vibration Resistant | - | - | RoHS Compliant | Cat5 | ||
![]() 1406335 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | 50V | Bulk | 2018 | - | Active | - | IDC | Plug | - | 1.75A | Shielded | IP20 | Gold | 24-26 AWG | 6p6c (RJ11, RJ12, RJ14, RJ25) | Shock Resistant, Vibration Resistant | 0.17' 53.0mm | - | RoHS Compliant | Cat5 | ||
![]() 1300540001 Molex | 45 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-39100-027 Stewart Connector | In Stock | - | Datasheet | - | - | - | - | - | - | 150V | Bulk | - | 39 | Obsolete | Not Applicable | - | Plug | - | 1.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-39200-001 Stewart Connector | In Stock | - | Datasheet | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | 150V | Bulk | - | 39 | Obsolete | Not Applicable | IDC | Plug | Translucent - Clear | 1.5A | - | - | Gold | - | 8p8c (RJ45, Ethernet) | - | 0.950 24.13mm | 50.0μin 1.27μm | - | Cat6 | ||
![]() SS-39300-004 Stewart Connector | In Stock | - | - | 12 Weeks | Zinc Alloy | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze Alloy | - | Bulk | - | - | Active | 1 (Unlimited) | IDC | Plug | Silver | - | Shielded | IP20 | Gold | 22-26 AWG | 8p8c (RJ45, Ethernet) | Strain Relief | - | 50.0μin 1.27μm | ROHS3 Compliant | Cat6a | ||
![]() SS-39500-001 Stewart Connector | In Stock | - | - | 6 Weeks | Polycarbonate (PC) | Phosphor Bronze | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | Bulk | - | Qwik RJ45™ | Active | 1 (Unlimited) | IDC | Plug | Clear | - | Unshielded | - | Gold | 24-26 AWG | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat6 | ||
![]() SS-39500-005 Stewart Connector | In Stock | - | - | 6 Weeks | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | Bulk | - | Qwik RJ45™ | Active | 1 (Unlimited) | IDC | Plug | Clear | - | Unshielded | - | Gold | 24-26 AWG | 8p8c (RJ45, Ethernet) | Molded Boot | - | 50.0μin 1.27μm | ROHS3 Compliant | Cat6 | ||
![]() 900001549 Lumberg Automation | 45 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015830608 Molex | In Stock | - | Datasheet | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | - | Phosphor Bronze | - | Bulk | - | SEMCONN | Obsolete | 1 (Unlimited) | IDC | Plug | Translucent - Clear | - | Shielded | - | Gold | - | 4p4c (RJ9, RJ10, RJ22) | - | 0.890 22.61mm | 50.0μin 1.27μm | Non-RoHS Compliant | - | ||
![]() PA9520 Tempo Communications | In Stock | - | Datasheet | - | - | - | Flat Oval or Round Cable, Solid or Stranded Wires | - | - | - | Bulk | - | - | Discontinued | - | IDC | Plug | Translucent - Blue | - | Unshielded | - | Gold | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | 50.0μin 1.27μm | RoHS Compliant | - | ||
![]() 0936060143 Molex | In Stock | - | - | 10 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC4D0042-1908NX-4-J TE Connectivity Aerospace, Defense and Marine | 993 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0936060135 Molex | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900001546 Lumberg Automation | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-51000-014 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 940-6-SP-3046VB-1 Stewart Connector | In Stock | - | Datasheet | - | Polycarbonate (PC) | - | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | 150V | Bulk | - | 30 | Obsolete | Not Applicable | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | 6p4c (RJ11, RJ14) | - | 0.525 13.34mm | 50.0μin 1.27μm | - | - |