- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Shield Material | Cable Types | Contact Materials | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Current Rating (Amps) | Shielding | Ingress Protection | Contact Finish | Wire Gauge | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-39100-037 Stewart Connector | In Stock | - | Datasheet | - | - | - | - | - | 150V | Bulk | 39 | Obsolete | Not Applicable | - | Plug | - | 1.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() 943-SP-370808M2-A493 Stewart Connector | In Stock | - | Datasheet | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 37 | Obsolete | Not Applicable | IDC | Plug | Translucent - Clear | 1.5A | Unshielded | - | Gold | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | - | - | ||
![]() 09451451521XL HARTING | 45 |
| - | 4 Weeks | Thermoplastic | - | Round Cable, Stranded Wires | Copper Alloy | - | Bulk | Han® PushPull | Active | Not Applicable | IDC | Plug | Black | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | Gold | 24-28 AWG | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 2.756 70.00mm | - | - | Cat6a | ||
![]() 130G405032-E METZ CONNECT USA Inc. | In Stock | - | - | 5 Weeks | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | Tin Bronze | 50V | Bulk | - | Active | Not Applicable | IDC | Plug | Red | - | Shielded | IP20 | Gold | 22-27 AWG | 8p8c (RJ45, Ethernet) | Housing, Locking Hook, Strain Relief | 1.960 49.78mm | - | RoHS Compliant | - | ||
![]() 0015830508 Molex | In Stock | - | Datasheet | - | Polycarbonate (PC) | - | Round Cable, Not Specified | Phosphor Bronze | - | Bulk | SEMCONN | Obsolete | 1 (Unlimited) | IDC | Plug | Translucent - Clear | - | Shielded | - | Gold | - | 4p4c (RJ9, RJ10, RJ22) | - | - | 50.0μin 1.27μm | Non-RoHS Compliant | - | ||
![]() 0015830504 Molex | In Stock | - | Datasheet | - | Polycarbonate (PC) | - | Round Cable, Not Specified | Phosphor Bronze | - | Bulk | SEMCONN | Obsolete | 1 (Unlimited) | IDC | Plug | Translucent - Clear | - | Shielded | - | Gold | - | 4p4c (RJ9, RJ10, RJ22) | - | - | 50.0μin 1.27μm | Non-RoHS Compliant | - | ||
![]() SS-39100-025 Stewart Connector | In Stock | - | Datasheet | - | - | - | - | - | 150V | Bulk | 39 | Obsolete | Not Applicable | - | Plug | - | 1.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-37200-027 Stewart Connector | In Stock | - | Datasheet | - | Polycarbonate (PC) | Brass | - | Phosphor Bronze | - | Bulk | 37 | Obsolete | Not Applicable | IDC | Plug | Translucent - Clear | - | Shielded | - | Gold | - | 8p8c (RJ45, Ethernet) | - | 0.950 24.13mm | 50.0μin 1.27μm | - | - | ||
![]() SS-37000-005 Stewart Connector | In Stock | - | Datasheet | - | Polycarbonate (PC) | Brass | - | Phosphor Bronze | - | Bulk | 37 | Obsolete | Not Applicable | IDC | Plug | Translucent - Clear | - | Shielded | - | Gold | - | 8p8c (RJ45, Ethernet) | - | - | 50.0μin 1.27μm | - | - | ||
![]() SS-51000-008 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-39100-032 Stewart Connector | In Stock | - | Datasheet | - | - | - | - | - | 150V | Bulk | 39 | Obsolete | Not Applicable | - | Plug | - | 1.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-39200-015 Stewart Connector | In Stock | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Copper Alloy | - | Bulk | 39 | Obsolete | 1 (Unlimited) | Crimp | Plug | Translucent - Clear; Black Boot | - | Shielded | - | Gold | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.670 42.42mm | 50.0μin 1.27μm | - | Cat6a | ||
![]() SS-39100-034 Stewart Connector | In Stock | - | Datasheet | - | - | - | - | - | 150V | Bulk | 39 | Obsolete | Not Applicable | - | Plug | - | 1.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-39300-003 Stewart Connector | In Stock | - | - | 12 Weeks | Zinc Alloy | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze Alloy | - | - | - | Active | 1 (Unlimited) | IDC | Plug | Silver | - | Shielded | IP20 | Gold | 22-26 AWG | 8p8c (RJ45, Ethernet) | Strain Relief | - | 50.0μin 1.27μm | ROHS3 Compliant | Cat6 | ||
![]() SS-39500-002 Stewart Connector | In Stock | - | - | 6 Weeks | Polycarbonate (PC) | Phosphor Bronze | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | Bulk | Qwik RJ45™ | Active | 1 (Unlimited) | IDC | Plug | Clear | - | Unshielded | - | Gold | 24-26 AWG | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat6 | ||
![]() 35660ZN Amphenol PCD | 2102 |
| Datasheet | 14 Weeks | - | - | Round Cable, Not Specified | - | - | - | RJF TV | Active | 1 (Unlimited) | IDC | Plug | Black | - | Unshielded | IP68 - Dust Tight, Waterproof | - | - | 8p4c (RJ45, Ethernet) | Circular Threaded Coupling | 2.205 56.00mm | - | RoHS Compliant | Cat5e | ||
![]() 0015830506 Molex | In Stock | - | Datasheet | - | Polycarbonate (PC) | - | Round Cable, Not Specified | Phosphor Bronze | - | Bulk | SEMCONN | Obsolete | 1 (Unlimited) | IDC | Plug | Translucent - Clear | - | Shielded | - | Gold | - | 4p4c (RJ9, RJ10, RJ22) | - | - | 50.0μin 1.27μm | Non-RoHS Compliant | - | ||
![]() PA9546 Tempo Communications | In Stock | - | Datasheet | - | - | - | Flat Oval or Round Cable, Solid or Stranded Wires | - | - | Bulk | - | Discontinued | - | IDC | Plug | Translucent - Clear | - | Unshielded | - | Gold | - | 8p8c (RJ45, Ethernet) | - | - | 50.0μin 1.27μm | RoHS Compliant | Cat5e | ||
![]() 45742 Tempo Communications | In Stock | - | Datasheet | 4 Weeks | - | - | Round Cable, Solid Wires | - | - | Bulk | - | Obsolete | 1 (Unlimited) | Crimp | Plug | Translucent - Clear | - | Unshielded | - | Gold | - | 6p4c (RJ11, RJ14) | - | - | - | Non-RoHS Compliant | - | ||
![]() 45738 Tempo Communications | In Stock | - | Datasheet | - | - | - | Flat Oval Cable, Stranded Wires | - | - | Bulk | - | Obsolete | 1 (Unlimited) | Crimp | Plug | Translucent - Clear | - | Unshielded | - | Gold | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | Non-RoHS Compliant | - |