- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Number of Ports | Max Voltage Rating (DC) | Halogen Free | Glow Wire Compliant | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0757830336 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 68 | 80°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | 22.57mm | - | - | - | Gold | - | 68 | - | - | - | Black | - | - | 68 | 30V | - | Receptacle | 1 | - | - | - | Board Guide | 30.6mm | 30.0μin 0.76μm | No | ROHS3 Compliant | - | - | ||
![]() 0473910000 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide | - | Tape & Reel (TR) | - | 47391 | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -35°C | Black | - | Male | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Right Angle | 7.7mm | - | - | 50mA | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 6 | - | - | Plug | 1 | 15V | - | - | Board Guide, Shielded | 21.1mm | Flash | No | ROHS3 Compliant | - | - | ||
![]() 0878390017 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | POLYETHYLENE | Polymer | PHOSPHOR BRONZE | Tape & Reel (TR) | - | 87839 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | 55°C | 0°C | - | 2 | Female | POLARIZED | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 800μm | 29 | Vertical | 8.5mm | - | - | 1.5A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Receptacle | 1 | - | - | - | Board Guide, Mating Guide | 42.73mm | 30.0μin 0.76μm | No | ROHS3 Compliant | - | - | ||
![]() 0757830111 Molex | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 36 | 80°C | -40°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | 22.57mm | - | - | 500mA | Gold | - | - | - | - | - | Black | - | - | - | 30V | - | Receptacle | 1 | 30V | - | - | Board Guide | 17.8mm | 15.0μin 0.38μm | No | ROHS3 Compliant | - | - | ||
![]() 0678005012 Molex | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | - | Thermoplastic | Brass | Tray | - | 67800 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SATA | - | 85°C | -55°C | Black | 1 | - | POLARIZED, SHROUDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | 6.45mm | - | - | 1.5A | Gold | - | 7 | - | MALE | 94V-0 | - | - | - | - | - | - | Header, Shrouded | - | - | - | - | Board Guide | 16.9mm | 30.0μin 0.76μm | No | ROHS3 Compliant | - | - | ||
![]() 0755860101 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | - | POLYETHYLENE | - | NOT SPECIFIED | Tape & Reel (TR) | - | iPass PCI Express 75586 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 26 | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | - | ROHS3 Compliant | - | - | ||
![]() 0761015001 Molex | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | - | 76101 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 80 (20 x 4) | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | - | - | - | 500mA | Gold | - | - | - | - | - | - | - | - | 80 | - | - | Receptacle with Cage, Ganged (2x2) | - | - | - | - | Board Guide, EMI Shielded | - | 30.0μin 0.76μm | No | ROHS3 Compliant | - | - | ||
![]() FX16-21S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Tape & Reel (TR) | - | FX16 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Multi-Purpose | 21 | - | - | Black | 1 | - | - | 8536.69.40.40 | Latch | - | - | - | - | - | - | - | 508μm | - | - | - | - | unknown | 500mA | Gold | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Solder Retention | - | 3.94μin 0.10μm | - | RoHS Compliant | - | Lead Free | ||
![]() 0473065002 Molex | In Stock | - | Datasheet | 13 Weeks | Gold | - | Surface Mount | SMD/SMT | - | - | Thermoplastic | Brass | Tape & Reel (TR) | - | 47306 | - | - | Active | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -55°C | Black | 1 | - | - | - | - | 15V | - | - | - | - | - | - | 1.27mm | - | Vertical | - | - | - | 1.5A | Gold | - | - | - | - | - | - | - | - | 7 | - | - | Header, Shrouded | - | - | Low Halogen | Non-compliant | Board Guide | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | - | ||
![]() 0757840156 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | iPass 75784 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | - | ROHS3 Compliant | - | - | ||
![]() 0678005015 Molex | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | POLYETHYLENE | Thermoplastic | Brass | Tray | - | 67800 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SATA | - | 85°C | -55°C | Black | 1 | - | POLARIZED, SHROUDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | 6.45mm | - | - | 1.5A | Gold | - | 7 | - | MALE | 94V-0 | - | NO | - | - | - | - | Header, Shrouded | - | - | - | - | Board Guide | 16.9mm | 15.0μin 0.38μm | No | ROHS3 Compliant | - | - | ||
![]() GT17HN-4DP-2DS(A)(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | 4 | - | - | - | Tray | 2011 | GT17 | - | - | Active | 1 (Unlimited) | - | Solder | - | Automotive LAN Connector | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | - | Thermoplastic | Copper | Tray | 2006 | SBH | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | 55°C | 0°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 12mm | - | - | 1.5A | Gold | - | 29 | - | - | - | - | - | 1GOhm | - | - | 1.5A | Plug | 1 | - | - | - | - | 45.33mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0755860008 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | Tape & Reel (TR) | - | iPass PCI Express 75586 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | - | ||
![]() 0757840007 Molex | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | - | POLYETHYLENE | Thermoplastic | NOT SPECIFIED | Tape & Reel (TR) | - | iPass 75784 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | 80°C | -40°C | - | - | Female | IPASS, POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Vertical, Right Angle | 12.12mm | - | - | - | Gold | - | 26 | - | - | 94V-0 | Black | NO | - | - | 30V | - | Receptacle | 1 | 30V | - | - | Board Guide | 13.8mm | 15.0μin 0.38μm | - | ROHS3 Compliant | - | - | ||
![]() 0757840332 Molex | In Stock | - | Datasheet | 24 Weeks | - | - | Surface Mount | - | - | POLYETHYLENE | - | NOT SPECIFIED | Tape & Reel (TR) | - | iPass 75784 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 68 | - | - | - | - | - | IPASS, POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | - | ROHS3 Compliant | - | - | ||
![]() SFP0-3030-L Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | 80 | - | - | COPPER ALLOY | Tray | 2010 | - | e4 | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 80 (20 x 4) | - | - | - | - | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | 80 | Right Angle | - | - | unknown | - | Gold | - | - | - | - | - | - | NO | - | - | - | - | Receptacle with Cage, Ganged (2x2) | 2 | - | - | - | Board Guide, EMI Shielded, Light Pipe | - | - | - | RoHS Compliant | - | - | ||
![]() SFP013-L Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | COPPER ALLOY | Tray | 2012 | - | e4 | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | SFP | 40 (20 x 2) | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | 40 | Right Angle | - | 40 | - | - | Gold | - | - | - | FEMALE | - | - | NO | - | - | - | - | Receptacle with Cage, Ganged (2x1) | 2 | - | - | - | Board Guide, EMI Shielded | - | 30.0μin 0.76μm | - | RoHS Compliant | - | - | ||
![]() 0756405002 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | - | POLYCARBONATE/THERMOPLASTIC | - | NOT SPECIFIED | Tray | - | 75640 | e3 | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 40 (20 x 2) | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | - | - | - | Gold | - | - | - | FEMALE | - | - | NO | - | - | - | - | Receptacle with Cage, Ganged (2x1) | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Tray | 2007 | 5622 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SATA | 22 | 85°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 1.5A | Gold | 1.27mm | 22 | - | - | - | Black | - | 1GOhm | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | Lead Free |