- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Insulation Diameter Rangeu2009 | Body Orientation | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Seal Typeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Ferrule Materialu2009 | Included Lightpipeu2009 | Insert Arrangement | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Resistance to Hydrocarbonsu2009 | Seal Materialu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Contact Gender | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 953119-1 TE Connectivity | 26070 |
| - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 953119-1 | 20POS MQS REC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284714-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | Brown | PA GF | Cover Assembly | - | - | - | - | With | 284714-3 | 24 POS AIRBAG CONN SHELL WITH | - | - | - | 50.0000 ppm/°C | 18 Ohm | - | 50 W | - | - | 5 | - | 72.5 mm | 30 mm | ||
![]() 2057183-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | 2057183-2 | 1x4 QSFP Kit Assy, LP& HS, SAN | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2387549-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Crimp Ferrule | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-104 – 284u2009°Fu2009] | - | - | - | - | - | - | - | - | - | No | - | 2387549-1 | CU ALLOY,INNER FERRULE,70SQ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2305020-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1-2305020-2 | PLUG ASSY, KEY B, CPA, HVA280-2PHI, 4MM2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2289708-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | - | - | - | 5-2289708-1 | QSFP28, 1X3, CAGE ASSY, SPRING, HS, SQLP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1719040-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-1719040-1 | 1X8 POS GET-MALE-CONNECTOR,CONN KIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAR2SC68-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | .137, .196 | 3.48, 4.98 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | CAR2SC68-001 | CAR RECPT DIN9680 2way, IP68 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2291859-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Housing for Female Terminals | B | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | No | - | 2291859-2 | GM CONNECTOR ASSEMBLY, FAKRA 90 | - | - | - | 25 ppm/K | 200 kOhm | - | 0.4 W | Sulfur Resistant | - | 0.1 | - | 3.2 mm | 1.6 mm | ||
![]() 2320918-4 TE Connectivity | In Stock | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | Housing for Male Terminals | - | - | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2320918-4 | 12POS,AMPSEAL 16,PIN HSG ASSY,SLD,COD 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2320932-1 TE Connectivity | 10 |
| - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | Housing for Female Terminals | - | - | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2320932-1 | 2POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 963294-1 TE Connectivity | 590000 | - | - | - | 1.2 – 2.1u2009mmu2009[u2009.047 – .083u2009inu2009] | - | 5.2u2009mmu2009[u2009.205u2009inu2009] | - | - | - | Single Wire Seal (SWS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poor | Silicone | - | - | 963294-1 | SINGLE WIRE SEAL INSULATION DI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 827580-2 TE Connectivity | In Stock | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 827580-2 | 7P MIN D-FED KONTGH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2299123-5 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | Housing for Female Terminals | - | - | - | Wire-to-Bus Bar, Wire-to-Panel | - | - | - | - | 21-39 | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Cable Mount | 1 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1-2299123-5 | 1POS,P2P,SOC HSG ASSY,180DEG,CODE,UL94V0 | Crimp | - | -65 to 200 °C | - | - | Plug | - | - | PIN | - | No | 31.34 mm | - | ||
![]() 1-965423-1 TE Connectivity | 1031 |
| - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Housing for Male Terminals | - | - | - | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | No | - | 1-965423-1 | TAB HOUSING2,8 10POS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2289732-0 TE Connectivity | In Stock | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | Housing for Female Terminals | Z | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-2289732-0 | KIT, HOUSING, CPA, INLINE FEMALE, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241026-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1241026-1 | MODU TSP BUSTE2X19P | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2327025-4 TE Connectivity | In Stock | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | Housing for Female Terminals | - | - | - | Board-to-Board | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2327025-4 | 3POS,8MM HV,REC HSG,180 DEG,ASSY,SLD,V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2314189-3 TE Connectivity | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | -40 – 125u2009°Cu2009[u2009-104 – 257u2009°Fu2009] | - | - | - | - | - | - | - | - | - | Yes | - | 2314189-3 | PROTECTIVE COVER. IPT 16-50MM SQ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2132403-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | 1-2132403-5 | 2X5 SFP+ EMI Sprg 4 LP Sn Enhanced | - | - | - | - | - | - | - | - | - | - | - | - | - |