- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Automotive Connector Accessory Typeu2009 | Body Orientation | Cable Exit Angleu2009 | Cage Typeu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Insert Arrangement | Lightpipe Configurationu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Operating Temperature | Type | Number of Rows | Gender | Pitch | Number of Contacts | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2371035-1 TE Connectivity | 9037 |
| - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Cable-to-Panel | - | - | - | - | - | - | 4u2009mmu2009[u20091.57u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Yes | - | 1-2371035-1 | 2POS,DIA 4MM,SOC HSG ASSY,SLD,COD A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2371113-2 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Cable-to-Panel | - | - | - | - | - | - | 4u2009mmu2009[u20091.57u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Yes | - | 1-2371113-2 | 3POS,DIA 4MM,PIN HSG ASSY,SLD,COD B | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2370703-2 TE Connectivity | In Stock | - | - | - | DT06-3S-TEL2 | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.55u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 2-2370703-2 | 3POS,DIA 1.5MM,SOC HSG ASSY,SLD,COD NEUT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2356607-3 TE Connectivity | 4020 |
| - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Plug | Cable-to-Cable | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | - | 1-2356607-3 | 3POS,MCON 1.2,REC HSG ASSY,SLD,COD C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2361706-2 TE Connectivity | 84 | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | 10 | - | - | Cage Assembly | - | - | - | - | - | 1-2361706-2 | CAGE ASSY, QSFP -DD 1X1, CUST HS, 0 REAR | - | Heat Sink | - | - | - | - | - | - | - | - | - | ||
![]() 4-2112780-4 TE Connectivity | In Stock | - | - | Tin | - | - | Straight | - | - | 3.5u2009mmu2009[u2009.137u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Board | Copper Alloy | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | Surface Mount | 18 | - | - | - | - | - | - | - | - | 4-2112780-4 | 18POS, MIXED,REC HSG,ASSY,SEAL | Solder | - | - | Shrouded | 1 | Header | 1 mm | 10 | - | - | - | ||
![]() 1-2035077-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.95u2009mmu2009[u2009.156u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | .025, .11 | .64, 2.8 | - | 4 | - | - | - | - | - | - | - | - | 1-2035077-2 | PLUG HSG, 4 POSN HYBRID 0.64/2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1420000-1 TE Connectivity | 2500 |
| - | Gold | - | - | Straight | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Wire | - | - | - | 11-2 | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | Wall Mount | 32 | - | - | - | - | - | - | - | - | 1420000-1 | 32POS MQS REC | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | SKT | No | 32.69 mm | ||
![]() 2292865-2 TE Connectivity | 10 |
| - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PA | Backshell | - | With | 2292865-2 | AS16 BACKSHELL, 12P CAP, NC20, MC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1318694-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.2u2009mmu2009[u2009.086u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | No | - | 1318694-1 | 025 IDC LOCK HSG 16P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-2208100-1 TE Connectivity | 8047 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Black | - | Cover | - | Without | 9-2208100-1 | PROTEC. COVER 8MM HV,2POS PINHEADER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2366066-3 TE Connectivity | 2470 | - | - | - | - | - | - | - | - | - | .118, .138 | 3, 3.5 | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.15u2009mmu2009[u2009.045u2009inu2009] | - | - | - | 48 | - | - | - | - | - | - | - | - | 2366066-3 | 48POS,MCON 1.2,TAB HSG ASSY,UNSLD,COD C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103168-2 TE Connectivity | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | Black | PA | - | - | - | 2103168-2 | CABLE SEAL RETAINER, SIZE 2, BK, HVA280 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1418639-5 TE Connectivity | 6000 |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | 1-1418639-5 | 2POS MQS REC COD A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2180324-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | Elastomeric Gasket | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | 2180324-4 | zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103155-2 TE Connectivity | 4 | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | Black | PA | - | - | - | 2103155-2 | COLLET, SIZE 2, HVA280 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-19SN-L005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | .063, .094 | 1.59, 2.39 | - | - | - | - | 19 | - | - | - | - | - | - | Yes | - | HD36-24-19SN-L005 | PLG, 19P, AL, N THD ADPT NODRAIN,12/16,S | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM04-12PA-EE04 TE Connectivity | In Stock | - | - | - | DTM04-12PA-EE04-RU | - | - | - | - | 4.19u2009mmu2009[u2009.165u2009inu2009] | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | DTM04-12PA-EE04 | REC, 12P, BLK, N, HIGH TEMP, A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-12SA-CE06 TE Connectivity | 2567 | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | DT06-12SA-CE06 | PLG, 12P, GRY, E, SEAL RET, ENH KEY, A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM12P-BT-BK TE Connectivity | In Stock | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PVC | Boot | - | With | DTM12P-BT-BK | BOOT, 12P, REC, ST, BLK | - | - | - | - | - | - | - | - | - | - | - |