- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Accepts Cable Insulation Diameter Rangeu2009 | Base/Housing Material | Body Orientation | Cable Exit Angleu2009 | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Lightpipe Optionsu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Voltage Rating | Number of Positionsu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Resistance to Hydrocarbonsu2009 | Seal Materialu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Operating Temperature | Type | Color | Number of Rows | Gender | Number of Contacts | Housing Color | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1326042-1 TE Connectivity | 10 |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 26 | - | - | - | - | - | - | - | - | - | 1326042-1 | LAC CARRIER, 26 POS, 0.64MM, A KEY | - | - | - | - | - | - | - | - | ||
![]() 1438454-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Wire-to-Wire | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | Yes | - | 1438454-1 | 0.64MM,3 POSN SEALED PLUG ASSY | - | - | - | - | - | - | - | - | ||
![]() 2-1488107-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Yes | - | 2-1488107-1 | OPTION PLUG W/ CPA AND ONLY CI | - | - | - | - | - | - | - | - | ||
![]() 1326136-1 TE Connectivity | In Stock | - | - | - | - | - | - | 70° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Nylon GF | Shield Assembly | - | - | - | With | 1326136-1 | 26WAY LAC SINGLE GEAR ASMBLY | - | - | - | - | - | - | - | - | ||
![]() 1-1326226-0 TE Connectivity | In Stock | - | - | - | - | - | - | 70° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Nylon GF | Shield Assembly | - | - | - | With | 1-1326226-0 | 32WAY LAC SHIELD ASSEMBLY 70 D | - | - | - | - | - | - | - | - | ||
![]() 2316569-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | Not Optional | - | - | - | - | - | SFP+ | Cage Assembly | - | - | - | - | - | - | - | 2316569-1 | SFP+ 1X1 CAGE ASSY, WITH HEATSINK | - | - | - | - | - | - | - | - | ||
![]() 2375501-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | Black, Orange | PA GF | Sealing Cover | - | - | - | With | 2375501-4 | CHARGE INLET, COMBO 1, 90 DEGREE | - | - | - | - | - | - | - | - | ||
![]() 2372133-2 TE Connectivity | 94 | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.032u2009inu2009] | - | - | - | - | Cable-to-Board | - | - | - | - | - | - | - | 76 | - | Connector | - | - | - | - | - | No | - | 2372133-2 | RCPT CONN 76 POSN QSFP-DD 112 | - | - | - | - | - | - | - | - | ||
![]() 1-1355123-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .098, .137 | 2.5, 3.5 | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | .025, .059 | .63, 1.5 | - | 60 | - | - | - | - | - | - | - | - | - | 1-1355123-3 | CARRIER HSG 60POS,ASSY | - | - | - | - | - | - | - | - | ||
![]() 1534661-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1534661-1 | PIN HSG 2POS,MQS | - | - | - | - | - | - | - | - | ||
![]() 1376235-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.1u2009mmu2009[u2009.122u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Yes | - | 1376235-1 | MQS SOCKET HSG 3P ASSY | - | - | - | - | - | - | - | - | ||
![]() 1-1534157-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | No | - | 1-1534157-1 | 4POS MQS TAB COD A | - | - | - | - | - | - | - | - | ||
![]() 284360-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | Gray | PA GF | Cover Assembly | - | - | - | With | 284360-2 | 18 POS. FRAME ASSY FOR MQS CON | - | - | - | - | - | - | - | - | ||
![]() 185311-1 TE Connectivity | 42465 |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 185311-1 | 6POS MQS REC | - | - | - | - | - | - | - | - | ||
![]() 185879-1 TE Connectivity | 1354 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | Yellow | PBT GF | Cover Assembly | - | - | - | With | 185879-1 | 26W MQS COVER ASSY YELLOW | - | - | - | - | - | - | - | - | ||
![]() 185511-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Black | PBT GF | Cover - Cable Exit | - | - | - | With | 185511-1 | SHIELD+LEVER FOR MQS 8W+2 | - | - | - | - | - | - | - | - | ||
![]() 1376235-2 TE Connectivity | In Stock | - | - | - | - | Polyester | Straight | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | 275 | 3 | - | - | - | - | - | - | - | - | - | 1376235-2 | 3POS MQS REC SEALED COD B | -55 to 125 °C | Housing | - | 1 | Plug | 6Coaxial POS | Gray | 49.9 mm | ||
![]() 967609-1 TE Connectivity | 28003 |
| - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | 6.4u2009mmu2009[u2009.252u2009inu2009] | - | - | - | - | Single Wire Seal (SWS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poor | Silicone | - | - | 967609-1 | MPQ EINZELLEITDICHT | - | - | - | - | - | - | - | - | ||
![]() 1534579-1 TE Connectivity | 89 |
| - | Cross-Linked Polyvinylidene Fluoride | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 1534579-1 | 16POS MQS REC COD A | - | Solder Sleeve | Transparent Blue | - | - | - | - | - | ||
![]() 1241634-1 TE Connectivity | 4796 |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1241634-1 | 4POS MQS REC COD Z | - | - | - | - | - | - | - | - |