- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Insulation Diameter Rangeu2009 | Cable Exit Angleu2009 | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Hardware Accessory Typeu2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Tab Thicknessu2009(in) | Mating Tab Thicknessu2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Number of Portsu2009 | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | UL Flammability Ratingu2009 | Vibration Class Levelu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2348770-3 TE Connectivity | 5075 |
| - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | - | Black | PBT | Cover | - | - | - | - | 2348770-3 | HD MATEnet - COVER FOR SWS | - | - | - | ||
![]() 2141968-5 TE Connectivity | 505 |
| - | - | - | - | - | .15, .236, .26, .346 | 3.8, 6, 6.6, 8.8 | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | .025, .11, .248 | .64, 2.8, 6.3 | - | 46 | - | - | - | - | - | - | - | - | - | - | - | - | 2141968-5 | 46POS, MIXED,REC HSG,ASSY,SEALED | - | - | - | ||
![]() 2350891-4 TE Connectivity | 10 |
| - | - | - | - | 3.8u2009mmu2009[u2009.15u2009inu2009] | - | - | Receptacle | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Yes | - | - | 2350891-4 | 20POS,HYBRID,PIN HSG ASSY,SLD,COD D | - | - | - | ||
![]() 9-2348789-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Male Terminals | B | - | Wire-to-Wire | - | - | - | - | - | - | .015, .023 | .4, .6 | - | .019, .062 | .5, 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-2348789-2 | HD MATEnet 2+6 TAB ASSY, GRP E, FLANGED | - | - | - | ||
![]() 2348771-1 TE Connectivity | 10056 |
| - | 3.1 – 4.9u2009mmu2009[u2009.122 – .193u2009inu2009] | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | - | Single Wire Seal (SWS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicone Rubber | - | 50 | - | 2348771-1 | HD MATEnet SWS | - | - | - | ||
![]() 1-343296-0 TE Connectivity | In Stock | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | No | - | - | 1-343296-0 | 6W.POS.MATE TAB HSG.ANTI.BACKO | - | - | - | ||
![]() 2066567-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brackets | - | - | - | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | - | - | - | - | No | - | - | 2066567-1 | MOUNTING BRACKET, W105, ENGINE COMPT FRB | - | UL 94HB | 3G | ||
![]() 2170682-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | - | - | - | - | - | 2170682-1 | SFP+ 1x4 Cage, Heatsinks | - | - | - | ||
![]() 2289129-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | Standard | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 2 | - | - | - | - | - | - | - | 2289129-5 | ZQSFP+ CAGE& CONN 2X2, EMI SPRING, 2 LP | - | - | - | ||
![]() 5-2297812-3 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 5-2297812-3 | 3POS,HPF 1.2,REC HSG,ASSY,SLD | - | - | - | ||
![]() 5-2297811-3 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 5-2297811-3 | 3POS,HPF 1.2,REC HSG,ASSY,SLD | - | - | - | ||
![]() 5-2297807-2 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 5-2297807-2 | 3POS,HPF 1.2,REC HSG,ASSY,SLD | - | - | - | ||
![]() 5-2297796-3 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 5-2297796-3 | 2POS,HPF 1.2,REC HSG,ASSY,SLD | - | - | - | ||
![]() 2170754-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | 2170754-1 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | Heat Sink | - | - | ||
![]() 2170734-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | 6 | - | - | - | - | Cage Assembly | 1 x 6 | - | - | - | - | - | - | - | 2170734-1 | CAGE ASSY, 1X6, QSFP28, GASKET, LP | - | - | - | ||
![]() 2170708-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 6 | - | - | - | - | - | - | - | 2170708-6 | CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP | Heat Sink | - | - | ||
![]() 2-2170708-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 6 | - | - | - | - | - | - | - | 2-2170708-1 | CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP | Heat Sink | - | - | ||
![]() 2170704-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | 2170704-8 | CAGE ASSY, QSFP28 1X1, SPRING, HS | Heat Sink | - | - | ||
![]() 2272163-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Black | PA | Wire Cover | - | - | - | With | 2272163-1 | MCON WIRE DRESS, 4P, RIGHT ANGLE | - | - | - | ||
![]() 4-2170740-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | - | - | 4-2170740-1 | QSFP28, 1X3, CAGE ASSY, SPRING, HS, LP | Heat Sink | - | - |