- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive Connector Accessory Typeu2009 | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Codeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Included Lightpipeu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1801376-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85, 90, 100, 105, 110, 120 | 158, 167, 176, 185, 194, 212, 221, 230, 248 | - | - | - | Black | PBT GF | Cover - Cable Exit | - | Without | 1801376-1 | SHELL HSG, 5 POSN, 6.35NG1, LOW PROFILE | - | - | - | - | - | - | ||
![]() 6-2208804-5 TE Connectivity | In Stock | - | - | - | - | - | .098, .137, .27 | 2.5, 3.5, 7 | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | .025, .06, .11 | .63, 1.5, 2.8 | 53 | - | - | - | - | - | - | - | - | - | - | 6-2208804-5 | 53POS, MIXED,REC HSG,ASSY,SEALED | - | - | - | - | - | - | ||
![]() 2301859-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 28 | Internal/External EMI Springs | Yes | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 2 | - | - | - | - | - | 2301859-2 | ZQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 | - | - | - | - | - | - | ||
![]() 2388278-5 TE Connectivity | 1284 | - | - | Mounting Clips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-40 – 140u2009°Fu2009] | - | - | Yellow | PA6 GF | - | - | - | 2388278-5 | SLIDE,TAB HSG ASSY,GROUP D | - | - | - | - | - | - | ||
![]() 1-1823174-5 TE Connectivity | In Stock | - | - | - | - | 3.33u2009mmu2009[u2009.13u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Yes | - | 1-1823174-5 | 2POS,1.5MM SFC,REC HSG ASSY,SLD | - | - | - | - | - | - | ||
![]() 2-1418479-1 TE Connectivity | 760 |
| - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 2-1418479-1 | 8POS,AMP MCP1.5K,REC. HSG,CODB | - | - | - | - | - | - | ||
![]() 1394779-1 TE Connectivity | In Stock | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | 1.5u2009mmu2009[u2009.06u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1394779-1 | 1,5MM ST-GEH 4P | - | - | - | - | - | - | ||
![]() 1418919-1 TE Connectivity | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4, 7 | - | - | - | - | - | Black | PA | Cover - Cable Exit | - | With | 1418919-1 | MULTI CORE CABLE ADAPTER 90 DEGREE | - | - | - | - | - | - | ||
![]() 1534149-1 TE Connectivity | 91240 |
| - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | Black | PBT GF | - | - | - | 1534149-1 | MQS RETAINER ,BLACK | - | - | - | - | - | - | ||
![]() 1379219-1 TE Connectivity | 3900 |
| - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 1379219-1 | 12POS MQS REC | - | - | - | - | - | - | ||
![]() 1379101-1 TE Connectivity | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | Black | PBT GF | Cover Assembly | - | With | 1379101-1 | COV+LEV MQS 18W 90DEG BLK | - | - | - | - | - | - | ||
![]() 2-2203571-0 TE Connectivity | 25 |
| - | - | - | - | - | - | - | Housing for Male Terminals | Z | - | Cable-to-Cable | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | 2-2203571-0 | HOUSING, INLINE MALE, FAKRA | - | - | - | - | - | - | ||
![]() 953381-1 TE Connectivity | 10608 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | Black | PBT GF | - | - | - | 953381-1 | LOCKING DEVICE FOR 6W MQS | - | - | - | - | - | - | ||
![]() 2359325-9 TE Connectivity | In Stock | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Housing for Female Terminals | - | I | Cable-to-Cable | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2359325-9 | FEMALE KIT, CLIP SLOT, 2P, FAKRA | - | - | - | - | - | - | ||
![]() 1-2359325-2 TE Connectivity | In Stock | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Housing for Female Terminals | - | M | Cable-to-Cable | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1-2359325-2 | FEMALE KIT, CLIP SLOT, 2P, FAKRA | - | 25 ppm/°C | 665 Ohm | 0.15 W | Sulfur Resistant, Precision | 0.1 | ||
![]() 1-1719393-1 TE Connectivity | 630 |
| - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1-1719393-1 | 8POS, MCON 1.2 LL REC SEALED | - | - | - | - | - | - | ||
![]() 1745000-3 TE Connectivity | 8000 | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1745000-3 | 8POS MQS REC | 75 V | 25 ppm/°C | 10 kOhm | 0.05 W | Precision | 0.1 | ||
![]() 2005431-6 TE Connectivity | In Stock | - | - | - | - | - | .087, .157 | 2.2, 4 | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | .025, .09 | .64, 2.3 | 34 | - | - | - | - | - | - | - | - | - | - | 2005431-6 | 025/090 HYB 34P PLUG ASSY RED | - | 25 ppm/°C | 6.65 kOhm | 0.05 W | High Reliability | 0.1 | ||
![]() 2278586-2 TE Connectivity | In Stock |
| - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67 | - | - | - | - | - | Black | PBT GF | Wire Cover | - | - | 2278586-2 | 67 POS COVER ASSY TYPE45 | - | - | - | - | - | - | ||
![]() 936312-1 TE Connectivity | 127 |
| - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PA | Cover | - | With | 936312-1 | COVER HSG FOR 090 SLD 3P PLUG | - | - | - | - | - | - |