- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10026694-006 FCI | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | - | GOLD OVER NICKEL | - | FCI | - | Amphenol FCi | 10026694-006 | 10026694 | STRAIGHT | - | - | - | - | Obsolete | 5.69 | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 73 | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | TIN LEAD | - | - | - | - | ||
![]() 10100096-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | LOCKING | PEG | - | 1.801 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10129368-001C-TRLF | - | STRAIGHT | ONE | 1 | 55 °C | - | Active | 5.69 | Yes | e3 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | Headers and Edge Type Connectors | - | - | - | - | - | - | 29 | - | compliant | UL | COMMERCIAL | 1 | - | - | 0.217 inch | FEMALE | - | - | 0.321 inch | 1.5 A | - | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 500VDC V | 1 | 500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | BLACK | 30u inch | ||
Tiny WHSL | 550 | - | - | 13 Weeks | BOARD | POLYETHYLENE | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10029065-001C-TRLF | - | STRAIGHT | - | - | - | LEAD FREE | Active | 0.71 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | GUIDE PIN | PEG | LOCKING | 1.682 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10122272-001C-TRLF | - | STRAIGHT | ONE | - | 55 °C | - | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | UL | COMMERCIAL | - | - | - | 0.335 inch | FEMALE | - | - | 0.388 inch | 1.5 A | - | 15 mΩ | 1000000000 Ω | - | RECEPTACLE | SURFACE MOUNT | - | - | - | 500 Cycles | - | - | - | BLACK | 30u inch | ||
Tiny WHSL | 560 | - | - | 7 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10036876-013C-TRLF | - | STRAIGHT | - | 1 | - | LEAD FREE | Active | 5.7 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 1.27 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | 1.857 inch | GOLD (15) OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10105989-001C-TRLF | - | STRAIGHT | ONE | - | - | LEAD FREE | Active | 5.66 | Yes | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | compliant | UL | COMMERCIAL | - | - | - | - | MALE | - | - | 0.276 inch | - | HYBRID | - | - | - | PLUG | SOLDER | - | - | 1 | - | Matte Tin (Sn) | - | - | BLACK | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 10124712-002C-TRLF | 10124712-002C-TRLF | - | - | - | - | - | Obsolete | 8.47 | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | GUIDE PIN | PEG | LOCKING | 1.682 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10122272-003C-TRLF | - | STRAIGHT | ONE | - | 55 °C | - | Active | 2.31 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | UL | COMMERCIAL | - | - | - | 0.295 inch | FEMALE | - | - | 0.388 inch | 1.5 A | - | 15 mΩ | 1000000000 Ω | - | RECEPTACLE | SURFACE MOUNT | - | - | - | 500 Cycles | - | - | - | BLACK | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | PEG | - | 1.682 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10039845-001C-TRLF | 10039845 | RIGHT ANGLE | ONE | 1 | - | LEAD FREE | Obsolete | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 0.8 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.335 inch | FEMALE | 94V-0 | - | 0.388 inch | 1.5 A | - | 15 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 500 Cycles | TIN (50) OVER NICKEL | RECTANGULAR | - | BLACK | 30u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | LOCKING | - | - | 1.801 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10120818-001C-TRLF | 10120818 | STRAIGHT | ONE | - | - | - | Active | 1.64 | Yes | e3 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | UL | COMMERCIAL | - | - | - | 0.217 inch | MALE | - | - | 0.354 inch | - | HYBRID | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | 24.9088 N | BLACK | 30u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10045103-002C-TRLF | - | STRAIGHT | - | 1 | - | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.27 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10035690-022-4WLF | - | STRAIGHT | - | - | - | LEAD FREE | Obsolete | 5.28 | Yes | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10035690-023-4WLF | - | STRAIGHT | - | - | - | LEAD FREE | Obsolete | 5.28 | Yes | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10035690-022-3WLF | - | STRAIGHT | - | - | - | LEAD FREE | Obsolete | 5.28 | Yes | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | - | GOLD (5) OVER NICKEL | BRASS | FCI | - | Amphenol FCi | 10077334-11505LF | 10077334 | RIGHT ANGLE | - | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10029364-011TRLF | - | - | - | - | - | - | Active | 5.63 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | - | GOLD (5) OVER NICKEL | BRASS | FCI | - | Amphenol FCi | 10077331-10507LF | 10077331 | RIGHT ANGLE | - | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | - | GOLD (5) OVER NICKEL | BRASS | FCI | - | Amphenol FCi | 10077334-10505LF | 10077334 | RIGHT ANGLE | - | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10029364-001TRLF | - | - | - | - | - | - | Active | 5.66 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |