- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive Connector Accessory Typeu2009 | Cable Exit Angleu2009 | Category | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Input Voltage Range | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Forward Current | Maximum Input Voltage | Mounting | Mounting Orientation | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | Usage Level | Operating Temperature | Type | Pin Count | Number of Outputs | Output Voltage | Output Type | Polarity | Output Current | Luminous Flux | Reverse Voltage | Screening Level | Number of LEDs | Line Regulation | Load Regulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2388278-6 TE Connectivity | In Stock | - | - | Mounting Clips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-40 – 140u2009°Fu2009] | - | - | Grey | PA6 GF | - | - | - | - | 2388278-6 | SLIDE,TAB HSG ASSY,GROUP D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1814729-4 TE Connectivity | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | 1.4, 6 V | - | - | - | - | - | - | - | - | - | - | 6 V | Surface Mount | - | - | - | - | - | Black | PA GF | - | - | - | SOT-25 | 1814729-4 | BULB HOLDER LATCHED | Industrial grade | -40 to 85 °C | - | 5 | 1 | 1.2 V | Fixed | Positive | 0.2 A | - | - | Industrial | - | 0.2 %/V | 45 mV | ||
![]() 2007417-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | SFP+ | Cage Assembly with Integrated Connector | - | - | - | - | - | - | 2007417-7 | SFP+assy 2x2 gasket Outer Lp Sn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 338770-3 TE Connectivity | In Stock | - | - | Power Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 135u2009°Cu2009[u2009-40 – 275u2009°Fu2009] | - | - | Black | PA GF | - | - | - | - | 338770-3 | POWER BLOK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936121-1 TE Connectivity | 75216 |
| - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 936121-1 | 4POS MQS TAB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-968700-1 TE Connectivity | 500 |
| - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 3-968700-1 | 3POS,MQS PIN 0.63X0.63,PIN HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1534027-1 TE Connectivity | 83158 |
| - | - | - | IrLED | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | 65 | GaAlAs | 2.9x2.9x3.5 mm | Circular | - | - | - | - | - | 100 mA | - | Through Hole | Top Mount | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | Black | PBT GF | - | - | - | T-1 | 1534027-1 | MQS VERRIEGLUNG F2P | - | -25 to 85 °C | IrLED | 2 | - | - | - | - | - | 40 mW | 5 V | - | 1 | - | - | ||
![]() 1-1355118-1 TE Connectivity | 6000 |
| - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | - | PA GF | - | - | - | - | 1-1355118-1 | RETAINER FOR 60POS SOCKET HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1355136-3 TE Connectivity | In Stock | - | - | - | - | - | - | .098, .204 | 2.5, 5.2 | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | .025, .059, .11 | .63, 1.5, 2.8 | - | - | - | - | 94 | - | - | - | - | - | - | - | - | - | 4-1355136-3 | 94POS MIXED MQS REC SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1379095-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Brown | PBT GF | Cover Assembly | - | Without | - | 1379095-1 | COV+LEV MQS 12W 0DEG BROW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1924067-2 TE Connectivity | 10 |
| - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1-1924067-2 | 2POS, MCON 1.2 CB REC 2p TL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2298896-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | - | - | - | - | - | 2298896-2 | 2X1 QSFP+ SPRING CAGE AND CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284722-1 TE Connectivity | 1050 |
| - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PA GF | Cover | - | With | - | 284722-1 | COVER FOR 94 POS. RECEPTACLE HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 953892-1 TE Connectivity | 10 |
| - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 953892-1 | 16/8W+4SC MQS SOCKET HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1394324-3 TE Connectivity | In Stock | - | - | - | - | - | 7u2009mmu2009[u2009.276u2009inu2009] | - | - | - | Housing for Male Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1394324-3 | 2,5MM PIN HOUSING 2/4POS,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2035366-3 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Black | Nylon | Backshell | - | With | - | 2035366-3 | Backshell,AS16,2P,90Deg,NC12,LP,Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2057162-1 TE Connectivity | 526 | - | - | - | - | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | SFP+ | Cage | - | - | - | - | - | - | 2057162-1 | SFP+ 1X4 Cage Assembly, PF, EF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1658198-1 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | Connector | - | - | - | No | - | - | 1658198-1 | 70 POSN,0.8MM PITCH, SURFACE T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2388502-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | Black, Orange | PA GF | Sealing Cover | - | With | - | 2388502-6 | CHARGE INLET, COMBO 2, LED, 90 DEGREE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2388501-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | Black, Orange | PA GF | Sealing Cover | - | With | - | 2388501-5 | CHARGE INLET, COMBO 1, LED, 90 DEGREE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |