- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base Product Number | Base/Housing Material | Body Orientation | Brand | Cage Typeu2009 | Capacitance Tolerance | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Factory Pack QuantityFactory Pack Quantity | Heat Sink Heightu2009 | Heat Sink Styleu2009 | Included Lightpipeu2009 | Lightpipe Configurationu2009 | Lightpipe Optionsu2009 | Manufacturer | Mating Pin Diameteru2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Portsu2009 | Number of Positionsu2009 | Operating Temp Range | Package | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Product Diameter (mm) | Product Status | Qualification | RoHS | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Current Rating | Termination Style | Number of Contacts | Interface | Ripple Current | Plating | Impedance | Power Dissipation | Program Memory Size | Manufacturer Size Code | Product Type | ESR | Channel Type | Resistance Tolerance | Connection Method | Stud Size | Product | Mounting Angle | Product Category | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2169788-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | I2C/SCI/SMBus/SPI | - | - | - | - | 16 Kb | - | I/O Connectors | - | - | - | - | - | - | - | I/O Connectors | - | - | S08 | - | ||
![]() 2170754-6 TE Connectivity | 86 |
| - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | - | - | Not Required(mm) | - | - | N | - | - | - | - | - | - | - | - | Box or Tray | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | ||
![]() 2214565-1 TE Connectivity | 61 |
| - | Gold | - | - | - | - | TE Connectivity | - | 10% | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | TE Connectivity | - | - | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 Position | - | 1 uF | I/O Connectors | - | - | - | - | Press Fit | - | - | 100 mA | - | - | - | - | A | I/O Connectors | 7.5 mOhm | - | - | - | - | Cage Assembly | Right Angle | I/O Connectors | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | - | ||
![]() 2031432349 Molex | In Stock | - | - | - | - | 203143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2357518-1 TE Connectivity | In Stock | - | - | Gold | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 3 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Press Fit | - | - | - | -55 to 105 °C | - | - | - | zSFP+ | Stacked zSFP | - | 480 Position | Receptacle | - | Terminal Blocks | - | 14.25 mm | - | 500 mA | Through Hole - Press Fit | 480 | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | Spring Cage | - | Receptacles | - | Pluggable Terminal Blocks | 173.05 mm | - | - | - | ||
![]() 6-1924856-0 TE Connectivity | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | K | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | No | 6-1924856-0 | Plug HOUSING, 2 POSN, FAKRA, Key K, clp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 182 | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170785-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | 2170785-4 | CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2170708-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 6 | - | - | - | - | - | 4-2170708-3 | CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342935-3 TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic | Straight | - | Ganged | - | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | No | 2342935-3 | QSFP-DD 1X2, STANDARD, W/ EXTRUDED HS | Press Fit | Heat Sink | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2138314-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | .118, .197 | 3, 5 | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | 2138314-5 | 36P SEALED HYBRID (32X 1.2, 4X 2.8) PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342888-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Ganged | - | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2342888-2 | CAGE ASSY 1X3 QSFP-DD HS STACK SAN | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1963856-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | 10.27u2009mmu2009[u2009.404u2009inu2009] | Custom, Fin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessory | - | - | - | - | - | - | 1963856-2 | CFP HS Kit StS Airflow, 22 fin, 10.3mm | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1438893-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | I | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | 1438893-9 | PLUG HOUSING, 1 POSITION, 180 DEGREE, FA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2321775-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | F | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2321775-6 | 4POS,MATE-AX,HDR ASSY,90DEG,COD F | - | - | 100 V | - | - | - | - | 10.0000 ppm/°C | - | - | 30.9 kOhm | - | - | - | - | 0.1 W | - | High Precision/High Stability | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() 2321775-5 TE Connectivity | In Stock | - | - | - | Brass | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | E | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2321775-5 | 4POS,MATE-AX,HDR ASSY,90DEG,COD E | - | - | - | 12 to 10, 12 AWG | - | - | - | - | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | 23.39 mm | - | - | - | ||
![]() 1-2141564-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | .157, .354 | 4, 9 | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | - | .047, .248 | 1.2, 6.3 | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 1-2141564-0 | 10POS, MIXED,REC HSG,ASSY,SEALED,BU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198484-1 TE Connectivity | 40 | - | - | Gold | - | - | - | Straight | - | - | - | .03u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | Cable-to-Board | Phosphor Bronze | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1 | 36 | - | - | - | - | - | - | - | - | - | - | 2198484-1 | MiniSAS HD 1x1 Rec Assy w/ LP | - | - | - | - | -65 to 165 °C | - | - | - | - | BNC-TNC Adapter | - | - | Plug/Receptacle | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 31.75 mm | - | - | - | ||
![]() 2198225-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | - | - | - | 2198225-4 | SFP+ Enhanced 1x2, Net Heatsink, LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170193-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage | - | - | - | - | - | - | 2170193-1 | SFP+ 1x1 Cage Assembly,w/ Light Pipe | - | - | - | - | - | - | - | 50 ppm/°C | - | - | 0.047 | - | - | - | - | 0.75 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5 mm | 2.5 mm | - | - | ||
![]() 1438887-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | E | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | AEC-Q200 | - | No | 1438887-5 | JACK HOUSING, 1 POSITION, 180 DEGREE, FA | - | - | 75 V | - | - | - | - | 100 ppm/K | - | - | 604 | - | - | - | - | 0.1 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1.55 mm | 0.85 mm | - | - |