- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive Connector Accessory Typeu2009 | Cable Exit Angleu2009 | Capacitance Tolerance | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compatible With Relay Typeu2009 | Component Typeu2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Ferrule Materialu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Number of Positionsu2009 | Number of Relays (Minimum)u2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Operating Temperature Rangeu2009(°C) | Primary Locking Featureu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Temperature Coefficient | Resistance | Capacitance | Power Rating | Resistor Type | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2286550-1 TE Connectivity | In Stock | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | G | - | Wire-to-Board | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2286550-1 | HSD+2MQS,HDR ASSY,90DEG,COD G | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2286797-2 TE Connectivity | In Stock | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | H | - | Wire-to-Board | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2286797-2 | HSD,HDR ASSY,90DEG,COD H | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2286797-1 TE Connectivity | In Stock | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | G | - | Wire-to-Board | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2286797-1 | HSD,HDR ASSY,90DEG,COD G | - | - | - | - | - | - | - | - | - | - | ||
![]() 1612421-1 TE Connectivity | In Stock | - | - | - | - | 20% | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1612421-1 | CLEAN BODY MQS PLUG ASSY 2P | - | - | - | 22 uF | - | - | 45 mOhm | - | - | 8 x 8 x 10.5 | ||
![]() 1326018-1 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 1326018-1 | .64MM,32P UNSEALED PLUG ASSY,A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2363791-1 TE Connectivity | 241 |
| - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PA | Backshell | AEC-Q200 | - | Without | 2363791-1 | TAB CONN CVR ASSY,2POS,DT,180DEG | 150 V | 100.0000 ppm/°C | 330 Ohm | - | 0.5 W | Thick Film | - | 1 | 2 mm | 1.25 mm | ||
![]() 2363791-2 TE Connectivity | In Stock | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | PA | Backshell | - | - | Without | 2363791-2 | TAB CONN CVR ASSY,2POS,DT,180DEG | - | - | - | - | - | - | - | - | - | - | ||
![]() 2236047-2 TE Connectivity | 44 |
| - | - | - | - | - | .11, .13, .21 | 3, 3.5, 5.5 | - | - | Housing for Male Terminals | - | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | No | - | 2236047-2 | 32POS,MIXED,RECEPTACLE CONNECTOR,COD B | - | - | - | - | - | - | - | - | - | - | ||
![]() 2840877-1 TE Connectivity | In Stock | - | - | Seal Retainer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | Gray | PA66 | - | - | - | - | 2840877-1 | SEAL RETAINER,2POS,PCON12,CABLE, SIZE A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1379674-2 TE Connectivity | 19600 |
| - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1379674-2 | 4W TAB HSG CODING 2 GRAY | - | - | - | - | - | - | - | - | - | - | ||
![]() 1718149-2 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 1718149-2 | AMP MCP 2.8 SOCKET HSG 16 POS.ASSY | - | - | - | - | - | - | - | - | - | - | ||
![]() 1379658-1 TE Connectivity | 75436 |
| - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Wire | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1379658-1 | 4W RCPT HSG CODING 1 BLAC | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1564416-1 TE Connectivity | 6 | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 4-1564416-1 | 8POS,TAB 1.6X0.6,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | ||
![]() 2209651-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | Yellow | PA GF | Cover Assembly | - | - | With | 2209651-1 | WIRE COVER ASSEMBLY 30P CODING AD | - | - | - | - | - | - | - | - | - | - | ||
![]() 2209652-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | - | 70, 75, 80, 85, 90, 100, 105, 110, 120, 125, 130, 140 | 158, 167, 176, 185, 194, 212, 221, 230, 248, 257, 266, 284 | - | - | - | - | PA GF | Cover Assembly | - | - | With | 2209652-2 | WIRE COVER ASSEMBLY 54P CODING CD | - | - | - | - | - | - | - | - | - | - | ||
![]() 2318821-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 12 | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | .8, 5.8 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 2318821-1 | 5POS,5.8X0.8,TAB OUTER HSG,COD A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2318819-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Shield | - | Copper Alloy | - | - | - | - | - | - | - | - | - | -40 – 120 | - | - | - | - | - | - | - | 2318819-1 | CU ALLOY,SHIELD,CONN HSG | - | - | - | - | - | - | - | - | - | - | ||
![]() 936511-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | .04, .09, .11 | 1, 2.3, 2.8 | 20 | - | - | - | - | - | - | - | - | - | - | No | - | 936511-7 | 040/090/JPT 20P CAP ASSY GRN | - | - | - | - | - | - | - | - | - | - | ||
![]() 936517-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | .04, .09, .11 | 1, 2.3, 2.8 | 20 | - | - | - | - | - | - | - | - | - | - | No | - | 936517-4 | 040/090/JPT 20P PLUG ASSY BRN | - | - | - | - | - | - | - | - | - | - | ||
![]() 185402-1 TE Connectivity | 345 |
| - | - | - | - | - | - | - | Micro Relay | Relay Holder | - | - | - | - | - | - | - | - | - | 10 | 2 | - | - | - | - | Locking Lance | - | - | - | - | - | - | 185402-1 | MODULAR RELAY HOLDER | - | - | - | - | - | - | - | - | - | - |