- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compatible With Relay Typeu2009 | Component Typeu2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Ferrule Materialu2009 | Insert Arrangement | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Minimum Isolation Voltage | Mounting | Number of Channels per Chip | Number of Fuses (Maximum)u2009 | Number of Positionsu2009 | Number of Relays (Maximum)u2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Gender | Pin Count | Contact Gender | Output Type | Input Type | Channel Type | Input Current | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2328352-2 TE Connectivity | In Stock | - | - | - | - | - | .157, .236 | 4, 6 | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 6.3 | 100 mA | 400 V | 70 V | 5300 Vrms | Through Hole | 1 | - | 25 | - | - | - | - | - | - | - | - | - | PDIP | 1-2328352-2 | 25POS, MIXED,REC HSG,ASSY,SEALED, COD A | - | -55 to 100 °C | - | 4 | - | DC | AC | N | 60 mA | - | - | ||
![]() 1717676-2 TE Connectivity | 25 |
| - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1717676-2 | CAP ASSY,8P,BRACKET REVERSE TYPE,ATAC CO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227732-1 TE Connectivity | In Stock | - | - | Silver | Straight | - | - | - | - | - | - | - | - | - | Copper Alloy | 32 | Internal/External EMI Springs | - | 32-1 | With Lightpipe | - | - | - | - | - | - | - | - | Jam Nut | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly | - | - | - | - | 2227732-1 | zSFP+ 1x6 Cage Assembly, Press-Fit | Solder | - | Receptacle | - | PIN | - | - | - | - | No | 41.68 mm | ||
![]() 8-1452423-8 TE Connectivity | In Stock | - | - | - | - | - | .098, .118, .138 | 2.5, 3, 3.5 | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | 8-1452423-8 | 96 POS. CONNECTOR ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2293333-2 TE Connectivity | In Stock | - | - | - | - | 2u2009mmu2009[u2009.078u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.019u2009inu2009] | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 2293333-2 | 16POS,GEN 50,REC HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2236545-1 TE Connectivity | In Stock | - | - | - | - | - | .2, .6 | 5.08, 15.24 | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | No | - | - | 2236545-1 | 8POS, MIXED,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1326510-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Crimp Ferrule | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1326510-3 | FERRULE, R/A SNAP LOCK | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1544677-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | Yes | - | - | 1544677-1 | 1.5 MM PIN HSG 7P SEALED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1823467-6 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 2-1823467-6 | 6POS,AMP MCP 1.5K,REC HSG,ASSY,SLD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1443997-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | 280 Plug-In | Relay Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 27, 38, 49, 60 | 8 | - | - | - | - | - | - | - | - | - | 1443997-1 | BASE ASSEMBLY, 60 POSITION, BB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1703841-1 TE Connectivity | 10 |
| - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2-1703841-1 | 2POS,TAB 2.8X0.8,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1823467-5 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 1823467-5 | 6POS,AMP MCP1.5K,REC HSG,CODE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1747088-1 TE Connectivity | In Stock | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1747088-1 | 0.64 8POS PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1823467-4 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 1823467-4 | 6POS,AMP MCP1.5K,REC HSG,CODD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1718553-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85, 90, 100, 105, 110, 120, 125, 130, 140 | 158, 167, 176, 185, 194, 212, 221, 230, 248, 257, 266, 284 | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | Cover - Cable Exit | - | With | - | 1718553-1 | LVDS, SHELL HALF 2, 155DEG. | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1745032-1 TE Connectivity | In Stock | - | - | - | - | 5.5u2009mmu2009[u2009.217u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1745032-1 | 2 POS. MCP2.8 CONNECTOR FOR IGNITION KEY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1564518-1 TE Connectivity | In Stock | - | - | - | - | - | .157, .236 | 4, 6 | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 3-1564518-1 | 10POS, MIXED,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2203773-1 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2203773-1 | 4POS, MCON 1.2 CB REC 1p TL SEALED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1564526-1 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 4-1564526-1 | 18POS,TAB 1.6X0.6,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2236888-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | C | - | Wire-to-Device | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1-2236888-3 | DUAL HSD 12.7MM,SOC HSG,90DEG,COD C | - | - | - | - | - | - | - | - | - | - | - |