- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | EMI Containment Feature Typeu2009 | Heat Sink Heightu2009 | Heat Sink Styleu2009 | Included Lightpipeu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(mm) | Mounting | Number of Portsu2009 | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | PCB Mounting Styleu2009 | Pluggable I/O Product Typeu2009 | Pole Throw Configuration | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Pin Count | Number of Contacts | Contact Gender | Operating Supply Voltage | Number of Ports | Port Size | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 368051-1 TE Connectivity | 2100 |
| - | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | - | - | Yellow | PBT | - | - | - | - | 368051-1 | E-J MK-II(+) 16P CAP DBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YHVA630-2PHM-6MM-A TE Connectivity | In Stock | - | - | - | - | - | - | - | 9.4u2009mmu2009[u2009.37u2009inu2009] | - | - | Housing for Male Terminals | - | - | - | - | - | - | - | 6.3u2009mmu2009[u2009.248u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | YHVA630-2PHM-6MM-A | HVA630-2phm,6sqmm,Key A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2324104-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | 1.6 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2324104-1 | 6 POSITIONS E.G.R. WIRE TO WIRE HSG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170023-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | - | - | - | - | - | - | - | 2170023-2 | 1x6 QSFP Kit, Single Sqr LP, SAN Htsnk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170041-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom, Pin | - | - | - | - | - | 1 | - | - | - | - | Double-Sided (Belly-to-Belly) | Cage Assembly | - | 1 x 1 | - | - | - | - | - | - | 2170041-1 | XFP KIT ASSY, W/CAGE, CLIP, HEAT SINK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1801655-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 19.4u2009mmu2009[u2009.763u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Device | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1801655-1 | RCPT HSG ASSY, 8MM, 2 INSULATED WAY, CPA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2141846-3 TE Connectivity | In Stock | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | PBT GF | Cover Assembly | - | Without | - | 1-2141846-3 | CARRIER,RECEPTACLE HSG, 25POS,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2303075-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | Surface Mount | 1 | - | - | - | - | Through Hole - Press-Fit | Cage Assembly | - | 1 x 1 | - | - | - | - | - | SOIC | 2303075-3 | XFP KIT W/CAGE, CLIP, HEAT SINK,NET | - | - | -40 to 125 °C | - | - | - | - | - | 14 | - | - | 4.75, 5.25 V | - | 0.12 in | Extended Industrial | - | - | - | ||
![]() 2170745-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | No | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | 1 x 4 | - | - | - | - | - | - | 2170745-1 | CAGE ASSY, 1X4, QSFP28, SPRING, HS | Heat Sink | 75 V | - | 50.0000 ppm/°C | 169 kOhm | - | 0.1 W | Professional | - | - | - | - | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 2170745-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | No | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | 1 x 4 | - | - | - | - | - | - | 2170745-4 | CAGE ASSY, 1X4, QSFP28, SPRING, HS | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170705-4 TE Connectivity | In Stock | - | - | Gold | - | Melamine | - | - | - | - | - | - | - | Silver Alloy | Internal/External EMI Springs | - | - | Yes | - | - | - | Panel Mount | - | - | - | - | - | - | Cage Assembly | SP7T | 1 x 1 | - | - | - | - | - | - | 2170705-4 | CAGE ASSY, QSFP28 1X1, SPRING, HS, LP | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170707-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | No | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | 1 x 6 | - | - | - | - | - | - | 2170707-2 | CAGE ASSY, 1X6, QSFP28, SPRING, HS | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2170705-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | 1 x 1 | - | - | - | - | - | - | 4-2170705-1 | CAGE ASSY, QSFP28 1X1, SPRING, HS, LP | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2170705-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | 1 x 1 | - | - | - | - | - | - | 4-2170705-9 | CAGE ASSY, QSFP28 1X1, SPRING, HS, LP | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170754-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | 1 x 1 | - | - | - | - | - | - | 2-2170754-4 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2170754-1 TE Connectivity | In Stock | - | - | - | 4 | - | Straight | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | Cable Mount | - | - | - | - | - | - | Cage Assembly | - | 1 x 1 | - | - | - | - | - | - | 4-2170754-1 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | Heat Sink | - | - | - | - | Receptacle | - | - | - | 4 POS | SKT | - | 1 | - | - | - | - | - | ||
![]() 2345394-1 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | - | Receptacle | Cable-to-Cable | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | 2.8u2009mmu2009[u2009.109u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2345394-1 | 4POS,AMP MCP 2.8,REC HSG ASSY,SLD,COD 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2345388-1 TE Connectivity | 600 | - | - | - | - | - | - | - | - | - | - | Receptacle | Cable-to-Cable | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | 2.8u2009mmu2009[u2009.109u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2345388-1 | 2POS,AMP MCP 2.8,REC HSG ASSY,SLD,COD 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1827109-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | 70, 75, 80, 85, 90, 100, 105, 110, 120 | 158, 167, 176, 185, 194, 212, 221, 230, 248 | - | - | - | - | - | Black | - | Cover - Cable Exit | - | Without | - | 1827109-1 | 025/040 44POS COVER B-TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2180837-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3u2009mmu2009[u2009.405u2009inu2009] | Fin | - | - | - | - | - | - | - | - | - | - | - | Accessory | - | 1 x 1 | - | - | - | - | - | - | 2180837-1 | CFP Hardware Kit | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |