- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | EMI Containment Feature Typeu2009 | Ferrule Materialu2009 | Hardware Accessory Typeu2009 | Heat Sink Height Classu2009 | Heat Sink Heightu2009 | Heat Sink Styleu2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Relay Construction | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | UL Flammability Ratingu2009 | Vibration Class Levelu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Resistance Tolerance | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170808-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | - | - | - | 2170808-5 | QSFP28, 1X2, CAGE ASSY, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170814-1 TE Connectivity | In Stock | - | - | Tin | - | Nylon | Right Angle | - | - | - | - | - | - | - | - | - | Brass | Elastomeric Gasket | - | - | - | - | - | Yes | - | - | - | - | - | Through Hole | - | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | - | - | - | 2-2170814-1 | QSFP28, 1X2, CAGE ASSY, GASKET, HS, LP | Solder | Heat Sink | - | - | - | -40 to 105 °C | - | - | - | Pin | - | 4.2000 mm | - | - | - | 43.2 mm | - | ||
![]() 2-2354439-1 TE Connectivity | 521 | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2-2354439-1 | 4P,MATE-AX,SOC HSG ASSY,SLD,180DEG,CPA,A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1871413-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 1871413-1 | AMPSEAL16,CAP ASSY,3P-A,B/R TYPE,RWDS, | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493814-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | - | - | - | No | - | 493814-1 | COVER HSG FUSE AUTOM TIC | - | - | UL 94HB | 3G | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1745045-1 TE Connectivity | 350 |
| - | - | - | - | - | - | - | .197, .204 | 5, 5.2 | - | Housing for Male Terminals | - | - | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | - | .059, .11 | 1.5, 2.8 | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 1745045-1 | 12 POS 1.6 AND 2.8 TAB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2359323-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Housing for Female Terminals | A | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2359323-1 | FEMALE KIT, 2P, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2345657-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Housing for Female Terminals | A | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2345657-1 | HOUSING, 2P, INLINE FEMALE, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 776759-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | Brown | PBT | - | - | - | - | - | 776759-1 | LOCK, 1 POS, RG-174, 90 DEG, FAKRA, SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2359845-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | SFP-DD | Cage Assembly | 1 x 1 | - | - | - | - | - | - | - | 2359845-3 | CAGE ASSY W/ HS,SFP-DD 1X1, GENERAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2345653-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | G | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | 2345653-7 | HOUSING, INLINE FEMALE, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2355153-6 TE Connectivity | In Stock | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | PA6 | Cover | - | - | - | Without | 2355153-6 | COVER,ISO HS WIRE 95SQMM,IPT HD | - | - | - | - | 200 V | - | 50.0000 ppm/°C | - | 11 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | 1 | - | 7.62 | - | ||
![]() 1-1743184-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | - | - | 6 | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 1-1743184-4 | FOG S/W 6P PLUG ASSY BRN | - | - | - | - | - | - | 200 ppm/K | - | 1.5 Ohm | - | 0.125 W | - | General Purpose | 1 | - | 2 mm | 1.25 mm | ||
![]() 1564004-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | No | - | 1564004-2 | 6POS,TAB 1.00X0.64,TAB HSG,ASSY,2SB | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | ||
![]() 1963838-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | 4.2u2009mmu2009[u2009.165u2009inu2009] | Pin | - | - | - | - | - | - | - | - | - | - | - | Accessory | - | - | - | - | - | - | - | - | 1963838-2 | GANGED QSFP PCI EXTRUSION HS 4.2mm TALL | - | - | - | - | - | - | 100.0000 ppm/°C | - | 3.09 kOhm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | 1 | - | 7.62 | - | ||
![]() 1564562-2 TE Connectivity | 27085 |
| - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8, 10, 12 | - | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | - | Red | PBT GF | - | - | - | - | - | 1564562-2 | SLIDE,TAB HSG GROUP D | - | - | - | - | - | - | 25.0000 ppm/°C | - | 2.34 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | 0.1 | - | 7.62 | - | ||
![]() 2305020-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Yes | - | 2305020-1 | PLUG ASSY, KEY A, CPA, HVA280-2PHI XE, | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.5 mm | 11.5 mm | ||
![]() 2303827-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Mount | - | 100u2009°Cu2009[u2009212u2009°Fu2009] | - | - | - | - | Black | PBT GF | Cover Assembly | - | Non-Latching | - | Without | 2303827-1 | COVER ASSEMBLY 114POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | ||
![]() 85003-1 TE Connectivity | In Stock | - | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | - | Natural | PA | - | - | - | - | - | 85003-1 | 187 CLIP HSG | - | - | - | - | - | - | 25 ppm/°C | - | 330 Ohm | - | 0.1 W | - | High Reliability | 1 | - | - | - | ||
![]() 2355150-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 1 | - | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | - | - | - | - | - | - | No | - | 2355150-8 | SLEEVE,IPT 3P SHIELDING | - | - | - | - | - | - | 25.0000 ppm/°C | - | 301 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | 0.1 | - | 7.62 | - |