- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Accepts Wire Insulation Diameter Rangeu2009 | Automotive Connector Accessory Typeu2009 | Body Orientation | Brand | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Factory Pack QuantityFactory Pack Quantity | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Manufacturer | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positionsu2009 | Package | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Product Status | Product Style | Protection & Strain Relief Accessory Typeu2009 | RoHS | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Wire Size Searchu2009(AWG) | Wire Size Searchu2009(mm²) | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Gender | Subcategory | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Connector Style | Number of Ports | Data Rate | Terminal Type | Product Type | Shielded | Product | Mounting Angle | Features | Product Category | Product Length | Port Configuration | IP Rating | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1564407-1 TE Connectivity | In Stock | - | - | Pre-Tin | - | - | - | - | Straight | - | - | .157, .236 | 4, 6 | - | Housing for Male Terminals | - | Wire-to-Wire | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | - | - | Cable Mount | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 3-1564407-1 | 16POS, MIXED,TAB HSG,ASSY | Crimp | - | 20 to 16, 20 AWG | - | - | - | - | -30 to 105 °C | - | - | - | Connector Headers and PCB Receptacles | - | - | - | Receptacle | - | Power | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 12.25 mm | - | - | - | - | ||
![]() 2-2375555-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 4.7u2009mmu2009[u2009.185u2009inu2009] | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2-2375555-3 | 8POS,MCON 1.2,REC HSG ASSY,SLD,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2325080-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Printed Circuit Board | - | - | Cable-to-Board | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lightpipe Assembly | - | - | - | - | - | - | - | No | - | 2325080-5 | LIGHTPIPE ASSEMBLY, OSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936517-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | .04, .09, .11 | 1, 2.3, 2.8 | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | No | - | 936517-5 | 040/090/JPT 20P PLUG ASSY YEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170739-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | - | - | - | 2170739-3 | QSFP28, 1X3, CAGE ASSY, SPRING, LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2300275-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | Internal/External EMI Springs | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly | - | - | - | - | - | - | - | - | - | 2300275-1 | zSFP+ 1x4 Cage Assembly, Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2356607-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Plug | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2-2356607-4 | 4POS,MCON 1.2,REC HSG ASSY,SLD,COD D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1438619-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 1438619-1 | 40 WAY ARM PLUG, KEY J NSB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2327810-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | Black | PA GF | - | - | Cover - Cable Exit | - | - | Without | 2327810-1 | COVER,90,25/29POS REC HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1587836-2 TE Connectivity | In Stock | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1587836-2 | APT Outer Ferrule - Size B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1544601-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | 1544601-1 | PC 1V 8MM NG1 ETANCHABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1801422-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 8.4u2009mmu2009[u2009.33u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1801422-2 | RECEPT HOUSING ASSY, 8MM, 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP24-18-6PN-L024 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .063, .225 | 1.59, 5.72 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Yes | - | 2294489-1 | HDP24-18-6PN-L024, REC, 6P, N,THD,4/16,P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2287903-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | Wire-to-Board | - | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | 2287903-9 | FAKRA, 1 POS, EDGE MOUNT, 6 OCLOCK ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-2287903-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E | Wire-to-Board | - | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | 7-2287903-5 | FAKRA, 1 POS, EDGE MOUNT, 6 OCLOCK ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2050842-1 TE Connectivity | 12013 |
| - | - | - | - | 1.55 – 2.1u2009mmu2009[u2009.061 – .082u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2050842-1 | Assy Terminal Ring Tongue M4 | - | - | - | 16, 17 | .75, .85, 1 | 18 – 17 | .75 – 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-2287906-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | K | Wire-to-Board | - | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | 6-2287906-0 | FAKRA, 1 POS, EDGE MOUNT, 12 OCLOCK ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR-ARF6-16-L-RA-TR Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | 85 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | - | ||
![]() UE62B1620021E1 Amphenol | 22 | - | - | Nickel | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | PCB Mount | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Press-Fit | QSFP | - | - | - | - | - | - | 23.38 mm | - | - | Through Hole | Cage | - | - | - | - | - | Cage Assembly | Right Angle | - | - | - | - | - | - | - | ||
![]() 3-2180324-1 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | Copper Alloy | - | - | 12 | - | - | - | VITRAMON | - | - | - | - | - | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | zSFP+(SFP28) Cage & Connector | zSFP+ | 160 Position | Black | Female | I/O Connectors | - | 0.8 mm | 500 mA | - | Press Fit | - | 8 Port | 32 Gb/s | - | I/O Connectors | - | Cage Assembly | Right Angle | EMI spring | I/O Connectors | - | 2 x 4 (Stacked) | - | - | UL 94 V-0 |