- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mounting | Number of Positionsu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Printed Circuit Boardu2009 | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Inductance | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 282190-8 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | 2 | - | - | - | - | - | - | - | - | 282190-8 | SPLASH PROOF CONN. W.S.L. | - | - | - | - | - | 100.0000 ppm/°C | 2 kOhm | - | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | 2 | 4.75 | - | ||
![]() 928542-1 TE Connectivity | 100 |
| - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | 0 | - | - | Yellow | PA GF | - | - | No | - | 928542-1 | 2 KONTAKTSICHERUNG | - | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | - | - | ||
![]() 2209521-2 TE Connectivity | 1200 |
| - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT GF | Cover Assembly | - | - | Without | 2209521-2 | 46POS. COVER ASSY | - | - | - | - | - | 100 ppm/°C | 27.4 kOhm | - | 0.2 W | High Reliability | - | - | - | 1 | 2.67 | 1.27 | ||
![]() 2227647-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | With Lightpipe | - | - | - | - | SFP+ | Cage Assembly | - | - | - | AEC-Q200 | - | - | 2227647-1 | SFP+ 1x2 Cage Assembly, Light | - | - | 75 V | - | - | 100 ppm/K | 931 Ohm | - | 0.1 W | General Purpose | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 929505-2 TE Connectivity | 21600 |
| - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | No | - | 929505-2 | FF FLA-STE-GEG2X3P | - | - | - | - | - | 100.0000 ppm/°C | 45.3 kOhm | - | 0.25 W | - | - | - | - | 1 | 10.8 | - | ||
![]() 1-825414-0 TE Connectivity | In Stock | - | - | Gold | Straight | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | Phosphor Bronze | - | - | - | - | 1.8u2009mmu2009[u2009.07u2009inu2009] | Cable Mount | 2 | - | - | - | - | - | - | - | - | 1-825414-0 | 2P MIN FEDERKO GEH | Crimp | - | - | 30 to 26, 30 AWG | -40 to 105 °C | - | - | Pin | - | - | - | - | - | - | 13.73 mm | - | ||
![]() 5-965261-1 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Yes | - | 5-965261-1 | FLACHSTE-GH 2,8 4P | - | - | - | - | - | - | - | - | - | - | 6.8 uH | ± 20% | 4.4 A | - | 6.47 mm | 6.47 mm | ||
![]() 144496-1 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | 2 | - | - | - | - | - | - | - | - | 144496-1 | CET CAD 2 NOR P E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2345653-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Housing for Female Terminals | C | Cable-to-Cable | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | - | 2345653-3 | HOUSING, INLINE FEMALE, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2325864-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 56 | - | Not Optional | - | - | - | - | SFP-DD | Connector | - | - | - | - | - | - | 2325864-1 | SFP-DD RECEPTACLE ASSEMBLY | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1939556-5 TE Connectivity | In Stock | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | 2 | - | - | - | - | - | - | - | - | 1939556-5 | AMP SEAL16 2P CAP ASSY WITH RESIST 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-936195-1 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | - | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | 76 | - | - | - | - | - | - | No | - | 2-936195-1 | 090/SPT HYB 76P PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-936195-3 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | - | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | 76 | - | - | - | - | - | - | No | - | 2-936195-3 | 090/SPT HYB 76P PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 368485-2 TE Connectivity | In Stock | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | 2.28u2009mmu2009[u2009.09u2009inu2009] | - | 30 | - | - | - | - | - | - | - | - | 368485-2 | 090 Door To Body Cap Assy BLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-368182-1 TE Connectivity | In Stock | - | - | - | - | - | 3.15u2009mmu2009[u2009.124u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | 14 | - | - | - | - | - | - | - | - | 1-368182-1 | 090 MLC 14P PLUG HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1670903-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | Black | PBT GF | Cover Assembly | - | - | Without | 1670903-1 | SHIELD.SHELL,0,18 W MQS FRAME,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284138-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | Black | PA | Cover Assembly | - | - | With | 284138-1 | 18 POS. FRAME ASSY 3,5 MM PIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1801176-4 TE Connectivity | 7989 |
| - | - | - | - | 3.33u2009mmu2009[u2009.131u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | 1.5u2009mmu2009[u2009.06u2009inu2009] | - | 2 | - | - | - | - | - | - | - | - | 1801176-4 | 2W RECEPTACLE HPSL CONNECTOR YELLOW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 776437-4 TE Connectivity | 10 | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | 12 | - | - | - | - | - | - | - | - | 776437-4 | AS 16, 12P PLUG ASSY, KEY 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2288589-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | Not Optional | - | - | - | - | SFP+ | Cage Assembly | - | - | - | - | - | - | 2288589-2 | 1X5 SFP+ CAGE EMI EHANCED WITH HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |