- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Wire Insulation Diameter Rangeu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compatible With Relay Typeu2009 | Component Typeu2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Hardware Accessory Typeu2009 | Included Lightpipeu2009 | IP Ratingu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Number of Positionsu2009 | Number of Relays (Minimum)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Locking Featureu2009 | Sealableu2009 | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 | Wire Size Searchu2009(AWG) | Wire Size Searchu2009(mm²) | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1747375-2 TE Connectivity | 270 |
| - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 12 | - | - | - | - | - | - | - | 1747375-2 | 0.64III 12POS PLUG ASSY Black | - | - | - | - | - | ||
![]() 2141404-1 TE Connectivity | 3000 |
| - | - | 1.8u2009mmu2009[u2009.07u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.019u2009inu2009] | - | - | 20 | - | - | - | - | - | - | - | 2141404-1 | 20POS,NANOMQS,REC HSG,CODE A | - | - | - | - | - | ||
![]() 1989938-2 TE Connectivity | In Stock | - | - | 8.5 – 11.5u2009mmu2009[u2009.33 – .45u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1989938-2 | RING TONGUE 25-35 MM2 | - | 2, 3 | 25, 35 | 3 – 1 | 25 – 35 | ||
![]() 2143329-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | Standard | - | No | - | - | - | - | - | - | - | - | - | - | Cage | 1 x 6 | - | - | 2143329-1 | 1x6 QSFP Cage Assy Behind Bzl | - | - | - | - | - | ||
![]() 2141501-1 TE Connectivity | 35 |
| - | - | 3.33u2009mmu2009[u2009.131u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.06u2009inu2009] | - | - | 3 | - | - | - | - | - | - | - | 2141501-1 | 3POS,1.5MM SFC,REC HSG,ASSY,SEALED,BK | - | - | - | - | - | ||
![]() 1-2112780-6 TE Connectivity | In Stock | - | - | - | - | .138, 1.457 | 3.5, 37 | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | 18 | - | - | - | - | - | - | - | 1-2112780-6 | 18POS, MIXED,REC HSG,ASSY,SEALED | - | - | - | - | - | ||
![]() 2141494-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Female Terminals | G | Board-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | 1 | - | - | - | - | - | - | - | 2141494-7 | 1POS,CONTACT KIT,REC HSG,ASSY,CODG | - | - | - | - | - | ||
![]() 1-2112890-3 TE Connectivity | 297 |
| - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .059, .11 | 1.5, 2.8 | 25 | - | - | - | - | - | - | - | 1-2112890-3 | 25POS, MIXED,TAB HSG,ASSY | - | - | - | - | - | ||
![]() 2005496-4 TE Connectivity | 100 |
| - | - | 2.2u2009mmu2009[u2009.086u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 14 | - | - | - | - | - | - | - | 2005496-4 | 025 JOINT 14P ASSY BRN | - | - | - | - | - | ||
![]() 2005499-4 TE Connectivity | In Stock | - | - | - | 2.2u2009mmu2009[u2009.086u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 30 | - | - | - | - | - | - | - | 2005499-4 | 025 JOINT 30P ASSY BRN | - | - | - | - | - | ||
![]() 2005400-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Device | - | - | - | - | - | - | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | 1 | - | - | - | - | - | - | No | 2005400-3 | MCP 9.5MM 1P PLUG HSG GRAY | - | - | - | - | - | ||
![]() 1801619-1 TE Connectivity | In Stock | - | - | - | - | - | - | Maxi Relay | Relay Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 1 | - | - | - | - | Locking Lance | - | 1801619-1 | RELAY 70A HOLDER | - | - | - | - | - | ||
![]() 2098923-9 TE Connectivity | In Stock | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 24 | - | - | - | - | - | - | - | 2098923-9 | SDM,24P PLUG ASY,LHL,KEY A | - | - | - | - | - | ||
![]() 2141039-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | IP2X | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | - | No | 2141039-1 | COVER,FOR FUSE MODULE TYPE A | UL 94HB | - | - | - | - | ||
![]() 2005499-1 TE Connectivity | 337 |
| - | - | 2.2u2009mmu2009[u2009.086u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 30 | - | - | - | - | - | - | - | 2005499-1 | 025 JOINT 30P ASSY NAT | - | - | - | - | - | ||
![]() 2-2138495-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Female Terminals | Z | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | 2-2138495-1 | PLUG HOUSING, 1 POSITION, FAKRA, KEY Z | - | - | - | - | - | ||
![]() 2149490-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | SFP+ | Cage Assembly with Integrated Connector | - | - | - | 2149490-7 | SFP+ Assy 2x8 Sprg Outer Lp Sn | - | - | - | - | - | ||
![]() 2289731-1 TE Connectivity | In Stock | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | Housing for Female Terminals | A | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2289731-1 | KIT, HOUSING, CPA, INLINE FEMALE, FAKRA | - | - | - | - | - | ||
![]() 1-2112780-4 TE Connectivity | In Stock | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | 18 | - | - | - | - | - | - | - | 1-2112780-4 | 18POS, MIXED,REC HSG,ASSY,SEALED | - | - | - | - | - | ||
![]() 2272788-7 TE Connectivity | In Stock | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | G | Wire-to-Board | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | 2272788-7 | FAKRA 2 POS., VERT, TH, ASSY | - | - | - | - | - |