- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Housing Material | Number of Terminals | Alias # | Base Product Number | Base/Housing Material | Body Orientation | Brand | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positionsu2009 | Package | Pitch (mm) | Positions Loaded | Primary Product Coloru2009 | Primary Product Materialu2009 | Product Depth (mm) | Product Status | Protection & Strain Relief Accessory Typeu2009 | RoHS | Sealableu2009 | Strain Reliefu2009 | Tail Length | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Gender | Subcategory | Power Rating | Contact Type | Pitch | Orientation | Resistor Type | Current Rating | Pin Count | Termination Style | Number of Contacts | Housing Color | Insulation Resistance | Number of Ports | Accessory Type | Sealable | Family | Data Rate | Product Type | Shielded | Resistance Tolerance | Product | Mounting Angle | Features | Product Category | Product Length | IP Rating | Product Length (mm) | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2227670-3 TE Connectivity | In Stock | - | - | - | Gold Over Nickel | - | - | 152 | - | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | Copper Alloy | 12 | TE Connectivity | - | - | - | - | + 85 C | - | - 40 C | - | Through Hole | - | - | 2.4(mm) | 152 | - | - | 73.36(mm) | - | - | Details | - | - | - | - | - | Press Fit | - | - | Box or Tray | - | - | - | ZQSFP+ | - | 152 Position | RCP | I/O Connectors | - | - | 0.8 mm | - | - | - | - | Press Fit | 152(POS) | - | - | 4(Port) | - | - | 2227670 | - | I/O Connectors | - | - | Cage Assembly | Right Angle | - | I/O Connectors | 153 mm | - | 40.45(mm) | - | - | - | 27.1(mm) | - | - | ||
![]() 2040588116 Molex | In Stock | - | - | - | Silver | - | - | - | - | 204058 | - | Straight | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Molex | - | Cable Mount | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | Crimp | - | - | - | * | - | - | - | - | - | Pin | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 31 mm | - | - | - | - | 3 µm | - | - | - | ||
![]() 1888019-9 TE Connectivity | In Stock | - | - | - | Gold Over Nickel | - | Liquid Crystal Polymer (LCP) | 36 | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity | - | - | - | - | - | - | Phosphor Bronze | 125 | TE Connectivity | - | - | - | - | + 105 C | - | - 55 C | Through Hole | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Press-Fit | 120 VAC | -55 to 105 °C | Reel | Everclear | - | - | MINI-SAS | - | 36 Position | RCP | I/O Connectors | 1.5 W | - | 0.8 mm | - | High Reliability, MIL-PRF-39007 | 500 mA | 36 | SMD/SMT | 36 POS | - | 1 GOhms | 2 | - | - | - | - | I/O Connectors | - | 0.5 | Connectors | Right Angle | - | I/O Connectors | 18.05 mm | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1888481-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 6 days ago) | Gold | Through Hole | Copper | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 96 | TE Connectivity | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | 2.0574 mm | - | - | - | - | - | Tray | XFP | Press-Fit | 100.0000 ppm/°C | XFP Cage | 130 Ohm | - | - | I/O Connectors | 0.125 W | - | - | Right Angle | - | - | - | Press Fit | - | Black | - | 1 Port | Cage and Heat Sink Assembly | No | - | 10 Gbps | I/O Connectors | - | 1 | Connectors | Right Angle | Without light pipe | I/O Connectors | 7.06 | - | - | 65.53 mm | 22 mm | - | - | No | - | ||
![]() 2007399-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 12 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 2033701351 Molex | In Stock | - | - | - | - | - | - | - | - | 203370 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1563189-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Wire | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1563189-3 | 2POS,MT 2,REC HSG,CODZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2370703-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | DT06-3S-TBL2 | - | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | 1.55u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2-2370703-3 | 3POS,DIA 1.5MM,SOC HSG ASSY,SLD,COD NEUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2371113-3 TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Cable-to-Panel | - | - | - | 4u2009mmu2009[u20091.57u2009inu2009] | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Yes | - | - | 2371113-3 | 3POS,DIA 4MM,PIN HSG ASSY,SLD,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934456611 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | Plug | Wire-to-Wire | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 2-2600043-0 | 12CCT PLUG BLACK K A W/LARGE SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934446121 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | Receptacle | Wire-to-Wire | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 2600042-3 | 12CCT RECEP BLACK K B W/SMALL SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934455221 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.45u2009mmu2009[u2009.21u2009inu2009] | - | - | Plug | Wire-to-Wire | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2600039-8 | 8CCT PLUG BLACK K B W/LARGE SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934446211 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | Receptacle | Wire-to-Wire | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 2600042-7 | 12CCT RECEP BLACK K A W/LARGE SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934453501 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Plug | Wire-to-Wire | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2600031-9 | 4CCT BLACK PLUG W/SMALL SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934443104 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Receptacle | Wire-to-Wire | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2600030-4 | 4CCT BLUE RECEP W/SMALL SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934451501 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5u2009mmu2009[u2009.216u2009inu2009] | - | - | Plug | Wire-to-Wire | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2600023-9 | 2CCT BLACK PLUG W/SMALL SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934441104 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5u2009mmu2009[u2009.216u2009inu2009] | - | - | Receptacle | Wire-to-Wire | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 3-2600022-1 | 2CCT BLUE RECEP W/SMALL SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1703648-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .157, .236 | 4, 6 | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 2-1703648-1 | 7POS, MIXED,TAB HSG,ASSY,CODB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-31PE-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | Yes | - | - | HD36-24-31PE-072 | PLG, 31P, AL, E, THD ADPT, DRAIN, 16, P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT3S-BT-BK TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PVC | - | - | Boot | - | - | With | - | DT3S-BT-BK | BOOT, 3P, PLG, ST, BLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |