- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Automotive Connector Accessory Typeu2009 | Centerline (Pitch)u2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Ferrule Materialu2009 | Heat Sink Heightu2009 | Included Lightpipeu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | Wire Size | Plating | Stud Size | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAR2PC68-001 TE Connectivity | In Stock | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | .137, .196 | 3.48, 4.98 | - | 2 | - | - | - | - | - | - | - | - | - | Yes | - | CAR2PC68-001 | CAR PLUG DIN9680 2way, IP68 | - | - | - | - | - | ||
![]() 2399669-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140u2009°Cu2009[u2009284u2009°Fu2009] | - | - | -40 – 140u2009°Cu2009[u2009-104 – 284u2009°Fu2009] | - | - | Orange | PA GF | Cover | - | - | 2399669-1 | H&S 70mm, Cable cover | - | - | - | - | - | ||
![]() 2324698-1 TE Connectivity | 535 | - | - | Copper | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessory | - | - | - | - | No | - | 2324698-1 | DUST PLUG, OSFP | - | 16 to 14, 16 AWG | Tin | 4.82 mm | 26.57 mm | ||
![]() 1745005-2 TE Connectivity | In Stock | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | 18 | - | - | - | - | - | - | - | - | - | - | - | 1745005-2 | 18 POS. REC. HSG. 2.54 MM PITC | - | - | - | - | - | ||
![]() 1544650-1 TE Connectivity | In Stock | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | 2 | - | - | - | - | - | - | - | - | - | Yes | - | 1544650-1 | PC 2V 8NG1 NOIR JT | - | - | - | - | - | ||
![]() 2294162-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85 | 158, 167, 176, 185 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | Black | - | Cover | - | - | 2294162-1 | TOP COVER ASSY, U301 ENGINE COMPT. FRB | - | - | - | - | - | ||
![]() 2-1823467-7 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | 6 | - | - | - | - | - | - | - | - | - | - | - | 2-1823467-7 | 6POS,AMP MCP1.5K,REC HSG,CODG | - | - | - | - | - | ||
![]() 7-967644-3 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | 2 | - | - | - | - | - | - | - | - | - | - | - | 7-967644-3 | 2POS MQS REC SEALED COD A | - | - | - | - | - | ||
![]() 1-2203771-2 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 3 | - | - | - | - | - | - | - | - | - | - | - | 1-2203771-2 | Plug Assy, 3P Sealed, Key B, CPA | - | - | - | - | - | ||
![]() HDP24-24-31PT-L024 TE Connectivity | In Stock | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 31 | - | - | - | - | - | - | - | - | - | Yes | - | 2294433-1 | HDP24-24-31PT-L024, REC, 31P, T,THD,16,P | - | - | - | - | - | ||
![]() 2170615-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | - | - | No | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | 2170615-1 | 1X4 QSFP KIT ASSY BHND BZL,PCI | Heat Sink | - | - | - | - | ||
![]() 2203971-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | Brown | Nylon | Wire Dress | - | Without | 2203971-1 | 26P PASS THRU HEADER, WIRE DRESS | - | - | - | - | - | ||
![]() 2208714-2 TE Connectivity | In Stock | - | - | - | - | - | Secondary Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 | - | - | - | - | - | - | Violet | PA 66 GF | - | Yes | - | 2208714-2 | 2. LOCK,MCON1,2 CB | - | - | - | - | - | ||
![]() 2170567-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | 2170567-2 | 1x4 QSFP Kit Assy LP&HS, Customerized HS | Heat Sink | - | - | - | - | ||
![]() 1-2219215-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | - | - | - | - | Gray | PBT GF | Cover Housing | - | Without | 1-2219215-3 | HYB SLD 38P COVER HSG W/O CPA GRY | - | - | - | - | - | ||
![]() 2355148-5 TE Connectivity | 23 | - | - | - | - | - | - | - | Shield | - | - | - | - | Stainless Steel | - | - | - | - | - | - | 1 | - | - | - | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | - | - | - | No | - | 2355148-5 | STEEL,SHIELD,IPT,CONN HSG | - | - | - | - | - | ||
![]() 2208939-1 TE Connectivity | In Stock | - | - | - | Fixation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 150u2009°Cu2009[u2009-40 – 302u2009°Fu2009] | - | - | Natural | PA | - | - | - | 2208939-1 | CABLE FIXATION,2P, MCON-1.2,ASSY | - | - | - | - | - | ||
![]() 1-2293288-3 TE Connectivity | 43 |
| - | - | - | - | - | - | - | - | 56 | - | - | - | 11.35u2009mmu2009[u2009.45u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | - | 1-2293288-3 | HARDWARE KIT ,CFP2 1S2(CAGE,HS,ISULATOR) | Heat Sink | - | - | - | - | ||
![]() 2289129-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | Standard | - | - | Yes | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 2 | - | - | - | - | - | 2289129-5 | ZQSFP+ CAGE& CONN 2X2, EMI SPRING, 2 LP | - | - | - | - | - | ||
![]() 5-2297812-3 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 3 | - | - | - | - | - | - | - | - | - | - | - | 5-2297812-3 | 3POS,HPF 1.2,REC HSG,ASSY,SLD | - | - | - | - | - |