- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Nominal Voltage Architectureu2009(V) | Number of Portsu2009 | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Family | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 638393-1 TE Connectivity | 20 |
| - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 10 | - | - | - | - | - | - | - | - | AEC-Q200 | No | - | 638393-1 | 10P PLUG ASSY A KEY W/O CPA | - | 75 V | ± 10ppm/°C | 4.12 kOhm | 150 mW | Anti-Sulfured Precision | - | ± 0.1% | 1.55 mm | 0.8 mm | ||
![]() 282956-3 TE Connectivity | In Stock | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 282956-3 | SPLASH-PROOF FEM.CONN.ASS | - | - | - | - | - | - | - | - | - | - | ||
![]() 2138853-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85, 90, 100, 105, 110, 120 | 158, 167, 176, 185, 194, 212, 221, 230, 248 | - | - | - | Black | PBT GF | Cover - Cable Exit | - | - | With | 2138853-1 | WIRE EXIT COVER, AMPSEAL 16 HL | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-2005159-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | Natural | - | - | - | Yes | - | 6-2005159-1 | BULB ASSY FOR T20/T3 NEW NA | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103191-6 TE Connectivity | 43 |
| - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Yes | - | 2103191-6 | CAP SUBASSY, KEY F, HVA280-2PHI | - | - | - | - | - | - | - | - | - | - | ||
![]() 2085945-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | Standard | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 1 | - | - | - | - | - | - | 2085945-1 | QSFP+ Assy, 2x1, Gskt, 2LP-Outr, Sn EONs | - | - | - | - | - | - | - | - | - | - | ||
![]() 2359319-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Female Terminals | E | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | 2359319-5 | FEMALE KIT, 1P, FAKRA | - | - | - | - | - | - | HDC Connectors and Accessories | - | - | - | ||
![]() 2338360-2 TE Connectivity | In Stock | - | - | - | - | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2338360-2 | 2P ECONOSEAL RECEPTACLE ASSY | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170191-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | - | - | - | - | 2170191-1 | SFP+ Enhanced 1x4 , W/ Low Heatsink | - | - | - | - | - | - | - | - | - | - | ||
![]() 2366036-4 TE Connectivity | 15336 | - | - | - | - | - | .118, .138 | 3, 3.5 | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1.15u2009mmu2009[u2009.045u2009inu2009] | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | 2366036-4 | 48POS,MCON 1.2,REC HSG ASSY,UNSLD,COD D | - | - | - | - | - | - | - | - | - | - | ||
![]() 2174769-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | - | 2174769-2 | 1x3 QSFP Kit Assy Bhnd Bzl,w/gasket,SAN | Heat Sink | - | - | - | - | - | - | - | - | - | ||
![]() 2137704-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | Housing for Male Terminals | - | - | - | - | - | - | Yes | - | - | 11u2009mmu2009[u2009.433u2009inu2009] | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Yes | - | 2137704-2 | HV1100 1POS PLUG HSG ASSY SLD 90 DEG | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198339-6 TE Connectivity | 43 |
| - | - | - | - | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 2198339-6 | zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | ||
![]() 1367147-1 TE Connectivity | 1000 | - | - | 1902802P019 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Not Optional | - | - | - | - | - | 1 | - | - | - | - | Accessory | 1 x 1 | - | - | - | - | - | - | 1367147-1 | SFP COVER, UNPLATED | - | - | - | - | - | - | - | - | - | - | ||
![]() 0409-201-1800 TE Connectivity | 9564 | - | - | $$0409-201-1800 | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6, 8, 14, 20, 21 | - | - | - | - | - | - | Aluminum | Cable Clamp | - | - | With | 0409-201-1800 | CABLE CLAMP, 18SZ, AL | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM04-12PB TE Connectivity | 515 | - | - | DTM04-12PB-AS | - | 4.19u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | DTM04-12PB | REC, 12P, BLK, N, B | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-19PN-072 TE Connectivity | In Stock | - | - | HD36-24-19PN-072-RU | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .063, .094 | 1.59, 2.39 | - | - | - | 19 | - | - | - | - | - | - | - | - | - | Yes | - | HD36-24-19PN-072 | PLG, 19P, AL, N, THD ADPT, DRAIN,12/16,P | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-21PE-059 TE Connectivity | In Stock | - | - | ZPF000000000130985 | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .063, .094 | 1.59, 2.39 | - | - | - | 21 | - | - | - | - | - | - | - | - | - | Yes | - | HD36-24-21PE-059 | PLG,21P,AL,E,CBLCLMP BT,DR,12/16,P,MC | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-12SA-CE02 TE Connectivity | 796 | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | DT06-12SA-CE02 | PLG, 12P, BLK, E, A | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-12SA-E003 TE Connectivity | In Stock | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | DT06-12SA-E003 | PLG, 12P, GRY, N, CAP, A | - | - | - | - | - | - | - | - | - | - |