- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Insulation Diameter Rangeu2009 | Acting | Automotive Connector Accessory Typeu2009 | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Frequency Aging | Fuse Material | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mode of Oscillation | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Resistance to Hydrocarbonsu2009 | Seal Materialu2009 | Sealableu2009 | Standard Frequency | Strain Reliefu2009 | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Frequency Tolerance | Series Resistance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2372133-2 TE Connectivity | 108 | - | - | - | - | - | - | .8u2009mmu2009[u2009.032u2009inu2009] | - | - | - | - | - | - | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 | - | - | - | - | Connector | - | - | - | - | - | - | No | - | - | 2372133-2 | RCPT CONN 76 POSN QSFP-DD 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1703411-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | .126, .205 | 3.2, 5.2 | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1703411-1 | 10POS, MIXED,PIN HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2198346-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | Elastomeric Gasket | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | 3-2198346-0 | ZSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY, | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2356607-1 TE Connectivity | In Stock | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Plug | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-2356607-1 | 3POS,MCON 1.2,REC HSG ASSY,SLD,COD A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2272519-8 TE Connectivity | 46 |
| - | - | - | - | - | - | - | - | Housing for Female Terminals | - | H | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2272519-8 | FEMALE KIT, 1P, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2356394-2 TE Connectivity | In Stock | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2356394-2 | 2POS, MCON 1.2 CB REC 2p TL UNSEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2359319-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | M | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1-2359319-2 | FEMALE KIT, 1P, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1717677-4 TE Connectivity | In Stock | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1717677-4 | CAP ASSY,12P,BRACKET REVERSE TYPE,ATAC C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1544970-1 TE Connectivity | In Stock | - | - | 2.65 – 4u2009mmu2009[u2009.104 – .157u2009inu2009] | - | - | 10.5u2009mmu2009[u2009.413u2009inu2009] | - | - | - | - | - | - | Single Wire Seal (SWS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poor | Silicone | - | - | - | 1544970-1 | SEAL, NG9K | - | - | - | 100 ppm/K | - | 2.26 Ohm | 0.1 W | General Purpose | - | - | - | - | 1 | 1.55 | 0.85 | ||
![]() 1587715-4 TE Connectivity | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | - | Orange | PA GF | - | - | - | - | - | - | 1587715-4 | PLUG SUBASSY, NO HVIL, KEY D, HVA280-3PM | - | - | - | 100 ppm/°C | - | 499 Ohm | 0.25 W | High Reliability | - | - | - | - | 1 | 3.2 | 1.6 | ||
![]() 1544601-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1544601-3 | RECEPTACLE HOUSING, 8MM NG1, 1 WAY | - | - | - | 50.0000 ppm/°C | - | 100 Ohm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | 7.62 | - | ||
![]() 928289-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85, 90, 100, 105, 110, 120 | 158, 167, 176, 185, 194, 212, 221, 230, 248 | - | - | - | - | Black | PBT GF | Cover - Cable Exit | - | - | - | - | Without | 928289-1 | ABDECKKAPPE F829227 | - | - | - | 100 ppm/°C | - | 2.94 MOhm | 0.15 W | High Reliability | - | - | - | - | 1 | - | - | ||
![]() 2007625-2 TE Connectivity | In Stock | - | - | - | Fast | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | Fiber | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | 2007625-2 | 1x4 QSFP Assy Bhnd Bzl,SAN | Heat Sink | 250 V | - | - | Midget | - | - | - | - | - | - | - | - | - | - | ||
![]() 2388501-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | 7 | - | - | - | - | - | - | Black, Orange | PA GF | Sealing Cover | - | - | - | 40 MHz | With | 2388501-2 | CHARGE INLET, COMBO 1, LED, 90 DEGREE | - | - | -10 to 60 °C | - | Crystal | - | - | - | 20 ppm | 4 | ±15 ppm | 100 Ohm | - | - | - | ||
![]() 7-1564285-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | .098, .118, .197 | 2.5, 3, 5 | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | - | - | 58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7-1564285-5 | 58POS, MIXED,REC HSG,ASSY | - | - | - | 50.0000 ppm/°C | - | 1 kOhm | 0.125 W | - | - | - | - | - | 0.1 | 10.8 | - | ||
![]() 2057118-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Accessory | - | - | - | - | - | - | - | - | - | 2057118-1 | SFP+ ENHANCED 1X1 HEATSINK CLIP | - | - | - | 50 ppm/K | - | 604 kOhm | 0.1 W | Semi-Precision | - | - | - | - | 1 | - | - | ||
![]() 2345652-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | E | - | - | Cable-to-Cable | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.019u2009inu2009] | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2345652-5 | HOUSING, INLINE MALE, CLIP, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2304643-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | - | Wire-to-Component | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 2304643-1 | 49POS,HYBRID,REC HSG ASSY,SLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2320016-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.8 | Receptacle | - | - | - | Cable-to-Board, Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | .5 | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2320016-1 | 16POS,NANOMQS,REC HSG,COD A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1703639-1 TE Connectivity | 9000 |
| - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1703639-1 | 12POS,AMP MCP1.5K,REC HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |