- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Housing Material | Insert Material | Body Material | Number of Terminals | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Centerline (Pitch)u2009 | Circuit Applications | Coding | Connections | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector cross section | Connector Orientation | Connector Systemu2009 | Contact Materials | Contact Sizes | Content | Factory Pack QuantityFactory Pack Quantity | For Use With | Lead Free Status / RoHS Status | LEDs | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Material (details) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current | Nominal voltage | Number of Positions / Contacts per Port | Number of Positionsu2009 | Operating Temp Range | Package | Part # Aliases | Performance Category | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Tail Length | TE Internal # | TE Internal Description | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Termination Style | Number of Contacts | Housing Color | Failure Rate | Lead Spacing | Configuration | Insulation Resistance | Note | ELV | Connector Style | Number of Ports | Shell Size, MIL | Lead Style | Accessory Type | Sealable | Data Rate | Mating Cycles | Product Type | Operating Temperature Range | Includes | Product | Mounting Angle | Features | Compliance | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | PCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ND9AP7200 Amphenol ICC (Commercial Products) | 431 |
| - | - | Gold | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | ND9A | Stainless Steel | Straight | Amphenol Commercial Products | - | - | - | - | - | A Coded | - | - | - | - | Straight | - | Phosphor Bronze | - | - | 100 | - | - | Without LED | Amphenol | - | - | - | - | + 85 C | Amphenol ICC (Commercial Products) | - 55 C | Cable Mount | In-Line | - | - | 10P10C | - | - | Box | - | Cat 6a | - | - | Active | Details | - | - | - | IDT | ix Industrial | - | - | 60 VDC | -55 to 85 °C | Bulk | - | - | - | - | IDC | - | Multi-Purpose | iX Industrial Ethernet | 10 | - | - | Black | 10G Base-T | Plug | - | - | Modular Connectors / Ethernet Connectors | - | 10 mm | - | Shielded | - | 1.5 A | - | - | - | Gold | IDC | 10 | - | - | - | 1x1 | 500 MOhm | - | - | Plug | 1 Port | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Straight | Latch Lock, Shielded | IEC61076-3-124 | RJ50 | Modular Connectors / Ethernet Connectors | 16.3 mm | 1 x 1 (Port) | IP20 | - | - | - | 8.00μin (0.203μm) | - | - | - | - | UL64V-0 | - | - | ||
![]() 0788090002 Molex | 50 |
| - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | 788090 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 78809 | - | - | - | Solder | - | SAS | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | - | - | - | - | - | 30.0μin (0.76μm) | - | - | - | - | - | - | - | ||
![]() 0787761001 Molex | 11 |
| - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | 787761 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 78776 | - | - | - | Solder | - | SAS | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | - | - | - | - | - | 30.0μin (0.76μm) | - | - | - | - | - | - | - | ||
![]() ND9AS3200 Amphenol ICC (Commercial Products) | 397 | - | - | - | Gold | Surface Mount, Right Angle; Through Hole | - | - | - | - | - | - | - | - | - | - | ND9AS32 | - | - | Amphenol Commercial Products | - | - | - | - | - | - | - | - | - | - | Right Angle | - | Copper Alloy | - | - | 550 | - | - | Without LED | Amphenol | - | - | - | - | + 85 C | Amphenol ICC (Commercial Products) | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | Cat 6a | - | - | Active | Details | - | - | - | - | ix Industrial | - | - | 50 VAC, 60 VDC | - | Cut Tape | - | - | - | - | Solder | - | Multi-Purpose | - | 10 | - | - | Black | - | Jack (Female) | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Shielded | - | 1.5 A | - | - | - | Gold | SMD/SMT | 10 Contact | - | - | - | - | 500 MOhms | - | - | Receptacle | - | - | - | - | - | - | 5000 Cycles | Modular Connectors / Ethernet Connectors | - 55 C to + 85 C | - | Connectors | Right Angle | Board Guide | - | - | Modular Connectors / Ethernet Connectors | - | 1 x 1 (Port) | IP20 | - | - | - | 8.00μin (0.203μm) | - | - | - | - | UL 94 V-0 | - | - | ||
![]() IX32G-A-8S-CV(7.0) Hirose Electric Co Ltd | 403 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Hirose Connector | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 1 | - | - | Without LED | Hirose Electric | - | - | - | - | + 85 C | Hirose Electric Co Ltd | - 40 C | - | Cable Mount | - | - | 8P8C | - | - | Tray | 251-0042-0-00 | Cat 5e, Cat 6a | - | - | Active | Details | - | - | - | - | IX Industrial | - | - | 50 VAC, 60 VDC | - | - | - | - | - | - | IDC | - | Multi-Purpose | Industrial Connector | 8 | - | - | Black | 1G/10G Base-T | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Shielded | - | 1.5 A | - | - | - | Gold | IDC | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Straight | Latch Lock | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1 x 1 (Port) | - | - | - | - | 7.87μin (0.200μm) | - | - | - | - | - | - | - | ||
![]() U10C438300T Amphenol ICC (Commercial Products) | 32 |
| - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | U10C438 | - | - | Amphenol Commercial Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | - | Amphenol | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | Solder | - | SAS | - | 38 | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | Board Guide, Latches | - | - | I/O Connectors | - | - | - | - | - | - | 15.0μin (0.38μm) | - | - | - | - | - | - | - | ||
![]() QSFPC-1-1-S-LP-F Samtec Inc. | 41 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | QSFPC-1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | - | - | Samtec | - | - | - | - | - | Samtec Inc. | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | Details | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Press-Fit | - | QSFP | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | - | EMI Shielded, Light Pipe | - | - | Ethernet Cables / Networking Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007250-1 TE Connectivity | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Nickel Silver | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | Lead free / RoHS Compliant | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 200V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | 1 (Unlimited) | - | X7R | - | Cage | - | - | - | - | Automotive | Female | 0.015µF | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | 6 Port | - | - | - | - | - | - | I/O Connectors | - | - | Connectors | Right Angle | - | - | - | I/O Connectors | 87.54 mm | - | - | - | - | 0.057 (1.45mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 2227669-2 TE Connectivity | In Stock | - | - | - | Gold Over Palladium Nickel | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | 76 | - | - | LCP (Liquid Crystal Polymer)/Polyester | Right Angle | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 18 | - | Lead free / RoHS Compliant | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Press Fit | - | - | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 1 (Unlimited) | - | C0G, NP0 | - | ZQSFP+ | - | - | - | - | General Purpose | RCP | 68pF | - | Fiber Optic | - | 0.8000 mm | - | - | - | - | - | 76 | - | - | - | 76 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | Fiber Optic Connectors | 73.2 mm | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | - | ||
![]() 2149490-5 TE Connectivity | 29 |
| - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 320 | - | - | LCP (Liquid Crystal Polymer) | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 6 | - | Lead free / RoHS Compliant | - | TE Connectivity | - | - | - | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Press Fit | - | 5.326368 oz | 25V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±5% | 1 (Unlimited) | - | X7R | - | SFP | 320 Position | - | - | Black | Automotive | Female | 5600pF | - | I/O Connectors | - | 0.8 mm | - | - | - | - | - | - | - | - | Press Fit | 320 POS | - | - | - | - | - | - | - | - | 16 | - | - | Cage Assembly, 2x8 Stacked | - | - | - | I/O Connectors | - | - | Cage Assembly | Right Angle | - | - | - | I/O Connectors | - | - | - | - | - | 0.038 (0.97mm) | - | - | - | - | - | UL 94 V-0 | - | AEC-Q200 | ||
![]() 1001148432 Molex | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 100114 | - | - | - | 8mm | 5 - 8 mm | 5mm | - | - | - | Solder pins | - | - | 1.5mm² | - | - | - | - | 1pc(s) | - | - | - | - | - | - | RCX3M-Z-000-1 | - | Contact coating: Tin | - | Molex | - | - | - | 16A | 50V | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 100114 | - | - | - | Press-Fit | - | zSFP+ | RCX3M-Z-000-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 4) with Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227730-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Signal | - | - | - | - | - | - | - | Bronze | - | - | 12 | - | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | - | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 2.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | Compliant | - | 4 | - | - | - | No | 32 Gbps | - | I/O Connectors | - | - | Cage Assembly | Right Angle | - | - | - | I/O Connectors | - | - | - | - | - | - | - | 2.25 mm | - | - | - | - | Lead Free | - | ||
![]() 0755861005 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 075586 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2110742-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | Nickel Silver | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | Signal | - | - | - | - | - | - | - | Stainless Steel | - | - | 12 | - | - | - | TE Connectivity | - | - | - | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | - | -55C to 105C | - | - | - | 56.43(mm) | Not Required(mm) | - | Details | 2.05 mm | - | - | - | - | 1.122770 oz | - | - | - | Box or Tray | SFP+ | - | - | - | Press-Fit | - | - | SFP Cage | - | 105 °C | -55 °C | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | Compliant | - | 6 | - | - | Cage and Light Pipe Assembly | Yes | 16 Gbps | - | I/O Connectors | - | - | Cage Assembly | Right Angle | - | - | - | I/O Connectors | - | - | - | 87.54(mm) | - | - | - | 2.25 mm | 12.38(mm) | - | No | UL94 V-0 | - | - | ||
![]() 2227728-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Signal | - | - | - | - | - | - | - | Bronze | - | - | 20 | ZSFP+ SMT Connectors | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | - | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 2.05 mm | - | - | - | - | 0.617159 oz | - | - | - | - | - | - | - | - | Press-Fit | - | - | Cage Assembly | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | Compliant | - | 2 | - | - | - | No | 32 Gbps | - | I/O Connectors | - | - | Cage Assembly | Right Angle | - | - | - | I/O Connectors | 28.25 mm | - | - | - | - | - | - | 2.25 mm | - | - | - | - | Lead Free | - | ||
![]() 0747693561 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 074769 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | - | NTE760 | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 74769 | - | - | - | - | - | QSFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170747-2 TE Connectivity | In Stock | - | - | - | - | Panel Mount | - | Flange | - | Circular | Stainless Steel | - | - | - | - | - | BACC63DC13 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 9 | - | - | - | TE Connectivity | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | N | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | BACC63 | - | - | - | - | - | Receptacle Housing | For Female Sockets | 10 | - | - | - | - | - | - | Threaded | I/O Connectors | Crimp | - | B | - | - | - | - | - | 13-98 | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GT17HN2-4DP-2H(A)(55) Hirose | In Stock | - | - | - | - | - | - | - | 5 | - | - | - | - | Plastic | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | E8026487 | - | - | Hirose Electric Co Ltd | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 30 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198236-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 2.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 6 | - | - | - | No | 16 Gbps | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | 2.25 mm | - | - | - | - | - | - | ||
![]() 2345657-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Housing for Female Terminals | A | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2345657-1 | HOUSING, 2P, INLINE FEMALE, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |