- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Acting | Alias # | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Fuse Material | Insert Arrangement | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Terminate To | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Contact Gender | Number of Ports | Shielded | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W3S TE Connectivity | 26508 | - | - | - | - | - | W3S-AS | - | - | - | - | - | - | Secondary Lock | - | - | - | - | - | - | - | - | - | - | 3 | - | Orange | PBT | No | W3S | WEDGE LOCK, 3P, PLG, ORG, STD, DT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC5936 TE Connectivity | In Stock | - | - | - | - | - | - | Battery Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | HC5936 | BATTERY LEAD CONN. 70mm +VE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PB TE Connectivity | 936 | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 12 | - | - | - | - | DT04-12PB | REC, 12P, BLK, N, B | - | - | - | - | - | 200 ppm/°C | - | 22.1 Ohm | - | 0.5 W | - | General Purpose | - | - | - | - | 1 | - | - | - | ||
![]() DT04-12PA-P026 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Male Terminals | Bus Bar-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 12 | - | - | - | - | DT04-12PA-P026 | REC, 12P, GRY, BUSBAR 2X6, NICKEL, A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PB-C015 TE Connectivity | 5600 | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 12 | - | - | - | - | DT04-12PB-C015 | REC, 12P, BLK, E, B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1456985-4 TE Connectivity | 900 |
| - | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | Wire-to-Component | - | - | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | 6 | - | - | - | - | 1456985-4 | 1X6 Fem unsealed LP assy Key C w/CPA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1456985-0 TE Connectivity | In Stock | - | - | - | - | Fast | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | Glass | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | 6 | - | - | - | - | 1-1456985-0 | 1X6 Fem unsealed LP assy Key F w/CPA | - | - | 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315654-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | Board-to-Board | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | Yes | 2315654-4 | 1POS, RING TONGUE, HOUSING, ASSY | - | - | - | - | - | 100 ppm/°C | - | 1 kOhm | - | 0.2500 W | - | Thin Film | - | - | - | - | 5 | - | 3.2 mm | 1.6 mm | ||
![]() HD34-18-14PN-059 TE Connectivity | 295898 | - | - | Tin | - | - | 8-1899770-6 | - | - | Straight | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | Cable Mount | 14 | - | - | - | Yes | HD34-18-14PN-059 | REC,14P,AL,N, CBL CLMP BT, DRAIN,16,P,MC | Coaxial Cable | Crimp | - | - | - | - | Mini-UHF | - | Plug | - | - | - | - | - | - | - | - | - | 28.92 mm | - | ||
![]() HDP26-24-16PN-L015 TE Connectivity | 43 |
| - | - | - | - | ZPF000000000130811 | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | 16 | - | - | - | Yes | HDP26-24-16PN-L015 | PLG, 16P, BLK, N, THD, 12, P | - | - | - | - | - | - | - | 2.2 Ohm | - | 0.5 W | - | Anti-Surge | - | - | - | - | 1 | - | - | - | ||
![]() 2315654-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | Board-to-Board | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | Yes | 2315654-6 | 1POS, RING TONGUE, HOUSING, ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315654-3 TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | Straight | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | Board-to-Board | Phosphor Bronze | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | Cable Mount | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | Yes | 2315654-3 | 1POS, RING TONGUE, HOUSING, ASSY | - | Crimp | - | 32 to 28, 32 AWG | -65 to 105 °C | - | - | - | Receptacle | - | - | - | - | - | - | No | - | - | 11.68 mm | - | ||
![]() DT04-12PC-LE01 TE Connectivity | In Stock | - | - | - | - | Fast | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | Glass | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 12 | - | - | - | - | DT04-12PC-LE01 | REC, 12P, GRN, N, CAP, FLANGE, C | - | - | 32 V | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP26-18-8SE TE Connectivity | In Stock | - | - | - | - | - | HDP26-18-8SE-RU | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | 8 | - | - | - | Yes | HDP26-18-8SE | PLG, 8P, BLK, E, 12, S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-18-20PN TE Connectivity | In Stock | - | - | - | - | - | ZPF000000000130907 | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | .04, .063 | 1.02, 1.59 | - | - | 20 | - | - | - | Yes | HD34-18-20PN | REC, 20P, AL, N, 16/20, P | - | - | - | - | - | - | Backshell Kit | - | - | - | - | - | - | - | - | - | - | - | 61.34 mm | - | ||
![]() 2301240-1 TE Connectivity | 10036 |
| - | - | 14 | - | - | - | - | Straight | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | 17-14 | - | - | - | - | Cable Mount | 49 | - | Violet | PBT GF | No | 2301240-1 | RETAINER, PLUG HSG., 49POSN., | - | - | - | - | - | - | CPC | - | Plug | - | - | - | 14 POS | Socket | 1 | - | - | No | 27.5 mm | - | ||
![]() HD34-18-21PN-059 TE Connectivity | In Stock | - | - | - | - | - | ZPF000000000130961 | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | 21 | - | - | - | Yes | HD34-18-21PN-059 | REC,21P,AL,N, CBL CLMP BT, DRAIN,20,P,MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PD-L012 TE Connectivity | 8 | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 12 | - | - | - | - | DT04-12PD-L012 | REC, 12P, BRN, N, FLANGE, D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRK02-MDC-32A-001 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Thermoplastic | Right Angle | - | .118, .134, .228, .24 | 3, 3.4, 5.8, 6.1 | - | Housing for Male Terminals | Wire-to-Wire | Phosphor Bronze | - | - | - | .04, .063 | 1.02, 1.59 | - | Surface Mount | 32 | - | - | - | - | SRK02-MDC-32A-001 | REC, 32P, BLK, E, FLANGE, C | - | Solder | - | - | - | - | - | - | Receptacle | - | 0.8000 mm | - | - | - | - | - | - | - | - | - | ||
![]() DT04-3P-C017 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 10.01u2009mmu2009[u2009.394u2009inu2009] | - | - | - | Housing for Male Terminals | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 3 | - | - | - | Yes | DT04-3P-C017 | REC, 3P, GRY, BLOCKED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |