- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Hardware | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Cage Typeu2009 | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Contact Materials | Continuous Drain Current Id | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Configurationu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Number of Ports | Power Dissipation | Family | Channel Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170705-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | 2170705-9 | CAGE ASSY, QSFP28 1X1, SPRING, HS, LP | - | Heat Sink | - | - | 100 ppm/°C | - | - | 7.15 kOhm | - | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | 1 | - | - | ||
![]() 1438889-1 TE Connectivity | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | - | - | - | - | 1438889-1 | JACK SUBASSEMBLY, RG-62, RG-62U/M, 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170705-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | AEC-Q200 | - | 2-2170705-7 | CAGE ASSY, QSFP28 1X1, SPRING, HS, LP | - | Heat Sink | - | - | 100 ppm/K | - | - | 309 kOhm | - | - | 0.1 W | - | General Purpose | - | - | - | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 2170754-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | 2170754-7 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | - | Heat Sink | - | - | 10.0000 ppm/°C | - | - | 18.7 kOhm | - | - | 0.1 W | - | - | - | - | - | - | - | - | 0.1 | 2 | 1.25 | ||
![]() 2-2170754-1 TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic | Right Angle | - | - | - | - | - | Phosphor Bronze | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | Through Hole | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | 2-2170754-1 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | Solder | Heat Sink | - | - | - | - | - | - | - | Receptacle | - | 2.0400 mm | - | - | - | - | - | - | - | - | 17.27 mm | - | ||
![]() 4-2170754-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | 4-2170754-3 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2137400-1 TE Connectivity | 10 |
| - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | 5 | - | - | - | - | - | - | AEC-Q200 | - | 2137400-1 | 5POS,AMP MCP1.5K,REC. HSG | - | - | - | - | 25 ppm/°C | - | - | 210 Ohm | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | 0.1 | 1.55 mm | 0.8 mm | ||
![]() 2138558-2 TE Connectivity | 150 |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | 2 | - | - | - | - | - | - | - | - | 2138558-2 | 2P GENERATION Y Cap, Single-Pi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103013-1 TE Connectivity | 2600 |
| - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | PA GF | - | - | 2103013-1 | CABLE SEAL RETAINER, SIZE 1, HVA280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2345214-1 TE Connectivity | 110 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | - | - | Not Optional | - | - | - | - | - | SFP-DD | Cage Assembly | 1 x 6 | - | - | - | - | 2345214-1 | CAGE ASSEMBLY WITH SPRING ,SFP-DD 1X6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1718492-6 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | 11 | - | - | - | Yes | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | No | 1-1718492-6 | 1.5MM TAB HSG 36 POS ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | P | - | - | - | ||
![]() 2170744-5 TE Connectivity | In Stock | - | - | Gold | - | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | - | - | Copper Alloy | - | - | Internal/External EMI Springs | Standard | - | No | - | - | - | - | Surface Mount | - | - | - | Cage | 1 x 4 | - | - | - | - | 2170744-5 | CAGE ASSEMBLY, 1X4, QSFP28, SPRING | Solder | - | - | -30 to 105 °C | - | - | Board to Board | - | 2 | Plug | - | 0.5000 mm | - | 60 | 60 POS | - | - | - | - | - | 19.6 mm | - | ||
![]() 2291392-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | H | Wire-to-Board | - | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | 1 | - | - | - | - | - | - | - | No | 2291392-8 | MALE ASM, 1 POS, R/A, PCB, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2180640-1 TE Connectivity | In Stock | - | - | - | Fuse | - | - | Straight | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | - | With Lightpipe | - | - | Flange Mount | - | - | SFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | 2180640-1 | SFP+ 2x6 Gasket 2 Lp | Quick Connect | - | 250 Vac | -10 to 40 °C | - | IEC 60320-1 C-14 | Filtered | - | - | M | - | - | - | - | 3 POS | 1 | - | Corcom Power Inlet Filters & Power Entry Modules | - | - | 50.29 mm | - | ||
![]() 2291329-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | 2 | - | - | - | - | - | - | - | - | 2291329-1 | PLUG ASSY, 2 P, SIDE LATCH, GEN 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1991226-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | No | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Yes | 3-1991226-2 | 1 POS. RING TONGUE HOUSING ASSY. IPT 16- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1991225-6 TE Connectivity | 503 |
| - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | PA GF | - | - | 1-1991225-6 | PROTECTIVE COVER. IPT 16-50mm sq.CABLE D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342936-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Ganged | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | No | 2342936-1 | QSFP-DD 1X2, STANDARD, W/ ZIPPER HS | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342933-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Single | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | No | 2342933-3 | QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2272788-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | D | Wire-to-Board | - | - | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | 2 | - | - | - | - | - | - | - | - | 5-2272788-4 | FAKRA 2 POS., VERT, TH, ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |