- Manufacturer
- Series
- Product
- MIL Type
- Tradename
- Part # Aliases
- Connector Type
- Reach Compliance Code
- Contact Materials
- Factory Lead Time
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- RoHS Status
Attribute column
Categories
Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Mating Information | Contact Gender | Empty Shell | Insulation Resistance | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC422-200-371-4600 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | RC Series | - | RC | - | - | - | 200 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Press Fit | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RC442-300-311-4000 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | RC Series | - | RC | - | - | - | 300 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Press Fit | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Stacker Connector | Straight | Rectangular MIL Spec Connectors | ||
![]() RC422-052-371-4600 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | RC Series | - | RC | - | - | - | 52 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Press Fit | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTB20-6PR7SC AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | Details | - | - | - | W | - | - | - | 20 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | - | Solder | - | Pin (Male) | - | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTB20SAD9SY-B82 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | W Series | - | WT | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() M55302/57-B70Y AirBorn | In Stock | - | - | Gold | BOARD | - | Polyphenylene Sulfide (PPS) | AirBorn | GOLD OVER NICKEL (150) | Copper | 1 | AIRBORN INC | - | AirBorn | M55302/57B70Y | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | 2 | - | Active | 2.15 | Details | - | - | 100 V | M55302 | - | - | BOARD CONNECTOR | 70 Position | 2 Row | STANDARD: MIL-DTL-55302 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 70 | 2.54 mm | compliant | 5 A | - | Solder | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | - | 5 GOhms | PLUG | SOLDER | GOLD OVER NICKEL (150) | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() NM-212-065-161-JCBC AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | N Series | - | NM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RC422-200-271-4600 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | Details | - | RC Series | - | RC | - | - | - | 200 Position | 4 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Press Fit | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() NM-222-085-225-TH00 AirBorn | In Stock | - | - | - | BOARD | ALUMINUM ALLOY | - | AirBorn | GOLD (50) | NOT SPECIFIED | 1 | AIRBORN INC | GLASS FILLED LIQUID CRYSTAL POLYMER | AirBorn | NM-222-085-225-TH00 | NM | - | - | - | - | - | - | Active | 5.73 | Details | No | N Series | - | NM | e0 | No | D NANOMINIATURE CONNECTOR | - | - | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 85 | - | compliant | - | NICKEL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | - | RECEPTACLE | SURFACE MOUNT | TIN LEAD | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() NM-212-037-161-THAC AirBorn | In Stock | - | - | - | CABLE | METAL | - | AirBorn | - | - | 1 | AIRBORN INC | - | AirBorn | NM-212-037-161-THAC | NM | - | - | - | - | - | - | Active | 5.68 | Details | - | NM | - | N | e4 | - | D NANOMINIATURE CONNECTOR | - | - | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | compliant | - | - | - | - | MALE | NO | - | PLUG | CRIMP | GOLD (50) | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM222-050-212-2000 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | N | - | R Series | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RA2F2-010-4AN-5900 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | RA | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM242-080-212-5700 AirBorn | In Stock | - | - | Tin Lead | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | N | - | R Series | 83 V | RM | - | - | - | 80 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | - | Solder | - | Socket (Female) | - | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM322-023-641-2900 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM222-070-212-1900 AirBorn | In Stock | - | - | Tin Lead | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | N | - | R Series | 83 V | RM | - | - | - | 70 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | - | Through Hole | - | Socket (Female) | - | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() NM-112-037-161-JCAC AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | M32139/01-F05SN | - | - | Details | - | N Series | - | NM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM222-050-212-5900 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | N | - | R Series | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM352-071-321-2900 AirBorn | In Stock | - | - | - | - | - | - | AirBorn | - | - | 1 | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | RM | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM222-040-571-5900 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | Cable | - | - | - | - | - | - | R Series | 750 V | RM | - | - | - | 40 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.91 mm | - | - | - | 3 A | - | Crimp | - | Socket (Female) | - | 5000 MOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM252-050-321-2000 AirBorn | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | - | AirBorn | - | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | R Series | 83 V | RM | - | - | - | 50 Position | 2 Row | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | - | Solder | - | Pin (Male) | - | 5 GOhms | - | - | - | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors |