- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Body Breadth | Body Depth | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5200.0823.3 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 58.000006g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.7mm | 8A | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.00mm x 29.00mm | SOCKET | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | 34mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.7201 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 43.999991g | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 51mm | 1A | - | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | V-Lock Notch | 36.5mm | - | 44.3mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5217 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 65.999986g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 6A | - | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 44mm | - | 34mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C20F.0222 Schurter Inc. | 64 |
| Datasheet | 15 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 113.398093g | - | - | - | 16A | - | - | 250VAC | - | Bulk | - | C20F | - | - | Active | Vendor Undefined | Wire Leads | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | - | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 36.40mm x 28.30mm | - | - | - | - | 250V | - | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.2411.1 Schurter Inc. | 15 |
| Datasheet | 9 Weeks | - | - | - | 125 | - | - | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | - | Bulk | - | 5003 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Pins | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | 61mm | 15A | - | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | - | - | - | Custom Connection | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KD13.4101.151 Schurter Inc. | 48 |
| - | 13 Weeks | Tin | Flanges, Panel | Panel Mount, Flange | Module | - | Thermoplastic | 39.499986g | - | - | - | - | - | - | 250VAC | 125VAC | Bulk | - | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | 250V | - | - | - | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | CCC,CSA,UL | 250V | CCC, CSA, ENEC, UL | - | - | 1.18 inch | 2.16 inch | Rectangular - 27.50mm x 66.50mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.5224 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | PANEL | Module | PET-POLYSTER | - | 49.999997g | - | - | - | - | - | - | - | - | - | - | KFC | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades - Module | - | - | - | - | Male | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | - | 69.2mm | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | - | - | No | Yes | - | - | 2A, 250VAC | - | 58.3mm | - | 30mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6600.4120 Schurter Inc. | 214 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | Thermoplastic | 11.540014g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6600-4 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 27.1mm | 15A | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 24.80mm | PLUG | - | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | Light Pipe | - | 35mm | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF12.3000.9310.1 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | 15A | - | - | - | - | cULus, ENEC | - | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4302.5003 Schurter Inc. | 29 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 63.000011g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | KFB1 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 50mm | 4A | - | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | Switch On-Off | - | Shielded | 34mm | 44mm | 44mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0101 Schurter Inc. | 134 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | 0101 | - | Steel | 87.500009g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 79.5mm | 16A | 50Hz | TIN | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 35.00mm x 27.00mm | - | - | 300 μH | - | 250V | 16A | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CD11.1501.151 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 82.000003g | - | - | - | 1A | 1A | 250V | 250VAC | - | Bulk | - | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | Straight | IP40 | 69mm | 1A | 60Hz | - | - | 125V | cULus, ENEC | 3 | - | - | - | Rectangular - 28.50mm x 67.50mm | - | - | - | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 83.5mm | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() FN9244E-3-06 Schaffner EMC Inc. | 174 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 3.5A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | 373μA | 250V | - | SNAP | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6200.4320 Schurter Inc. | 746 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 12.000013g | - | TIN | NOT SPECIFIED | - | - | 250V | 250VAC | - | Bulk | - | 6200 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | 10A | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | 250V | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 30mm | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4300.0401 Schurter Inc. | 16 |
| - | 23 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | Module | POLYETHYLENE | - | 31.000005g | Thermoplastic | - | - | - | - | - | 250VAC | - | Bulk | - | P685 | - | yes | Active | Vendor Undefined | Screw | - | Plug, Male Blades | - | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Right Angle | - | 34.9mm | 10A | - | - | - | 250V | CSA, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | - | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | 10A | - | - | Unfiltered - Commercial | 8.5 mm | No | - | - | - | - | - | - | 38.1mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.2014 Schurter Inc. | 127 |
| Datasheet | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 16.499989g | Thermoplastic | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 15A | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.30mm x 24.80mm | - | 250V | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | Unfiltered - Commercial | - | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.2004 Schurter Inc. | 906 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 17.600008g | - | - | - | - | - | - | 250VAC | - | Bulk | - | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 27.7mm | 10A | - | - | - | 250V | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.50mm x 42.00mm | SOCKET | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | - | 30mm | - | 2.5mm | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C20F.0011 Schurter Inc. | 69 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 105g | - | - | - | 16A | - | - | 250VAC | - | Bulk | - | C20F | - | yes | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | 3 | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 20A | - | - | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 34.80mm x 26.30mm | - | - | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | - | - | 38mm | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0306.1 Schurter Inc. | 127 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 2 | 85°C | -25°C | - | Male | 0F | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | - | 250V | 10A | SNAP | IEC 320-C18 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6072 Schurter Inc. | 150 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 28.349523g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189/0.250 | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - |