- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6200.4325 Schurter Inc. | 113 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 12.000013g | TIN | - | - | - | 250V | 250VAC | Bulk | - | 6200 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3100 Schurter Inc. | 57 |
| Datasheet | 23 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | POLYETHYLENE | - | 19.199998g | - | - | 16A | - | 250V | 250VAC | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | - | 3 | - | - | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | SNAP | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0200 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 85.048569g | - | - | - | - | 250V | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 1MOhm | - | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 79.5mm | 16A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | 600 μH | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.1254.03 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | - | - | 10A | - | - | 250VAC | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | - | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.80mm x 24.30mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | V-Lock Notch | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0306.0 Schurter Inc. | 70 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 0306 | - | Steel | 41.999989g | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 400 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6015 Schurter Inc. | 539 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | Polyamide | 18.64001g | - | - | - | - | - | 250VAC | Bulk | - | 1062 | e3 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 33mm | 10A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Square - 33.20mm x 33.20mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1306.1 Schurter Inc. | 54 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 2 | - | - | - | Male | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5130.0500 Schurter Inc. | 35 |
| Datasheet | 13 Weeks | - | Panel | - | - | - | - | 85.048569g | - | - | 16A | 20A | 250V | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | 16A | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | No | No | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5110.0443.3 Schurter Inc. | 10 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 35.000009g | - | - | - | - | - | 250VAC | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 55.7mm | 4A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 23mm | - | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.1601 Schurter Inc. | 36 |
| Datasheet | 13 Weeks | - | Panel | - | - | - | - | 87.500009g | - | - | 16A | 20A | 250V | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | - | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | No | No | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5130.2300 Schurter Inc. | 21 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | Steel | 85.048569g | - | - | - | - | 250V | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67.5mm | 16A | - | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | 600 μH | 250V | 16A | - | IEC 320-C20 | 1 | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 30.6mm | - | 39mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.1202.003 Schurter Inc. | 17 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 1A | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.10mm x 33.10mm | PLUG | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.2141 Schurter Inc. | 609 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 18.900003g | - | - | 10A | 15A | - | 250VAC | Bulk | - | KEB2 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | Straight | IP40 | 27.7mm | 10A | - | - | 250V | CCC, CSA, UL, VDE | 3 | - | Rectangular - 27.50mm x 42.00mm | - | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | 2 | DPST | Unfiltered - Commercial | No | No | - | Switch On-Off, Illuminated | - | 59mm | 30mm | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() DF12.0885.9110.1 Schurter Inc. | 237 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | 90.000012g | - | - | 15A | 15A | 250V | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 55°C | -10°C | - | Male | - | 100nF | 250V | - | - | - | - | - | - | IP40 | 62.2mm | 15A | 60Hz | - | 250V | cULus, ENEC | - | - | Rectangular - 30.80mm x 75.50mm | - | - | 100 μH | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | 92.5mm | - | 33.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() FN9263-10-06 Schaffner EMC Inc. | 172 |
| Datasheet | 6 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9263 | - | yes | Not For New Designs | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.20mm x 33.20mm | - | - | 200 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Front or Rear Side Mount | 46mm | 46mm | 35mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5120.0003.0 Schurter Inc. | 62 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 41.999989g | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 4A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 2 mH | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.5001 Schurter Inc. | 43 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 63.000011g | - | - | - | - | - | 250VAC | Bulk | - | KFB1 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 50mm | 1A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | 34mm | 44mm | 44mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9264S-10-06 Schaffner EMC Inc. | 65 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 9264 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | - | 10A | - | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.50mm x 33.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 3-100-403 Schurter Inc. | 16 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 2017 | 6600-5 | - | - | Active | Vendor Undefined | - | - | Receptacle, Female Sockets | - | - | 3 | - | - | - | Receptacle | - | - | 250V | - | - | - | - | - | - | IP20 | - | 10A | - | - | - | CCC, CSA, ENEC, UL, VDE | - | - | Rectangular - 32.50mm x 24.90mm | - | - | - | - | - | - | IEC 320-2-2/F | - | - | - | - | Unfiltered - Commercial | No | - | - | - | Light Pipe, V-Lock Notch | - | - | - | 0.067 1.70mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4301.2001 Schurter Inc. | In Stock | - | - | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | POLYETHYLENE | - | 18.699997g | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |