- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Mating Information | Body Breadth | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX0686/SE Bulgin | 540 |
| Datasheet | 24 Weeks | Nickel | - | Free Hanging (In-Line), Right Angle | - | POLYAMIDE | - | Nylon | - | - | - | - | - | 70°C | -40°C | - | 250VAC | Bulk | 2001 | PX | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Male Blades | - | 3 | - | - | Black | - | - | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | 250V | CSA, ENEC, RCM, UL, VDE | 1.76 inch | MULTIPLE MATING PARTS AVAILABLE | 0.89 inch | - | 10mOhm | 10MOhm | - | - | - | - | SNAP | IEC 320-2-2/E | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 72.1mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 4300.0703 Schurter Inc. | In Stock | - | - | 14 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | 0703 | - | Thermoplastic | - | 11.690011g | NICKEL | Brass | - | - | - | - | - | - | Bulk | - | 710 | - | Active | Vendor Undefined | IDC, Quick Connect - 0.205 (5.2mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 85°C | -25°C | - | Receptacle | STANDARDS: UL94V-0; CSA; PANEL MOUNT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP20 | 30.5mm | 15A | - | - | 250V | CSA, UL | - | - | - | Variable Size | - | - | - | - | - | 15A | - | NEMA 5-15R | 1 | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 27mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 5200.0143.3 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 58.000006g | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5200 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 48.7mm | 1A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.00mm x 29.00mm | - | - | SOCKET | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.3202.201 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 64.000012g | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0316.1 Schurter Inc. | 40 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.5373.0 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | 4A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 22.50mm | - | - | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Board Lock, Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.1132.001 Schurter Inc. | 23 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 64.000012g | - | - | 1A | - | - | - | - | 250VAC | Bulk | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | Switch On-Off, Illuminated | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.2102.103 Schurter Inc. | 92 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 64.000012g | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.40mm x 33.10mm | - | - | PLUG | - | 250V | - | - | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 3-100-404 Schurter Inc. | 213 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 15A | - | - | - | 250VAC | Bulk | 2017 | 6600-5 | - | Active | Vendor Undefined | - | - | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | - | - | 250V | - | - | - | - | - | - | IP20 | - | 10A | - | - | - | CCC, CSA, ENEC, UL, VDE | - | - | - | Rectangular - 32.50mm x 24.90mm | - | - | - | - | - | - | - | IEC 320-2-2/F | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe, V-Lock Notch | - | - | - | 0.067 1.70mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6424.0251.20 Schurter Inc. | 33 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 35.000009g | TIN/TIN COPPER | - | - | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | - | - | PLUG | - | 250V | - | - | IEC 320-C14 | - | 10A | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4793.8000 Schurter Inc. | 2275 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | - | Thermoplastic | 12.15001g | TIN/TIN COPPER | - | 16A | - | - | - | 250V | 250VAC | Bulk | - | 4793 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 31.3mm | 16A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.00mm x 24.00mm | - | - | SOCKET | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 36mm | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CEA0.6100.151 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 82.000003g | - | - | - | - | - | - | - | 250VAC | Bulk | - | CE | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 53.50mm | - | - | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1658.0000 Schurter Inc. | 121 |
| Datasheet | 14 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 16A | 20A | - | - | 250V | 250VAC | Bulk | - | 1658 | - | Active | Vendor Undefined | Screw | - | Plug, Female Sockets | - | 3 | - | - | Black | Receptacle | - | - | - | 250V | - | - | - | - | - | Straight | - | - | 16A | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C21 | - | 20A | - | Unfiltered - Commercial | 16 mm | No | No | - | - | Cable Clamp | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.4063 Schurter Inc. | 54 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | ALUMINUM ALLOY | - | - | 129.999998g | - | - | - | - | - | - | - | 250VAC | Bulk | - | FKI | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | 4A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.50mm x 61.00mm | - | - | SOCKET | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CDL4.4101.151 Schurter Inc. | 48 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 82.000003g | TIN/TIN COPPER | - | - | - | - | - | - | 250VAC | Bulk | - | CD | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 67.50mm | - | - | SOCKET | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN380-6-21 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 380 | yes | Active | 1 (Unlimited) | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 56.5mm | 6A | 400Hz | - | 250V | CSA, UL, VDE | - | - | - | Variable Size | - | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 58mm | 32mm | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5120.5376.1 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | - | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 22.50mm | - | - | - | - | 250V | 10A | SNAP | IEC 320-C18 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Board Lock, Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301470056 Molex | 2154 |
| Datasheet | 11 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2010 | Watertite 130147 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | -20Ohm | 4 | - | - | - | Female | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 20A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | NEMA L15-20R | - | 20A | - | Unfiltered - Commercial | - | No | - | - | - | Cord Grip, Cover, Locking Blade, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 5120.0307.1 Schurter Inc. | 49 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | - | - | Bulk | - | 5120 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | - | 0F | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 15A | 60Hz | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.2204.0 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 6A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.40mm x 21.50mm | - | - | - | 800 μH | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Bleed Resistor, Shielded | 24.6mm | - | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |