- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Body Orientation | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rated | Voltage Rating Max | Voltage, Rating | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Switch Function | Panel Cutout Dimensions | Contact Resistance | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Wire/Cable Diameter | Current Rating (Max) | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Product | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9244E-1-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 1.2A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | 190μA | 250V | - | - | SNAP | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | - | - | No | - | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() EF12.0035.1210.01 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 147.99999g | - | - | - | - | 20A | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | EF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | cURus, ENEC | - | - | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() EF12.1089.1110.01 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | Thermoplastic | 147.99999g | - | - | - | - | 15A | 15A | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 250VAC | Bulk | - | EF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | 20A | - | - | - | - | cURus, ENEC | - | - | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 15A | - | Filtered (EMI, RFI) - Commercial | - | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() EF12.1164.1110.01 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 147.99999g | - | - | - | - | 20A | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | EF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | cURus, ENEC | - | - | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | Filtered (EMI, RFI) - Commercial | - | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() DF12.0991.5310.1 Schurter Inc. | 85 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | Thermoplastic | 90.000012g | - | - | - | - | 10A | 15A | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 250VAC | Bulk | - | DF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 55°C | -10°C | - | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | - | 6A | - | - | - | - | cULus, ENEC | - | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() FN9260S-2-06-10 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | FN 9260 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | - | 2A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 29.50mm x 33.00mm | - | - | - | - | - | 250V | - | 2A | - | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | 34mm | 35mm | 35mm | 0.024 ~ 0.059 0.60mm ~ 1.50mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4304.6079 Schurter Inc. | 126 |
| - | 13 Weeks | - | Flanges, Panel, Screw, Snap in | Panel Mount, Flange | Module | PA6 | - | Polyamide | 32.390011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 6765 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | 10A | - | - | - | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 58.20mm | - | - | 250V | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | 2 | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | Front or Rear Side Mount | - | 50mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6200.2200 Schurter Inc. | 350 | - | - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 12.000013g | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 6200 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | - | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 27.50mm x 31.50mm | 5mOhm | SOCKET | - | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | - | 10A | 1 | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | Front or Rear Side Mount | - | 34mm | 44mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6200.4210 Schurter Inc. | 157 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 12.000013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 250VAC | Bulk | - | 6200 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | - | 10A | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 27.50mm x 31.50mm | - | SOCKET | - | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 30mm | - | 0.039 1.00mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6093 Schurter Inc. | 37 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | - | 31.679997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 250VAC | Bulk | - | 6765 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | 10A | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 58.20mm | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.7002 Schurter Inc. | 58 |
| - | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 65.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | 2A | 60Hz | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 30.30mm x 34.30mm | - | PLUG | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | V-Lock Notch | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.3102.101 Schurter Inc. | 32 | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 64.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | - | 4A | - | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.40mm x 33.10mm | - | PLUG | - | - | - | 250V | - | 4A | - | IEC 320-C14 | 1 | 4A | 2 | Filtered (EMI, RFI) - Commercial | - | - | No | - | - | Switch On-Off | - | - | Shielded, V-Lock Notch | 36.5mm | 32.5mm | 30.2mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6110.3100 Schurter Inc. | 2063 |
| Datasheet | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | - | 7.899992g | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 250VAC | Bulk | - | 6110-3 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | - | 120°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 25.5mm | - | 10A | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.50mm x 20.00mm | - | SOCKET | - | - | - | 250V | - | 15A | SNAP | IEC 320-C16 | 1 | 15A | 3 | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | 48mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 01ME2 Delta Electronics | In Stock | - | - | 24 Weeks | - | - | BOARD AND PANEL | - | - | - | - | - | - | Straight | NOT SPECIFIED | - | - | - | 240 | Filtered | No | DELTA ELECTRONICS INC | 01ME2 | ME | Panel Mount | Active | 2.19 | Details | - | 250 | 250 VAC | - | Bulk | - | ME | - | - | - | - | - | MAINS POWER CONNECTOR | Filtered | - | - | - | - | - | M | STANDARDS: CSA; UL; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3(POS) | - | - | - | compliant | 1 A | - | - | Solder Pin | - | - | - | - | MALE | Not Switched | - | - | - | - | - | - | - | SOLDER | - | SNAP | - | 1(Port) | - | - | Standard | - | 1(A) | - | - | - | - | Inlets | 115/250VAC | - | - | - | - | - | 43.7(mm) | - | - | - | - | - | - | - | ||
![]() 5120.0507.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | - | 41.999989g | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | Bulk | - | 5120 | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 54.5mm | - | 15A | 60Hz | - | - | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | - | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | - | - | No | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6162.0047 Schurter Inc. | 101 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | - | 9.73001g | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 6061 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4781.0000 Schurter Inc. | 240 | - | - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | 32.000006g | Thermoplastic | - | - | Brass | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 4781 | - | Active | Vendor Undefined | Screw | - | Plug, Female Sockets | - | - | - | 120°C | -25°C | Black | Receptacle | - | - | 250V | - | - | - | - | - | Straight | - | 87mm | - | 10A | - | - | - | 250V | cULus, VDE | 3 | - | - | - | - | - | - | - | - | - | - | - | 15A | - | IEC 320-C15 | 1 | 15A | - | Unfiltered - Commercial | 8.5 mm | - | No | - | - | - | - | - | - | - | 28.7mm | 28.7mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0054 Schurter Inc. | 28 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | - | 9.990003g | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 6061 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | 10A | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1206.0 Schurter Inc. | 49 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | Steel | 41.999989g | - | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 5120 | yes | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | - | 10A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | - | No | - | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0301.0 Schurter Inc. | 30 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | - | 2A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | 5.2 mH | - | 250V | - | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | No | - | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |