- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4788.5100 Schurter Inc. | 114 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 99.988768mg | - | - | - | 10A | 250V | 250VAC | Bulk | - | 4788 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | Female | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP30 | - | 15A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.00mm x 21.00mm | PLUG | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6110.4225 Schurter Inc. | 24 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 7.599997g | - | - | - | 10A | 250V | 250VAC | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | IEC 320-C16 | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4301.7003 Schurter Inc. | 27046864 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 65.999986g | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 4A | 60Hz | - | 250V | CCC, cULus, ENEC | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() CG46.5101.151 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 92.999987g | - | - | - | - | - | 250VAC | Bulk | - | CG | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | 250V | cULus, ENEC | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() KMF1.1143.11 Schurter Inc. | 354 |
| Datasheet | 15 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | Thermoplastic | 58.000006g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250VAC | Bulk | - | KMF | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | 4A | 60Hz | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.80mm x 47.80mm | SOCKET | - | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Shielded | 50mm | 30.5mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4304.6084 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | PA6 | - | 28.349523g | - | - | - | - | 250V | 250VAC | Bulk | - | 6765 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 58.20mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4304.6075 Schurter Inc. | 147 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | PA6 | - | 30.369994g | - | - | - | - | 250V | 250VAC | Bulk | - | 6765 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 58.20mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1301420037 Molex | 25 |
| Datasheet | 3 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | - | Rubber | - | - | - | Brass | - | 250V | - | Bulk | 2010 | Super-Safeway 130142 | - | yes | Active | 1 (Unlimited) | - | Screw | - | Plug, Male Blades | 4 | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA L15-30P | 1 | 30A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0909.0031 Schurter Inc. | 106 |
| - | 25 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | Thermoplastic | 62.500011g | - | - | - | 10A | 250V | 250VAC | Bulk | - | 909 | - | - | Active | Vendor Undefined | 15 | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 per connection (5) | 70°C | -25°C | - | Female | STANDARDS: IEC/EN 60320-2-2, UL 498; CSA C22.2 | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 15 | Straight | IP30 | 32mm | 10A | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 120.30mm | - | 250V | - | 250V | 15A | - | IEC 320-2-2/F | 5 | 15A | - | - | Unfiltered - Commercial | 5 mm | No | - | - | - | - | - | - | 123.2mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6424.0153.15 Schurter Inc. | 24 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 34.000008g | - | TIN | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 10A | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 57.00mm | PLUG | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 64.7mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC11.0031.301 Schurter Inc. | 69 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 18.499992g | - | - | - | 10A | 250V | 250VAC | Bulk | - | DC11 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 12A | - | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off, Illuminated | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6432.0253.15 Schurter Inc. | 36 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | Thermoplastic | 49.999997g | - | TIN | - | - | 250V | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | 70°C | -25°C | - | Male, Female | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | Straight | - | - | 10A | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 90.60mm | PLUG | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6110.3200 Schurter Inc. | 132 |
| Datasheet | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | POLYETHYLENE | - | 8.300003g | Thermoplastic | - | - | 10A | - | 250VAC | Bulk | - | 6110-3 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | 120°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | 15A | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | 250V | 15A | SNAP | IEC 320-C16 | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5120.1201.0 Schurter Inc. | 44 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | - | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | - | Quick Connect | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 2A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | - | No | - | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CD24.4199.151 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | Bulk | - | CD | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | 2A, 125/250VAC | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FN9222-15-06 Schaffner EMC Inc. | 84 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9222 | - | yes | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.9mm | 15A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | 75 μH | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | 3 | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 6162.0045 Schurter Inc. | 79 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | PA6 | - | 9.390014g | - | - | - | 10A | - | 250VAC | Bulk | - | 6061 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4301.6001 Schurter Inc. | 33 |
| - | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 65.999986g | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Black | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 1A | 60Hz | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.35mm x 33.00mm | PLUG | - | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 37mm | 37mm | 33mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FN370-4-21 Schaffner EMC Inc. | 53 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | - | Tray | 2009 | FN 370 | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 59.5mm | 4A | 400Hz | - | 250V | CSA, UL, VDE | - | Variable Size | - | - | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | 58mm | - | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 5120.4074.0 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | 6A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |