- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Filtered | Fused | Manufacturer Part Number | RoHS | Unit Weight | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Switch Function | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4303.5033 Schurter Inc. | 27 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | THRMOPLASTIC | - | - | 65.999986g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | KFC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 69.2mm | 4A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.60mm x 50.00mm | - | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | Voltage Selector | 58.3mm | - | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.5083 Schurter Inc. | 69 |
| - | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 161.000004g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | FKID | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67mm | 4A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.50mm x 61.00mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | - | 50mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0006.0 Schurter Inc. | 376 | - | Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Black | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | 400 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() SEALGASK Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Filtered | No | SEALGASK | Details | 0.252297 oz | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0909.0041 Schurter Inc. | 69 | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | - | 74.999996g | - | - | - | 10A | - | - | - | - | - | - | - | 250VAC | Bulk | - | 909 | - | - | Active | Vendor Undefined | 18 | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 per connection (6) | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 18 | Straight | IP30 | 32mm | 15A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 144.40mm | - | - | 250V | - | 250V | 15A | - | IEC 320-2-2/F | 6 | 15A | 12 | Unfiltered - Commercial | 6 mm | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.4374.1 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 49.2mm | 6A | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.50mm x 22.50mm | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF12.0890.9310.1 Schurter Inc. | 99 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | - | - | - | - | - | 250V | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | 15A | - | - | cULus, ENEC | - | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() PX0599 Bulgin | 1372 | - | Datasheet | 24 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Nylon | - | - | - | Brass | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2002 | PX | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | Plug, Female Sockets | - | 3 | 70°C | -40°C | Black | Receptacle | UL 94V-0; CSA; VDE | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | - | 26.3mm | 16A | - | 250V | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Female | - | - | 5MOhm | - | - | - | 250V | 16A | SNAP | IEC 320-C19 | 1 | 20A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 100.3mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 0909.0011 Schurter Inc. | 61 | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 38.749999g | Thermoplastic | - | - | 10A | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | 909 | - | - | Active | Vendor Undefined | 9 | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 per connection (3) | 70°C | -25°C | - | Receptacle | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 9 | Straight | IP30 | 32mm | 15A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 72.30mm | - | - | 250V | - | 250V | 15A | - | IEC 320-2-2/F | 3 | 15A | - | Unfiltered - Commercial | 3 mm | No | - | - | - | - | - | - | 75.2mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1311.1 Schurter Inc. | 25 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | 2A | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6032 Schurter Inc. | 115 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | PA6 | - | - | 18.18999g | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | 1064 | e3 | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 26.90mm x 31.50mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | 32mm | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.0431.1 Schurter Inc. | 15 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | METALLIC/STEEL | - | Thermoplastic | 41.999989g | - | - | - | - | - | - | - | - | - | - | 125V | 125VDC | Bulk | - | 5003 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | 1MOhm | - | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 61mm | 15A | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 125V | 15A | - | Special - Molex HCS | 1 | - | 3 | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5011 Schurter Inc. | 102 |
| - | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 65.999986g | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 1A | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | - | PLUG | - | - | 250V | 1A | SNAP | IEC 320-C14 | - | 1A | 1 | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 44mm | 34mm | 34mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5003.1231.1 Schurter Inc. | 42 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | METALLIC/STEEL | - | Thermoplastic | 39.999986g | - | - | - | 15A | - | - | - | - | - | - | 125V | 125VDC | Bulk | - | 5003 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins | 1MOhm | - | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | 6A | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 125V | 6A | - | Special - AMP MATE-N-LOK or Molex MLX | - | - | 3 | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6060 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 31.8g | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | 6762 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.50mm x 59.00mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off, Illuminated | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4781.0100 Schurter Inc. | 1320 | - | Datasheet | 7 Weeks | Cable, Free Hanging, Screw | Free Hanging (In-Line) | - | POLYETHYLENE | - | - | 32.000006g | Thermoplastic | - | Brass | 10A | - | - | - | - | - | - | - | 250VAC | Bulk | - | 4781 | - | - | Active | Vendor Undefined | - | Screw | EAR99 | Plug, Female Sockets | - | - | 120°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | 87mm | 10A | - | 250V | cULus, VDE | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | - | 15A | SNAP | IEC 320-C15 | 1 | 15A | - | Unfiltered - Commercial | 10 mm | No | - | - | - | - | - | - | 28.7mm | 28.7mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.2003.0 Schurter Inc. | 415 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 4A | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.40mm x 21.50mm | - | - | - | 2 mH | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6052 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 24.090007g | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | 6762 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.50mm x 59.00mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.1032 Schurter Inc. | 54 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 28.349523g | - | - | - | 10A | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | KEC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 50.00mm | - | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 13A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.8052 Schurter Inc. | 90 |
| Datasheet | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 4A | 4A | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | 4A | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP40 |