- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6173.0017 Schurter Inc. | 57 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() GSF1.0102.31 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | - | PBTB | - | 14.899999g | - | - | - | - | - | 250V | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | TIN/TIN COPPER | Unfiltered - Commercial | No | - | - | - | 16A, 250V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() GSP2.8103.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYAMIDE | - | 11.000012g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FN1394-1-05-11 Schaffner EMC Inc. | 25 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | - | FN 390 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 69.5mm | 1.2A | 400Hz | 250V | CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Front or Rear Side Mount, Voltage Selector | 65mm | - | 50mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9222R-1-07 Schaffner EMC Inc. | 72 |
| Datasheet | 10 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 43.9mm | 1.2A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 12 mH | 250V | - | 1A | - | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 6163.0001 Schurter Inc. | 122 | - | Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | 0001 | - | Polyamide | 14.399999g | - | - | - | 16A | - | - | 250VAC | Bulk | - | 1621 | e3 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | - | - | Black | - | - | - | 250V | - | - | - | - | - | - | - | IP20 | - | 16A | - | - | cCSAus, ENEC, UL | - | - | Rectangular - 32.40mm x 24.40mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6102.5320 Schurter Inc. | 1046 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 7.899992g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6102-5 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 2 | - | - | - | Male | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FN9226B-10-02 Schaffner EMC Inc. | 161 |
| Datasheet | 10 Weeks | Flanges, PCB, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9226 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 40.85mm | 10A | 400Hz | 250V | CSA, ENEC, SEMKO, UL | - | - | Rectangular - 34.40mm x 22.60mm | - | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor | 22.4mm | 48mm | - | 0.224 5.70mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() F3500CA06 Curtis Industries | 49 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange, Right Angle | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F3500 | - | - | Active | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | - | - | Variable Size | - | - | - | 250V | - | 6A | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() F3500CA03 Curtis Industries | 7 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange, Right Angle | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F3500 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | - | - | Variable Size | - | - | - | 250V | - | 3A | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() F1200CA03 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F1200 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | - | - | Rectangular - 30.50mm x 22.90mm | - | - | - | 250V | - | 3A | - | IEC 320-C14 | - | 3A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSP2.9210.13 Schurter Inc. | 186 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | - | 11.000012g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 2 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | - | Right Angle | IP40 | - | - | - | - | CCC, cURus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4304.4095 Schurter Inc. | 116 |
| - | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | ALUMINUM ALLOY | Thermoplastic | 129.999998g | - | - | - | - | - | - | 250VAC | Bulk | - | FKI | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 67mm | 10A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | 125V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FN9289-4-06 Schaffner EMC Inc. | 38 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 105g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2002 | FN 9280 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | 220nF | 250V | - | - | - | - | - | - | Straight | IP40 | 68mm | 4A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | - | 1.7 mH | 250V | - | 4A | - | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 62.2mm | 49.8mm | 32mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() GSP2.9103.13 Schurter Inc. | 3196 |
| - | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 11.800007g | Thermoplastic | TIN OVER NICKEL | BRASS | 10A | - | 250V | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | Right Angle | IP40 | 31.45mm | 10A | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | 250V | - | 250V | - | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 32.9mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() F2700CA06 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F2700 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | - | - | Variable Size | - | - | - | 250V | - | 6A | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() F3400CA06 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F3400 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | - | - | Variable Size | - | - | - | 250V | - | 6A | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FN9233S-8-06 Schaffner EMC Inc. | 112 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 43.9mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | 900 μH | - | - | - | - | IEC 320-C14 | - | 8A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 22.4mm | 29.9mm | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9233S1-10-06 Schaffner EMC Inc. | 127 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 43.9mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9264S-6-06 Schaffner EMC Inc. | 67 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 9264 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | IP40 | 65.3mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.50mm x 33.00mm | - | - | - | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | 35mm | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - |