- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9233R-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 8A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 900 μH | - | - | SNAP | IEC 320-C14 | - | 8A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244S1-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 8A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244S-12-06 Schaffner EMC Inc. | 46 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 12A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 12A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222ESB-1-06 Schaffner EMC Inc. | 37 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 29.9mm | - | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233SB-15-06 Schaffner EMC Inc. | 46 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 15A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233SR-3-06 Schaffner EMC Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | 43.9mm | 3A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | 250V | 3A | - | IEC 320-C14 | 1 | 3A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | 20.1mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301440087 Molex | 5 | - | Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 15A | 125V | - | Bulk | 2010 | Safeway 130144 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA 5-15P | - | 15A | - | Unfiltered - Commercial, Medical | No | No | - | - | Cord-Clamp Strain Relief | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 6220.5115 Schurter Inc. | 45 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 15.300011g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 27.5mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | 30mm | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 2963459 Phoenix Contact | In Stock |
| Datasheet | - | - | Socket | DIN Rail | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | - | - | - | Obsolete | - | Screw | - | Receptacle, Female Sockets | - | 2 | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | IP20 | - | 16A | - | - | - | EAC, VDE | - | - | - | - | - | - | - | - | - | CEE 7/4 (Schuko) | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 45mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 6182.0004 Schurter Inc. | 156 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | - | PA6 | Polyamide | 11.960012g | - | - | - | 10A | - | - | 250VAC | Bulk | - | 5091 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | - | STANDARDS: UL94V-0; CSA; VDE, QUICK CONNECT TERMINAL | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 24mm | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 23.20mm x 15.80mm | - | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 45mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PX0690/63 Bulgin | 1280 | - | Datasheet | 24 Weeks | - | Panel | Panel Mount, Flange | - | POLYAMIDE | Nylon | - | - | TIN | BRASS | - | 15A | - | 250VAC | Bulk | 2010 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -40°C | Black | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | CSA, ENEC, UL, VDE | 2 | - | Variable Size | - | - | - | 250V | 10A | SNAP | IEC 320-C18 | - | - | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN284E-1-06 Schaffner EMC Inc. | 45 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Metal | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Tray | 2009 | FN 280 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Earth Line Choke, Front or Rear Side Mount | 65mm | 50mm | 50mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4312.0013 Schurter Inc. | 71 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | 15A | - | 250VAC | Bulk | - | 4761 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | White | - | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | - | cURus, ENEC | - | - | Rectangular - 41.95mm x 33.95mm | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 710W-00/03 Qualtek | 46 | - | - | 20 Weeks | Nickel | Flanges, Panel, Screw | Panel Mount, Flange | 100 | - | Thermoplastic | - | - | - | Copper | 10A | - | - | 250VAC | Bulk | 2006 | 710W | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | - | 250V | - | - | - | - | - | Straight | - | - | 15A | - | - | 250V | CCC, CSA, UL, VDE | - | - | Rectangular - 32.50mm x 25.00mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 2 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() FN9222-15-07HI Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 15A | 400Hz | - | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 75 μH | - | - | - | IEC 320-C16 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Front or Rear Side Mount | 48mm | - | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4310.0038 Schurter Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | 22.259989g | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | 4022 | - | - | Obsolete | Vendor Undefined | Screw | - | Plug, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cCSAus, PSE, TUV, VDE | - | - | - | - | - | - | - | - | - | IEC 320-C13 | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() BZV01/Z0000/46 Bulgin | 7 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 2015 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 31.5mm | - | - | - | - | CSA, ENEC, UL, VDE | - | - | Rectangular - 34.40mm x 56.60mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | 58.9mm | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN282B-6-06 Schaffner EMC Inc. | 63 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2009 | FN 280 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Bleed Resistor, Front or Rear Side Mount | 82mm | 32mm | 32mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9280B-4-06 Schaffner EMC Inc. | 80 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 105g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2002 | FN 9280 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | Straight | IP40 | 68mm | 4A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | - | 1.7 mH | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 87.2mm | 49.8mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6100.4325 Schurter Inc. | 116 | - | - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 7.599997g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | - | 6100-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP30 | 28.5mm | 10A | - | UL,CSA,IEC | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | 250V | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |