- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD21.0111.1111 Schurter Inc. | 52 | - | - | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | THRMOPLASTIC | - | Thermoplastic | 36.00001g | - | - | - | 250VAC | - | Bulk | - | DD21 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 10A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Terminating Cover | - | - | - | 0.138 3.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF11.1477.0013.01 Schurter Inc. | 70 |
| - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 56.699046g | 10A | 10A | - | 250VAC | - | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4304.5025 Schurter Inc. | 32 |
| - | 10 Weeks | Flanges | Panel Mount, Flange | Module | POLYETHYLENE | - | - | - | - | - | - | 250VAC | - | Bulk | - | FKID | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Male | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | 10A | - | - | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 61.00mm x 29.50mm | SOCKET | - | - | 250μA | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | 0.315 8.00mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1301490020 Molex | 12 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | 15A | - | - | 277VAC | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L7-15R | - | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() KD14.4101.109 Schurter Inc. | 53 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 39.199991g | - | - | - | 250VAC | - | Bulk | - | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 66.50mm | SOCKET | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 743W-00/03 Qualtek | 757 |
| - | 20 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | - | - | 16A | - | - | 250VAC | - | Bulk | 2007 | 743W | - | - | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | - | - | Receptacle | - | 250V | - | - | - | - | - | - | - | - | 20A | - | 250V | cUL, UL, VDE | - | - | Rectangular - 37.80mm x 29.30mm | - | - | - | - | - | - | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | 23mm | 54mm | 34mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSP2.8113.11 Schurter Inc. | 55 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | - | 10.000011g | 10A | 15A | - | 250VAC | - | Bulk | - | GSP2 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | - | Terminating Cover | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 716W-15/10 Qualtek | 2819 |
| - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Brass, Nylon, Tin | Thermoplastic | - | 10A | - | - | 250VAC | - | Bulk | 2008 | 716W | - | yes | Active | Not Applicable | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -40°C | Receptacle | - | 250V | - | - | - | - | - | Straight | - | - | 15A | - | 250V | CCC, CSA, UL, VDE | - | - | Rectangular - 32.60mm x 25.30mm | - | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 2 | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 20GEEG3E-R Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2008 | GE | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 20A | 30MHz | 115V | CSA, UL, VDE | - | - | Rectangular - 34.50mm x 26.50mm | - | - | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6136.0137.0210 Schurter Inc. | 62 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 38.000013g | 16A | 20A | 250V | 250VAC | - | Bulk | - | 6136 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 60°C | -25°C | Male | - | - | - | - | - | - | - | Straight | IP40 | 51.1mm | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | 250V | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | 1 | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | 53.6mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() FN9233S1B-10-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233SR-12-06 Schaffner EMC Inc. | 7 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222EU-1-06 Schaffner EMC Inc. | 149 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 46g | - | - | - | - | - | Tray | 2002 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 12 mH | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 30mm | - | 28mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233S1R-12-06 Schaffner EMC Inc. | 37 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6102.5120 Schurter Inc. | 91 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 5.700012g | 10A | - | 250V | 250VAC | - | Bulk | - | 6102-5 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | 2 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9233S1R-1-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244U-15-06HI Schaffner EMC Inc. | 89 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 15A | 400Hz | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | - | IEC 320-C16 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN394E-6-05-11 Schaffner EMC Inc. | 15 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | Tray | 2005 | FN 390 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 90mm | 6A | 400Hz | 250V | CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Earth Line Choke, Front or Rear Side Mount, Voltage Selector | 65mm | 50mm | 50mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222B-3-07 Schaffner EMC Inc. | 189 |
| Datasheet | 10 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 2.5 mH | - | 250V | 3A | - | IEC 320-C14 | 1 | 3A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 48mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() KD14.1101.109 Schurter Inc. | 120 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 37.800007g | - | - | 125V | 250VAC | - | Bulk | - | KD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 66.50mm | SOCKET | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |