- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Coupling Type | Connector Style | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2964898 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | - | 79.09001g | - | 16A | - | 250V | 250VAC | - | Bulk | 2011 | - | - | Obsolete | Not Applicable | Screw | - | Receptacle, Female Sockets | 2 | 60°C | -20°C | Green | - | - | - | - | - | - | - | - | IP20 | - | 16A | - | - | - | EAC, VDE | - | - | - | 250V | - | - | - | - | - | CEE 7/4 (Schuko) | - | 10A | 12 AWG | 24 AWG | Unfiltered - Commercial | No | No | - | - | LED Indicator | 75mm | 65.2mm | 45mm | - | - | - | - | RoHS Compliant | - | Lead Free | IP20 | ||
![]() 5150.0041.1 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 47.999995g | - | 10A | - | 250V | 250VAC | - | Bulk | - | 5150 | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.5mm | 10A | - | TIN | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | 15A | - | SNAP | IEC 320-C14 | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.0201.01 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 14.899999g | - | - | - | 250V | 250VAC | - | Bulk | - | GSF1 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301460142 Molex | 26 |
| Datasheet | 9 Weeks | Cable, Wall | Wall Mount | - | - | - | - | - | - | 15A | 125V | - | - | Bulk | 2013 | Watertite 130146 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L5-15P | - | 15A | - | - | Unfiltered - Commercial | No | No | - | - | Flip Lid, Locking Blade | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1301430018 Molex | 653 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() GSF1.2211.31 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | - | Module | POLYETHYLENE | - | 18.100008g | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.1012.01 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Module | - | - | 18.900003g | - | 10A | 10A | - | 250VAC | - | Bulk | - | GSF1 | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() FN9289B-4-100 Schaffner EMC Inc. | 49 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 105g | - | - | - | - | - | - | Bulk | 2012 | FN 9280 | - | Active | 1 (Unlimited) | Spring-Cage | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | IP40 | - | 4A | - | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.80mm x 47.10mm | - | - | 1.7 mH | - | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | 51.8mm | 49.8mm | 32mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() GSF1.1212.01 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | 18.100008g | - | 10A | 10A | - | 250VAC | - | Bulk | - | GSF1 | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.2212.01 Schurter Inc. | 47 |
| Datasheet | 13 Weeks | Through Hole | - | Module | POLYETHYLENE | - | 18.100008g | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2201.31 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 15.600005g | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | Black | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | 10A | - | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.4120 Schurter Inc. | 1919 |
| - | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 6.89999g | Thermoplastic | 10A | - | 250V | 250VAC | - | Bulk | - | 6100-4 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 25.5mm | 10A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | 250V | - | 250V | 15A | - | - | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C22F.1107 Schurter Inc. | 30 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | 16A | - | - | 250VAC | - | Bulk | - | C22F | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 16A | - | - | 250V | cULus, ENEC | - | Rectangular - 26.80mm x 34.80mm | - | - | 600 μH | - | - | - | - | IEC 320-C22 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C22F.1005 Schurter Inc. | In Stock | - | Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | 16A | - | - | 250VAC | - | Bulk | - | C22F | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 16A | - | - | 250V | cULus, ENEC | - | Rectangular - 26.80mm x 34.80mm | - | - | 600 μH | - | - | - | - | IEC 320-C22 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C22F.0103 Schurter Inc. | 47 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | 16A | - | - | 250VAC | - | Bulk | - | C22F | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 20A | - | - | 250V | cULus, ENEC | - | Rectangular - 26.80mm x 34.80mm | - | - | 300 μH | - | - | - | - | IEC 320-C22 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C22F.0105 Schurter Inc. | 33 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | - | - | 16A | - | - | 250VAC | - | Bulk | - | C22F | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades | 3 | 100°C | -25°C | - | Male | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 20A | - | - | 250V | cULus, ENEC | - | - | - | - | 300 μH | - | - | - | - | IEC 320-C22 | - | 20A | - | - | - | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF11.1926.0010.01 Schurter Inc. | 37 |
| - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 56.699046g | - | 10A | 5A | - | 250VAC | - | Bulk | - | DF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 5A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4301.8050 Schurter Inc. | 170 |
| - | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | 1A | 1A | - | 250VAC | - | Bulk | - | KFA | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | 250V | - | - | - | - | - | - | IP40 | - | 1A | - | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() FN9222EU-3-06 Schaffner EMC Inc. | 91 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | 250V | - | - | Tray | 2002 | FN 9222E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 3A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | 250V | 3A | - | SNAP | IEC 320-C14 | 1 | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 30mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301490016 Molex | 8 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 125V | - | 125V | Bulk | - | Safeway 130149 | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA | - | - | - | - | - | - | - | - | - | NEMA L5-15R | - | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |