- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | ELV | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5008.3102 Schurter Inc. | 398 |
| Datasheet | 12 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 17.290006g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5008 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 47.9mm | 2.5A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 18.00mm | - | - | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 18mm | - | 27.2mm | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301460045 Molex | 9 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Watertite 130146 | - | - | Active | Not Applicable | - | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() PF0011/20/63 Bulgin | 230 | - | Datasheet | 24 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYAMIDE | Nylon | - | - | TIN | BRASS | - | - | - | 250VAC | - | Bulk | 2010 | PF | e3 | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 32.6mm | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | 31mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EC11.0001.206 Schurter Inc. | 37 |
| - | 13 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 32.39999g | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | EC11 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 46.50mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Switch On-Off | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4752.4000 Schurter Inc. | 42 | - | - | 13 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | 75.999997g | Thermoplastic | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | 4752 | - | - | Active | Vendor Undefined | 12 | Solder, Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -25°C | - | Receptacle | - | - | - | 250V | - | - | - | - | - | Straight | IP30 | 35mm | 10A | - | 250V | cULus, ENEC | 12 | - | Rectangular - 32.50mm x 96.20mm | - | - | - | - | 250V | 15A | - | IEC 320-2-2/F | 4 | 15A | - | - | Unfiltered - Commercial | No | No | - | - | Terminating Cover | - | 100mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP30 | ||
![]() DC22.4123.111 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | - | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 4A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 1.5 mH | - | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off, Illuminated | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC22.1121.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.6mm | 1A | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | 10 mH | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | 2 | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | 37.6mm | - | 46.8mm | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9233ESR-8-06 Schaffner EMC Inc. | 24 |
| Datasheet | 10 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9233E | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PS0SSSSXA TE Connectivity Corcom Filters | In Stock | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Snap in | Panel Mount, Snap-In | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 120VAC | 250VAC | Bulk | 2009 | P, Corcom | - | - | Active | Not Applicable | - | Quick Connect - 0.187 (4.7mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 40°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | Compliant | 250μA | - | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Conversion Clip, Shielded, Voltage Selector | - | - | - | 0.031 ~ 0.114 0.79mm ~ 2.90mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() PF0001/PC Bulgin | 87 | - | Datasheet | 24 Weeks | - | - | Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYAMIDE | - | - | - | TIN | BRASS | - | - | - | 250VAC | - | Bulk | 2007 | PF | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | - | 25mm | 10A | - | 250V | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | PLUG | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included | - | - | - | 44mm | - | 0.157 4.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PX0580/TERM Bulgin | 116 | - | Datasheet | 24 Weeks | - | Nickel | Panel | Panel Mount, Flange | - | POLYAMIDE | Nylon | - | - | - | BRASS | - | 15A | 250V | 250VAC | - | Bulk | 2005 | PX | - | yes | Active | 1 (Unlimited) | - | Screw | - | Receptacle, Male Blades | - | 3 | 70°C | -40°C | Black | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 10A | - | 250V | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6163.0016 Schurter Inc. | 181 |
| Datasheet | 13 Weeks | - | - | Panel, Screw, Snap in | Panel Mount, Snap-In | - | - | Polyamide | 5.270006g | - | - | - | 2.5A | - | - | 250VAC | - | Bulk | - | 2578 | e3 | - | Active | Vendor Undefined | - | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Male Pins | - | 2 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | 18mm | - | - | - | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 24.10mm x 11.70mm | - | - | - | - | 250V | 7A | - | IEC 320-C8, Non-Polarized | 1 | 7A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 27.2mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9263S-6-06 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | FN 9263 | - | yes | Not For New Designs | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 32.60mm | - | 300 μH | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | 35mm | 34mm | 34mm | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9263S-4-06 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | FN 9263 | - | yes | Not For New Designs | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 4A | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 32.60mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9263S-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | FN 9263 | - | yes | Not For New Designs | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 32.60mm | - | - | - | - | 250V | 8A | - | IEC 320-C14 | 1 | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | 34mm | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6173.0011 Schurter Inc. | 157 |
| Datasheet | 13 Weeks | - | - | - | Panel Mount, Snap-In | - | POLYAMIDE | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9263S1-3-06 Schaffner EMC Inc. | 72 |
| Datasheet | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | FN 9263 | - | yes | Not For New Designs | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 3A | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.30mm x 33.30mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9263S1-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | FN 9263 | - | yes | Not For New Designs | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 8A | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.30mm x 33.30mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 04BEEG3H Delta Electronics | 197 |
| Datasheet | 18 Weeks | - | - | Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 115/250VAC | - | Bulk | - | BE | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | STANDARDS: CSA; UL; VDE | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | 4A | 30MHz | 115V | CSA, UL, VDE | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | 115V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6205.2100 Schurter Inc. | 57 |
| - | 13 Weeks | - | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 11.249998g | - | TIN | - | - | - | 250V | 250VAC | - | Bulk | - | 6205 | e3 | yes | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |