- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Mating Information | Body Depth | Panel Cutout Dimensions | Body/Shell Style | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6220.2200 Schurter Inc. | 44 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 15.800011g | - | - | - | - | - | 250VAC | - | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.50mm | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301500057 Molex | 2754 |
| Datasheet | 15 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | 20A | - | - | - | Bulk | 2012 | Watertite 130150 | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Pin and Sleeve (2P3W) | - | 20A | - | Unfiltered - Commercial | No | No | - | - | Chemical Resistant, Flip Lid, Impact Resistant, Push-Twist Lock | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() CG40.6101.151 Schurter Inc. | 51 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 92.999987g | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP40 | 69mm | 6A | 60Hz | - | 250V | cULus, ENEC | - | 2 | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | 97mm | 30mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9222S1B-12-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 12A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.90mm | - | 110 μH | - | - | - | - | IEC 320-C14 | - | 12A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301440048 Molex | 8 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 15A | - | - | 125V | Bulk | - | Safeway 130144 | - | - | Active | Not Applicable | Screw | - | Plug, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15P | - | - | - | Unfiltered - Commercial | No | - | - | - | Lighted | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() PX0579/63 Bulgin | 55 | - | Datasheet | 24 Weeks | Nickel | Panel | Panel Mount, Flange | - | POLYAMIDE | Nylon | - | TIN | Brass | - | - | - | 250VAC | - | Bulk | 2010 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 70°C | -40°C | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 32.4mm | 10A | - | - | 250V | CSA, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | 30mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 2963475 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | DIN Rail | DIN Rail | - | POLYAMIDE | - | 75.259989g | - | BRASS | 16A | - | - | 250VAC | - | Bulk | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | Spring-Cage | EAR99 | Receptacle, Female Sockets | - | 2 | - | - | - | - | 8536.69.40.30 | - | - | NO | YES | YES | GENERAL PURPOSE | 2 | - | IP20 | - | - | - | - | - | EAC, VDE | - | - | - | - | - | - | - | - | - | - | SNAP | CEE 7/4 (Schuko) | - | - | - | Unfiltered - Commercial | No | Yes | - | - | LED Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() FN372-6-21 Schaffner EMC Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 370 | - | yes | Active | Not Applicable | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 59.5mm | 6A | 400Hz | - | 250V | CSA, UL, VDE | - | - | - | - | Variable Size | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Voltage Selector | 58mm | 32mm | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() PX0575/15/28 Bulgin | 35 | - | Datasheet | 24 Weeks | Nickel | - | Panel Mount, Snap-In | - | POLYAMIDE | Nylon | - | - | BRASS | - | 15A | - | 250VAC | - | Bulk | 2001 | PX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | 250V | CCC, CSA, ENEC, UL, VDE | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.40mm x 19.80mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6162.0062 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 16.649987g | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6061 | - | - | Obsolete | Vendor Undefined | Screw | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.30mm x 19.30mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 882-03/003 Qualtek | 588 |
| Datasheet | 31 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 882 | - | - | Active | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 60Hz | - | 115V | CSA, UL, VDE | - | - | - | - | Variable Size | - | - | 400μA | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() BZM27/B0620/63B Bulgin | 37 |
| Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 15A | 250V | 250VAC | - | Bulk | 2015 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | STANDARDS: UL; VDE; CSA | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 66.7mm | 10A | - | - | - | CSA, ENEC, UL, VDE | - | - | - | - | Rectangular - 54.90mm x 21.30mm | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off, Illuminated | - | 24mm | - | 48.5mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSF1.2202.61 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301470149 Molex | 14 |
| Datasheet | 14 Weeks | - | - | Wall Mount | - | - | - | - | - | - | - | 20A | - | - | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | NEMA L15-20R | - | - | - | Unfiltered - Commercial | No | - | - | - | Flip Lid, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PX0591/63 Bulgin | In Stock | - | Datasheet | 24 Weeks | Tin | - | Panel Mount, Flange | - | - | Nylon | - | - | - | - | 20A | - | 250VAC | - | Bulk | 2009 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | 70°C | -40°C | Receptacle | UL94V-0 | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | - | - | - | 16A | - | VDE | 250V | cULus, VDE | 2.145 inch | - | - | 1.09 inch | Rectangular - 37.50mm x 29.50mm | - | - | - | - | - | SNAP | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9244ESR-10-06 Schaffner EMC Inc. | 191 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5145.0890.831 Schurter Inc. | 47 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | 85.048569g | - | - | - | 15A | - | - | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | - | cULus, ENEC | - | 3 | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | 125V | 15A | - | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 1301500037 Molex | 2313 |
| Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Watertite 130150 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Pin and Sleeve (2P3W) | - | 20A | - | Unfiltered - Commercial | No | - | - | - | Chemical Resistant, Cord Grip, Flip Lid, Impact Resistant, Push-Twist Lock, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FN283-4-06 Schaffner EMC Inc. | 52 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Tray | 2011 | FN 280 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | STANDARDS: CSA, UL | - | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.1mm | 4A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 29.00mm x 60.00mm | - | 1 mH | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Front or Rear Side Mount | 65mm | 50mm | 65mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6182.0002 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 11.46999g | - | - | 10A | - | - | 250VAC | - | Bulk | - | 5091 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 | - | - | - | STANDARDS: UL94V-0; CSA; VDE, QUICK CONNECT TERMINAL | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, UL, VDE | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 23.20mm x 15.80mm | - | - | - | - | - | SNAP | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |