- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX0598/20/63 Bulgin | 37 |
| Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | TIN | BRASS | 16A | - | - | 250VAC | - | Bulk | 2005 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 16A | - | 250V | CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.30mm | PLUG | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9226-6-06 Schaffner EMC Inc. | 141 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange, Right Angle | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9226 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 46.05mm | 6A | 400Hz | 250V | CSA, ENEC, SEMKO, UL | - | Rectangular - 34.40mm x 22.60mm | - | - | 520 μH | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 22.4mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244SB-10-06 Schaffner EMC Inc. | 161 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222EB-6-06 Schaffner EMC Inc. | 167 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | 6A | - | - | - | Tray | 2007 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | - | - | - | ||
![]() FN9233R-15-06 Schaffner EMC Inc. | 108 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | 200 μH | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301480076 Molex | 26 |
| Datasheet | 11 Weeks | - | - | Outlet Box | - | - | - | - | - | - | - | - | 15A | - | - | 125V | Bulk | - | Safeway 130148 | - | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA 5-15R | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() FN9222S1R-3-06 Schaffner EMC Inc. | 77 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.90mm | - | - | 2.5 mH | 250V | - | - | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5600639 Phoenix Contact | 35 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | 120 | - | - | - | 321.399989g | - | - | - | 15A | 120V | - | - | Bulk | 2010 | - | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | 3 per connection (2) | - | - | Beige, White | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | - | - | 120V | - | - | - | - | NEMA 5-15R | 2 | 15A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker | - | GFI (Ground Fault Interrupt) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() DC22.4111.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 4A | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 1.5 mH | 250V | - | SNAP | IEC 320-C14 | - | 4A | 1 | SPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6255.5530 Schurter Inc. | 208 |
| Datasheet | 12 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | - | POLYETHYLENE | Thermoplastic | 15.999989g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6250/6255 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | - | 10A | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301490027 Molex | 25 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 20A | - | - | 125V | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA L5-20R | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 761-18/003 Qualtek | 105 | - | Datasheet | 25 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Plastic | - | - | - | - | - | - | - | - | Bulk | 2007 | 761 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.157 (3.9mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | STANDARDS: CSA; SEMKO; UL | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | 10A | 440Hz | 250V | CSA, SEMKO, UL | - | Rectangular - 66.04mm x 27.00mm | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | SPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | 6A, 250VAC | - | - | - | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5424.2253.251 Schurter Inc. | 7 |
| - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 81.500003g | TIN/TIN COPPER | NOT SPECIFIED | - | - | 250V | 250VAC | - | Bulk | - | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 per connection (2) | - | - | - | Male | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 111.3mm | 2A | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 28.5mm | - | 30mm | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN370-6-21 Schaffner EMC Inc. | 71 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2009 | FN 370 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | 59.5mm | 6A | 400Hz | 250V | CE, CSA, UL, VDE | - | Variable Size | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | 58mm | 32mm | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4721.0100 Schurter Inc. | 41 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | POLYETHYLENE | Thermoplastic | 16.99999g | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 4721 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Female | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | - | CCC, cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | - | - | - | SNAP | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Shuttered | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PX0793/28 Bulgin | 77 |
| Datasheet | 24 Weeks | Tin | - | Panel Mount, Flange | - | - | POLYAMIDE | Nylon | - | TIN | Brass | - | 15A | - | 250VAC | - | Bulk | 2015 | PX | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -40°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 35.7mm | 10A | - | 250V | CSA, ENEC, UL, VDE | - | Rectangular - 32.26mm x 24.77mm | - | - | - | 250V | 10A | SNAP | IEC 320-2-2/F | 1 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Shuttered | - | 49.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4797.3030 Schurter Inc. | 8 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 20.400005g | - | - | 16A | - | 250V | 250VAC | - | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | - | - | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.8213.13 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYAMIDE | - | 10.000011g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5130.2600 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | - | Panel | - | - | - | - | - | 85.048569g | - | - | 16A | 20A | 250V | 250VAC | - | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | 16A | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | No | No | - | - | - | Shielded | 30.6mm | - | 39mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6610.6012 Schurter Inc. | 78 |
| Datasheet | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Thermoplastic | 16.499989g | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6610 | - | - | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | - | - | - | - | 250V | - | - | - | - | - | - | IP40 | 30mm | 15A | - | - | CCC, cULus, ENEC | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 28mm | 35.8mm | 33mm | 0.039 1.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |