- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4710.6254 Schurter Inc. | 7 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSP1.9413.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | - | 99.988768mg | - | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP1 | - | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301460151 Molex | 2552 |
| Datasheet | 15 Weeks | - | Panel, Wall | Wall Mount | - | - | - | - | - | - | - | - | 125V | - | Bulk | 2010 | Watertite 130146 | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | Receptacle, Female Sockets | 3 per connection (2) | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 15A | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA L5-15R | - | 15A | - | Unfiltered - Commercial | No | - | - | - | Dual Flip Lid, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FN9222S1B-6-07 Schaffner EMC Inc. | 90 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 43.9mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | 780 μH | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6250.5520 Schurter Inc. | 32 |
| Datasheet | 12 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | POLYETHYLENE | Thermoplastic | 14.999988g | - | - | - | - | 250V | 250VAC | Bulk | - | 6250/6255 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 1 | - | IP40 | - | 10A | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9244ER-10-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | SNAP | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PX0717/6/15/ST Bulgin | In Stock | - | Datasheet | 24 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | - | GLASS FILLED POLYETHELENE | Thermoplastic | - | TIN | Brass | 10A | - | - | 250VAC | Bulk | 2009 | PX | e3 | yes | Active | 1 (Unlimited) | 18 | Solder Tabs | - | Receptacle, Female Sockets | 3 per connection (6) | 70°C | -20°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 18 | Straight | - | - | - | - | - | cULus | - | - | Rectangular - 32.50mm x 144.50mm | - | - | 250V | 10A | - | IEC 320-2-2/F | 6 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 35mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9233B-8-06 Schaffner EMC Inc. | 30 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9233 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 82.3mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 250V | 8A | SNAP | IEC 320-C14 | 1 | 8A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 20.1mm | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6250.5530 Schurter Inc. | 30 |
| Datasheet | 12 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | POLYETHYLENE | Thermoplastic | 14.999988g | - | - | - | - | 250V | 250VAC | Bulk | - | 6250/6255 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 1 | Straight | IP40 | 33.6mm | 10A | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 33mm | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9244ESB-8-06 Schaffner EMC Inc. | 124 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | IEC 320-C14 | - | 8A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PX0590/28 Bulgin | 212 |
| Datasheet | 24 Weeks | - | Panel | Panel Mount, Flange | - | POLYAMIDE | - | - | NICKEL | BRASS | - | 15A | 250V | 250VAC | Bulk | 1998 | PX | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 10A | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | PLUG | - | - | - | SNAP | IEC 320-C16 | - | - | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5424.4253.151 Schurter Inc. | 2915 |
| - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 80.000001g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | Bulk | - | FELCOM 54 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | IP40 | 111.3mm | 4A | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | - | 250V | - | - | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF1.1293.11 Schurter Inc. | 476 | - | Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 59.000007g | - | - | - | - | 250V | 250VAC | Bulk | - | KMF | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 42.9mm | 10A | 60Hz | 250V | CCC, cULus, ENEC | - | - | Rectangular - 28.80mm x 47.80mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Shielded | 50mm | 30.5mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BZM27/Z0000/59B Bulgin | 18 | - | Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 15A | - | 250VAC | Bulk | 2005 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Male | STANDARDS: UL; VDE; CSA | - | 250V | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | - | 10A | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 54.90mm x 21.30mm | - | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | 57.5mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() FN9260A-6-06 Schaffner EMC Inc. | 49 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | FN 9260 | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Male | - | - | - | - | - | - | - | - | - | - | IP40 | - | 6A | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Safety Version | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 755-00/28 Qualtek | 575 |
| Datasheet | 25 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Plastic | - | - | - | 10A | - | - | 250VAC | Bulk | 2007 | 755 | - | - | Active | Not Applicable | - | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Receptacle | - | - | 250V | - | - | - | - | - | - | Straight | - | - | 10A | - | 250V | CSA, UL, VDE | 3 | - | Rectangular - 27.00mm x 32.00mm | - | - | 250V | 10A | - | IEC 320-C14 | - | 10A | 2 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9260A1-1-06 Schaffner EMC Inc. | 43 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | Bulk | 2015 | FN 9260 | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Male | - | - | - | - | - | - | - | - | - | - | IP40 | - | 1A | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Safety Version | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233EB-12-06 Schaffner EMC Inc. | 24 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9233E | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 66.3mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | 270 μH | 250V | 12A | SNAP | IEC 320-C14 | 1 | 12A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222S1-1-07 Schaffner EMC Inc. | 101 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 43.9mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | 12 mH | 250V | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6100.9200 Schurter Inc. | 133 |
| - | 14 Weeks | - | Rivet, Screw | Rivet | - | POLYETHYLENE | - | 8.500009g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6100-9 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - |