- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304.4041 Schurter Inc. | 51 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | ALUMINUM ALLOY | - | 119.999988g | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | - | FKH | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67mm | - | 1A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | - | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN282B-10-06 Schaffner EMC Inc. | 147 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | Tray | 2009 | FN 280 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Bleed Resistor, Front or Rear Side Mount | 82mm | 32mm | 32mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1405214 Phoenix Contact | 2476 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | yes | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP44 | - | - | - | - | - | VDE | - | - | - | - | - | - | - | - | IEC 62196 | - | 32A | Unfiltered - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() DD12.4111.111 Schurter Inc. | 35 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | - | 250VAC | Bulk | - | DD12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.9mm | - | 4A | - | 250V | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.80mm x 49.30mm | - | 1.5 mH | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | - | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF12.1034.3110.01 Schurter Inc. | 194 |
| Datasheet | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 147.99999g | - | - | 12A | 12A | 250V | 250VAC | Bulk | - | EF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | 12A | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 12A | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DC12.5222.101 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | - | - | - | - | - | No | - | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9299-6-06 Schaffner EMC Inc. | 73 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 152.999995g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2002 | FN 9290 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 220nF | 250V | - | - | - | - | - | - | IP40 | 55.6mm | - | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | 780 μH | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 87.2mm | 49.8mm | 32mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4710.1254 Schurter Inc. | 20 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 4710 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() KMF0.2113.11 Schurter Inc. | 177 |
| Datasheet | 22 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 1A | 1A | - | 250VAC | Bulk | - | KMF | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | - | - | 1A | - | 250V | CCC, cURus, ENEC | - | - | Rectangular - 28.80mm x 47.80mm | - | - | - | - | - | IEC 320-C18 | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() FN286B-1-06 Schaffner EMC Inc. | In Stock | - | - | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | Tray | 2009 | FN 280 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.6mm | - | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 61.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 1A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Bleed Resistor | 65mm | - | 32mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222ESR-6-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | - | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233ESB-3-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | IEC 320-C14 | - | 3A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233ES1B-10-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | 450 μH | - | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222ER-12-06HI Schaffner EMC Inc. | 24 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 12A | 400Hz | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | SNAP | IEC 320-C16 | - | 12A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 48mm | - | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233EU-15-06HI Schaffner EMC Inc. | 49 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 15A | 400Hz | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | SNAP | IEC 320-C16 | - | 15A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222E-3-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | - | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 250V | 3A | SNAP | IEC 320-C14 | 1 | 3A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 48mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() BZV01/A0620/11 Bulgin | 118 | - | Datasheet | 24 Weeks | Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | - | 250VAC | Bulk | 2003 | Polysnap® BZV | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Black | Male | - | 15nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | 63.8mm | - | 6A | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 34.40mm x 70.10mm | - | 700 μH | - | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 36.1mm | - | 72.3mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 03EK3M Delta Electronics | 7 |
| Datasheet | 18 Weeks | Panel, Screw | Panel Mount, Flange | Module | - | - | - | NOT SPECIFIED | - | - | - | - | 115/250VAC | Bulk | 2001 | EK | - | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | STANDARDS: CSA; UL, VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 89.2mm | unknown | 3A | - | 115V | CSA, UL, VDE | - | - | Rectangular - 29.00mm x 60.20mm | - | - | 250V | 3A | SNAP | IEC 320-C14 | 1 | 3A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder, Twin Fused | Switch On-Off | - | Voltage Selector | - | 65.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9260SB-4-06-10 Schaffner EMC Inc. | 10 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | Bulk | 2011 | FN 9260 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | - | 4A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.50mm x 33.00mm | - | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | 35mm | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6173.0014 Schurter Inc. | 119 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 1681 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |