- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9222SR-15-07 Schaffner EMC Inc. | 127 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | 75 μH | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() GRF4.0419.013.C Schurter Inc. | 33 |
| - | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 37.000012g | - | - | - | - | 250V | - | - | Bulk | - | GRF4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 29mm | 10A | 60Hz | 250V | CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 59.3mm | 31.4mm | 31.4mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9244ES1B-1-06 Schaffner EMC Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.90mm | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301550134 Molex | 2740 |
| Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | 125 | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2012 | 130155 | - | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | UL | - | - | - | - | - | - | NON-NEMA (3P4W), California Style | - | - | - | Unfiltered - Commercial | No | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV01/A0620/08 Bulgin | 7 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | - | 250VAC | - | Bulk | 2015 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL, VDE | - | Rectangular - 34.40mm x 56.60mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9263-8-06 Schaffner EMC Inc. | 67 |
| Datasheet | - | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | FN 9263 | - | yes | Not For New Designs | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 8A | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.20mm x 33.20mm | 250 μH | - | - | SNAP | IEC 320-C14 | - | 8A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Front or Rear Side Mount | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233B-15-06HI Schaffner EMC Inc. | 49 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2008 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 15A | 400Hz | 250V | CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | SNAP | IEC 320-C16 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5145.2166.111 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 85.048569g | - | - | 1A | 1A | - | 250VAC | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() FN9222S1-6-07 Schaffner EMC Inc. | 277 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.90mm | 780 μH | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() BVA01/Z0000/10 Bulgin | 34 |
| Datasheet | 24 Weeks | - | Panel | Panel Mount, Flange | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | 2000 | Polysnap® BVA | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Black | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 10A | - | 250V | CSA, ENEC, UL, VDE | - | Rectangular - 33.00mm x 66.30mm | - | - | - | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 36mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() BZV15/Z0000/12 Bulgin | 7 |
| Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | - | 250VAC | - | Bulk | 2015 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, IMQ, UL | - | Rectangular - 34.40mm x 76.50mm | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD11.0111.1110 Schurter Inc. | 312 | - | - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 32.000006g | - | - | - | - | - | 250VAC | - | Bulk | - | DD11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222E-15-06 Schaffner EMC Inc. | 16 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 48mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301490032 Molex | 8 | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 20A | - | - | 208VAC 3 Phase | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | NEMA L21-20R | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1301460096 Molex | 7 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 277V | - | - | Bulk | 2010 | Watertite 130146 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | -15Ohm | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 15A | - | - | CSA, UL | - | - | - | - | - | - | NEMA L7-15R | - | 15A | - | Unfiltered - Commercial | No | - | - | - | Cord Grip, Cover, Locking Blade, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1301470053 Molex | 7 |
| Datasheet | 11 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 20A | 250V | - | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | -20Ohm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 20A | - | - | CSA, UL | - | - | - | - | - | - | NEMA L14-20R | - | 20A | - | Unfiltered - Commercial | No | No | - | - | Cord Grip, Cover, Locking Blade, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 5145.0470.731 Schurter Inc. | 69 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 125 | - | - | 85.048569g | - | - | 10A | 10A | - | 250VAC | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 64.2mm | 10A | - | - | cULus, ENEC | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 10A | 2 | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | 36mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() PF0011/30/48 Bulgin | 37 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | - | POLYAMIDE | - | - | TIN | BRASS | 10A | - | - | 250VAC | - | Bulk | 2015 | PF | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() PX0592/15/63 Bulgin | In Stock | - | Datasheet | 24 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | Nylon | - | TIN | Brass | 16A | - | - | 250VAC | - | Bulk | 2009 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | 70°C | -40°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 34.5mm | - | - | - | cULus, VDE | - | Rectangular - 37.60mm x 29.65mm | - | 250V | 16A | - | IEC 320-2-2/J | 1 | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | 41mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() BZM27/A0620/53B Bulgin | 131 |
| Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | NYLON | - | - | - | - | - | 15A | - | 250VAC | - | Bulk | 2005 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | Male | STANDARDS: UL; VDE; CSA | 15nF | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 66.7mm | 6A | - | 250V | CSA, ENEC, UL, VDE | - | Rectangular - 45.90mm x 21.30mm | 700 μH | 250V | 10A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | 24mm | 57.5mm | 48.5mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - |