- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9233R-10-06 Schaffner EMC Inc. | 192 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | 450 μH | - | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301460145 Molex | 2265 |
| Datasheet | 15 Weeks | - | Wall | Wall Mount | - | - | - | - | - | - | - | - | 10/15A | 250V | - | Bulk | 2010 | Watertite 130146 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Flip Lid, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FN9222ER-10-06 Schaffner EMC Inc. | 118 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 48mm | - | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PX0718/2/15/ST Bulgin | In Stock | - | Datasheet | 24 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | GLASS FILLED POLYETHELENE | - | - | TIN | Brass | 10A | - | - | 250VAC | Bulk | 2005 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades - Module | - | 3 per connection (3) | - | - | Black | Receptacle | STANDARD: IEC/EN 60320-1/C14; UL94V-0 | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 9 | Straight | - | - | - | 10A | - | 250V | cULus | - | Rectangular - 32.50mm x 79.20mm | 100MOhm | - | - | - | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 81.1mm | - | 35mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4312.0005 Schurter Inc. | 136 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Bulkhead | - | 3 | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | 4761 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | Black | - | - | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | 10A | - | - | cURus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Gasket | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() CG10.6199.151 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 92.999987g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | CG Bowdencable | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | - | Rectangular - 28.50mm x 81.00mm | - | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PE973206 Curtis Industries | In Stock | - | Datasheet | 7 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | PE9 | - | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CE, CSA, TUV, UL | - | Rectangular - 28.50mm x 70.20mm | - | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 6424.0251.10 Schurter Inc. | 17 |
| Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 35.000009g | TIN | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Obsolete | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 57.00mm | - | PLUG | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() F1250CA06 Curtis Industries | 49 |
| Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F1250 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | - | Rectangular - 30.50mm x 22.90mm | - | - | - | - | 250V | 6A | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() F1300CA06 Curtis Industries | 7 |
| Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F1300 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | - | Rectangular - 30.50mm x 22.90mm | - | - | - | - | 250V | 6A | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6130.5110 Schurter Inc. | 58 |
| Datasheet | 16 Weeks | - | Termination | - | - | - | - | - | 6.89999g | - | - | - | - | 250V | - | - | - | 6130-51 | - | - | Active | Vendor Undefined | Solder | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4303.1211 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 25.499999g | - | - | 10A | - | 250V | 250VAC | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 10A | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 41.10mm | - | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 13A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6160.0011 Schurter Inc. | 7 |
| - | 13 Weeks | - | Panel | Panel Mount | - | - | PA6 | - | 4.639995g | - | - | - | - | 250V | 250VAC | Bulk | - | 2572 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.110 (2.8mm) | EAR99 | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | - | 2.5A | - | - | cCSAus, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 20.60mm x 12.00mm | - | - | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD12.8321.111 Schurter Inc. | 123 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | - | 250VAC | Bulk | - | DD12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.9mm | - | 8A | - | 250V | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.80mm x 49.30mm | - | - | - | - | 250V | 8A | SNAP | IEC 320-C14 | 1 | 8A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | - | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.0101 Schurter Inc. | In Stock | - | - | - | - | Flanges, Panel, Screw | Panel Mount, Flange | 0101 | - | POLYETHYLENE | Thermoplastic | 17.199996g | - | - | - | - | - | 250VAC | Bulk | - | KEB1 | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 35.5mm | - | 10A | - | 250V | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | - | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | SPST | Unfiltered - Commercial | Red | No | - | - | Switch On-Off, Illuminated | - | - | 44mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9233E-3-06 Schaffner EMC Inc. | 104 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9233E | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | - | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | 4.6 mH | - | 250V | 3A | - | IEC 320-C14 | 1 | 3A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 882-10/016 Qualtek | In Stock | - | Datasheet | 31 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 10A | - | - | 115/250VAC | Bulk | 2007 | 882 | - | - | Active | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 6A | 60Hz | 115V | CSA, UL, VDE | - | Variable Size | - | - | 200 μH | 400μA | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | - | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 860-03/008 Qualtek | In Stock | - | Datasheet | 31 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | 115/250VAC | Bulk | 2007 | 860 | - | - | Active | - | Quick Connect | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | 460mV | CSA, UL, VDE | - | Rectangular - 36.00mm x 39.00mm | - | - | 2.4 mH | - | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | Switch On-Off | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() DD21.0124.1111 Schurter Inc. | 595 | - | - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | 0124 | - | THRMOPLASTIC | Thermoplastic | 37.000012g | - | - | - | - | - | 250VAC | Bulk | - | DD21 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 38.1mm | - | 10A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | Terminating Cover | - | 65mm | - | 0.138 3.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EF12.0035.1110.01 Schurter Inc. | 1721 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 125 | - | - | Thermoplastic | 147.99999g | - | - | 20A | 20A | 250V | 250VAC | Bulk | - | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | Male | - | - | - | 250V | - | - | - | - | - | Straight | IP40 | - | - | 20A | - | 500mV | cURus, ENEC | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | 1 | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | Shielded | 101mm | 79.2mm | 37mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 |